-
Supplier: PIERCAN USA, INC.
Description: Highest Water Vapor/Gas Impermeability Low/High Temperature Using Limits Very Resistant to Ketones, Concentrated Oxidizing Acids, Concentrated Alkalies & Salts
- Clothing Type: Gloves
-
Supplier: PIERCAN USA, INC.
Description: • High mechanical properties, puncture and tear resistance • Highest performance with in situ leak detectors • High resistance to UV rays/ozone natural aging • Very resistant to reducing acids/diluted acids/ alkalies and salts • High temperature limit 160°F • Shelf life 3
- Clothing Type: Gloves
-
Supplier: Cole-Parmer
Description: • Material resists up to 1000
F (538 C) A safe alternative to asbestos, these gloves and finger cots are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips and double stitched with aramid thread throughout for strength and - Material: Cotton
-
-
Safety Gloves - 2100012 - ZetexPlus High-Temp Gloves, 2000F, 14"L, One-Size; One Pair -- GO-86364-10Supplier: Cole-Parmer
Description: • Material resists temperatures up to 2000
F (1093 C) A safe alternative to asbestos, these gloves are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips and double stitched with aramid thread throughout for strength and durability - Material: Cotton
-
Supplier: Cole-Parmer
Description: • Material resists up to 1000
F (538 C) A safe alternative to asbestos, these gloves and finger cots are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips and double stitched with aramid thread throughout for strength and - Material: Cotton
-
Supplier: RS Components, Ltd.
Description: Hygienic with high temperature thermal protection. Thermal protection up to 250°C. Colour meets catering industry clothing standards. Interior and exterior of gloves are washable for improved hygiene. Resistant to oils, greases and detergent products Primary Glove
- Application: Heat, Other
- Material: Nitrile, Other
-
Supplier: RS Components, Ltd.
Description: Hygienic with high temperature thermal protection. Thermal protection up to 250°C. Colour meets catering industry clothing standards. Interior and exterior of gloves are washable for improved hygiene. Resistant to oils, greases and detergent products Primary Glove
- Application: Heat, Other
- Material: Nitrile, Other
-
Supplier: RS Components, Ltd.
Description: Hygienic with high temperature thermal protection. Thermal protection up to 250°C. Colour meets catering industry clothing standards. Interior and exterior of gloves are washable for improved hygiene. Resistant to oils, greases and detergent products Primary Glove
- Application: Heat, Other
- Material: Nitrile, Other
-
Supplier: Cole-Parmer
Description: • Material resists up to 1000
F (538 C) A safe alternative to asbestos, these gloves and finger cots are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips and double stitched with aramid thread throughout for strength and - Material: Cotton
-
Supplier: RS Components, Ltd.
Description: Volcano 100% Kevlar® Extra Heavyweight Gauntlet with heavyweight cotton inner lining. Volcano - High Temperature Kevlar® gaunlet provides exceptional protection against heat. Cut resistant Kevlar® provides increased protection against cuts, slashes and abrasion. Level 3 for
- Application: Heat, Other
- Material: Aramid(e.g. Kevlar®, Nomex®), Other
-
Supplier: State Safety & Compliance
Description: "Carton contains (40) pair pre-packed regular hand warmers or (30) large warming packs. Retail-ready, high-impact display is ideal for sports, checkout counters, seasonal/holiday gifts, back-to-school items, or travel/reward premiums. Large pocket-warming packs help you stay productive, warm
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "Carton contains (40) pair pre-packed regular hand warmers or (30) large warming packs. Retail-ready, high-impact display is ideal for sports, checkout counters, seasonal/holiday gifts, back-to-school items, or travel/reward premiums. Large pocket-warming packs help you stay productive, warm
- Clothing Type: Gloves
-
Supplier: Ruco USA, Inc.
Description: . At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For
- Substrate / Surface: Plastic, Other
-
Supplier: Ruco USA, Inc.
Description: . At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For
- Substrate / Surface: Plastic, Other
-
Supplier: Ruco USA, Inc.
Description: sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on safety, storage and the environmental aspects regarding these products, please refer to the Material
- Substrate / Surface: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on safety, storage and the environmental aspects regarding these products, please refer to the Material
- Substrate / Surface: Ceramic / Porcelain, Glass, Metal
-
Supplier: General Pump
Description: All flow passages designed for minimum pressure drop - maximum flow Fluorocarbon seals for maximum high temperature performance Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 630 GPH
-
Supplier: General Pump
Description: hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6 Spring loaded trigger stop to prevent accidental actuation Includes premium, insulated lance for improved
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 630 GPH
-
Supplier: Fischer Connectors, Inc.
Description: , Steris® or Sterrad® High density of contacts High signal density Highly reliable signal path Easy to use Clear coding facilitates easy operation Immediate identification of multiple connectors Durability Sealed up to IP68 Over 5,000 mating cycles Resistant to large temperature
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 27 #
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications
- Compound Type: Extrusion Grade Resin, Molding Resin
- Industry: Automotive
- Material Type / Grade: Thermoplastic
-
Supplier: Larson Electronics LLC
Description: W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A single high intensity Luxeon LED emitter mounted within a lightweight
-
Supplier: ASTM International
Description: protection equipment to wear include high-temperature resistant insulating gloves, coveralls, and a full-face shield. 1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.4 This standard does not
-
Supplier: ASTM International
Description: protection equipment to wear include high-temperature resistant insulating gloves, coveralls, and a full-face shield. 1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.4 This standard does not
-
Supplier: Sonel Test
Description: operation of electromechanical equipment, industrial automation, motors or power distribution equipment. This professional tool is characterised by high precision measurement, safety in industrial conditions and convenience in use. With its assistance, it is possible to detect at an
- Output Interface: Other
-
Supplier: Tripp Lite by Eaton
Description: when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions. Remote Control Panel Allows Power Control from 20 ft. AwayA remote panel is included to extend on/off control over AC power output from
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 6.00E-5 MHz
Find Suppliers by Category Top
Featured Products Top
-
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
no wear on the components. As safety guard panels age, the sensor will tolerate misalignments, up to 10mm. It also allows the RSS36 sensor and actuator to be sealed into IP69K rated, corrosive resistant housings – a viable solution for use in applications where high temperature and high (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
protection class IP69K standards, allowing it to withstand high temperature and high pressure wash down conditions. Due to these features, the CSS 30S can be used in many applications of the food-processing industry as well as in the chemical and the pharmaceutical industry or anywhere stringent (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Handling and Safety precautions for High Power Semiconductor Diode Lasers The following note is to help facilitate a successful experience with operating high power semiconductor lasers. Areas to be covered by this note are: · ESD handling · Laser (read more)
Browse Lasers Datasheets for SemiNex Corporation -
The Lee Company now offers a complete line of flange mount, Hi-Bar® Safety Screens made entirely from PEEK (PolyEtherEtherKetone ). PEEK is a high performance engineering thermoplastic with excellent chemical resistance, superior strength and dimensional stability at elevated (read more)
Browse Screens Datasheets for Lee Co. (The) -
OSHA law, employers are responsible for providing workplaces free of known safety hazards. This includes protecting workers from extreme heat. An employer with workers exposed to high temperatures should establish a complete heat illness prevention program. Your company heat illness prevention program (read more)
Browse Safety Clothing Datasheets for Vortec -
/closed signaling. For more advanced indication the AZM300 is also available with serial diagnostics. The AZM300 housing is made of ECOLAB approved materials and is sealed to IP69K standards – a viable solution for use in hygienic or outdoor environments where high temperature and high pressure wash (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
only that, but production optimization can deliver competitive benefits over other manufacturers and decrease safety risks. So, it is worth asking the question, how do I improve my industrial processes? You can enhance your optimization efforts with the use of high-temperature (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Fire dampers are safety products that are installed within rail tunnels to prevent the spread of fire and smoke. They are an essential safety function that can be operated by actuators, shutting in case of fire to prevent fire/smoke from travelling through the rail tunnels. 152 RC200 (high (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
process. For this purpose, ifm has developed a temperature sensor in which two temperature elements are installed in the tip and monitored by a microcontroller to ensure maximum safety and thus high product quality. The (read more)
Browse RTD Temperature Transmitters Datasheets for ifm electronic gmbh