-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Sanitary Clamp Gaskets are made from high-performance blends of PTFE. PTFE is chemically inert, can operate in extreme temperatures and can be utilized in applications where high purity is required. We have several food-grade and
- Gasket Type: Sanitary Gasket
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethylene (PTFE), a material known for its outstanding non-stick
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Jaygo, Inc.
Description: The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: Pyromation
Description: General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in
- Sensed Temperature: 399.2 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Cole-Parmer
Description: • Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets provide an easy and cost effective
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: • Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets provide an easy and cost effective
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: • Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets provide an easy and cost effective
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: • Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets provide an easy and cost effective
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Hardness (Durometer): >90 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400°F. EP21HT produces high strength, durable bonds that hold up well to thermal
- Viscosity: 50,000 to 60,000 cP
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does
- Use Temperature: -60 to 400 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 9,500 psi
- Elongation: 3 %
-
Supplier: Alfa Laval Inc.
Description: easy cleaning, usually at process ?ows. Integral glue-less gasket system made with FDA-compliant materials can operate at high pressures, are easy to maintain and have a long service life. Frames provide operation at pressures of up to 21 bar (290 psi) and are easy to disassemble to
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Phelps Industrial Products
Description: aid installation. Because it is 100% PTFE fluorocarbon, it can be used in many applications where other materials fail quickly, either because of attack by corrosive chemicals or because of breakdown from exposure to high or low temperature. Real Seal® is highly compressive, only light
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Pyromation
Description: temperature range of (-200 to 650) °C [-328 to 1202] °F. Pyromation manufactures resistance temperature detectors and resistance thermometers for many industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP configurations, we have the right RTD
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Techsil Limited
Description: temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Black Tack-Free Time: 20 Mins Cured
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: DynaQuip Controls
Description: Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Alfa Laval Inc.
Description: BaseLine range of standard gasketed plate heat exchangers provides gentle, yet efficient, heating and cooling and meets all sanitary requirements. Typical applications include dairy, food and beverage, and other sanitary processes such as: Milk and beverage processing Wine tempering
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Master Bond, Inc.
Description: With convenient handling, EP21NDFG has a non-drip viscosity and a one to one mix ratio by weight or volume. It produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. This system is primarily
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 9,000 psi
- Elongation: 5 %
-
Supplier: Alfa Laval Inc.
Description: ?exibility. Wide variety of products and processes The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including: Milk and cheese milk pasteurization Ultra-high temperature
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting
- Bulk Density: 2.24712 lbs/ft³
- Tensile Strength: 85 psi
- Elongation: 66 %
- Tear Strength: 5.0020889034 lbs/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21LV3/5Med is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 36 µin/in-F
-
Supplier: Industrial Magnetics, Inc.
Description: sizes available) Designed for line pressures up to 200 psi (high pressure options available) Inlet/Outlet ferrules for clamping (Tri-Clamp and weld ends are standard) EPDM Standard Gasket Material (BUNA-N & VITON available) Standard maximum operating temperatures of 220°F
- Weight: 24 to 165 lbs
- Length: 8.25 to 16 inch
- Thickness / Height: 6.2 to 18 inch
- Outside Diameter: 7 to 14 inch
-
Supplier: GEA Process Engineering Inc.
Description: manual. Design features Compression Head Made of high-quality, high-strength, corrosion-resistant stainless steel Suction and delivery ceramic ball valves All gasket materials suitable for a wide range of products; special set for aggressive product available upon request
- Features: Homogenizer
-
Supplier: Kuriyama of America, Inc.
Description: FKM Tri-Clamp Gasket White 2"
- Operating Temperature: -20.2 to 350.6 F
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: BUNA I - Line Gasket Black 3"
- Operating Temperature: -65.2 to 210.2 F
- Material: Nitrile (NBR - Buna-N)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA and 3-A
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Temperature Probes Datasheets for Pyromation -
Sanitary CIP Temperature Sensors For Food/Beverage Pyromation's Sanitary CIP sensors are 3-A approved & used in food, dairy, beverage processing. Their design allows for convenient washdowns. Some meet High Temperature, Short Test (HTST) requirements for pasteurization. More info... (read more)
Browse Temperature Probes Datasheets for Pyromation -
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Thermowells Datasheets for Pyromation -
Sanitary CIP Temperature Sensors Ensure Quality in Food & Beverage Industry Pyromation's CIP sensors are 3-A approved and used in food, dairy, beverage applications. Their design allows for convenient washdowns. Some meet the High Temperature, Short Test (HTST) requirements for pasteurization. (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
high pressure and elevated temperatures. These gaskets are widely used in demanding industrial environments, including chemical processing, oil & gas, pharmaceutical, food processing, semiconductor, power generation (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The medical and pharmaceutical industries have strict requirements on medical devices and equipment, and seals play an important role in most of these devices. With today’s advanced medical procedures and treatments, seals and gaskets are exposed to the largest range of temperature (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… Assemblies for Shear Reinforcement of Concrete Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Water Closets to Sanitary Drainage System Standard Specification … … Vessel Forgings, Alloy Steel, Higher Strength ChromiumMolybdenum-Tungsten for Elevated Temperature Service Standard Specification for …
-
Plastics and its properties
… 1136 glass transition temperature 1121 sliding behavior 1131 heavy -duty thermal synthetics 1125 … … formation 1135 shrinkage 1136 spontaneous ignition temperature 1133 spikes 1131 disturbing … … 20 decor papers 20 sealings 20 thermosets 20 electronics … … hindered to chipboards 20 Sanitarily 20 sonic + fire protection …
-
ASTM Ferrous Metal Standards
ASTM A 1045-05 Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Water Closets to Sanitary Drainage System ASTM A 1046/A 1046M-06 Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip … Standard Test Method for Pneumatic Leak Testing of Tubing ASTM A 1048/A 1048M-06 Standard Specification for Pressure Vessel Forgings, Alloy Steel, Higher Strength Chromium- Molybdenum-Tungsten for Elevated Temperature Service ASTM A 1049/A 1049M-06 Standard Specification for Stainless Steel Forgings …
-
GYLON BIO-LOK™ Gasket Solves Typical Tri-Clamp Problems
Designed to overcome the complications of conventional elastomer hygienic Tri-Clamp gaskets, gylon bio-pro/gylon bio-lok gaskets : * prevent intrusion into sanitary pipe fittings, so there are no issues of flow restriction or cross-contamination; * withstand thermal cycling and vibration that loosen … This eliminates the risk of leaks and additional gasket intrusion during the retightening process; * withstand higher temperatures during steam sterilization; * are suitable for use with aggressive cleaning agents; * address costly stocking issues by providing one gasket for multiple process applications; and * provide …
-
Material customer for engineers
Ceramic materials are used in the most different regions, e.g.: motor and turbine construction (heating insulation, valve seats, turbochargers, gas turbine), high temperature technique (heating transformers, heating conductor, burner), process engineering (armatures, sealing technique) and medical technology (hip joint, dental implant). Thereby, one distinguishes between use ceramics (e.g., hygienic region), structural ceramics and function ceramics.
-
Material customer for engineers
turbine,) high temperature technique (heating transformers, heating conductor, burner), process engineering (armatures, sealing technique) and medical technology (hip joint, dental implant). Thereby, one distinguishes between use ceramics (e.g., hygienic region), structural ceramics and function ceramics.
-
Health demands on materials and materials in the contact with drinking water
Your advantages are the resistance against high temperatures , acids, alkalis and pressures. Ceramic sealing washers often find in modern hygienic armatures application.
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
… Laboratory Faucet Backflow PreventersTable 303, Table 609ASSE 1037-1990, Performance Requirements for Pressurized Flushing Devices (Flushometers) for Plumbing FixturesTable 303ASSE 1043-1992, Performance Standard for Cast Iron Sovent Sanitary Drainage Systems1811.E.3ASSE … … Performance Requirements for Automatic Temperature Control Mixing ValvesTable 623 … … Ductile-Iron Pressure PipeTable 603ASTM A518/A518M-1999 (R2008), Standard Specification for Corrosion-Resistant High -Silicon Iron CastingsTable … … C443M-2011, Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets MetricTable 303ASTM C444 …
Indicates content that may require registration and/or purchase.