-
Supplier: American Casting & Manufacturing Corp.
Description: Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG began producing polyolefin shrink film in 1993. Over the past 20 years, we have been shrink wrapping products throughout the world with films produced at our manufacturing sites in the US and Portugal. ExlfilmPlus® and Exlfilm® are among the leading lines of premium shrink
- Temperature Resistance: -45 to 90 C
- Material: Plastic
- Type: Shrink Film / Wrap
-
Supplier: CiMa-Pak Corporation
Description: The T652 double chamber shrink tunnel combines exceptional heat insulation as well as adjustable conveyor and temperature control. Combined with the FP6000, FP6000CS or the FP8000CS makes this suitable for various packing requirements flexibly and effectively with the most diversified
- Machine Type: Shrink Machines
-
-
Supplier: Practical Packaging Solutions
Description: High performance and productivity with outstanding yield. Low temperatures and less energy with high shrinkage. Fast sealing and hot tack. Hot slip properties after shrinkage.
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: nVenia LLC
Description: Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for instant quality control. Double insulation ensures consistent uniform shrink and energy
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
- Closing Method: Heat Seal
-
Supplier: Practical Packaging Solutions
Description: Vanguard CLF is a new low shrink force film engineered to give a tight shrink without deforming or bending the package being wrapped. In addition to its "low force" properties, CLF is also easy to shrink at temperatures lower than those required by typical crosslinked
- Type: Shrink Film / Wrap
-
Supplier: Practical Packaging Solutions
Description: Cross-Linked Soft Shrink Film Seals and shrinks at low temperatures High free shrink conforms to odd-shaped items Low shrink force eliminates distortion on thin products High clarity and gloss showcases retail items Gross-linked for strength and
- Type: Shrink Film / Wrap
-
Supplier: Practical Packaging Solutions
Description: SYTEC MVP FILM is a versatile shrink film for a wide range of packaging applications. This crosslinked, low shrink film is especially suitable where low shrinkage temperatures and high shrinkage speeds are required.
- Thickness: 0.0112 mm
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: PAC Machinery Group
Description: latching system used in combination with the Simpulse™ Temperature Control system delivers consistent jaw pressure and temperature assuring high strength identical seals time after time. This seal system works well with all shrink films to consistently deliver superior
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Goods: Consumer Packaging
- Machine Type: Shrink Machines
-
Supplier: PAC Machinery Group
Description: Chamber opening - 15"W x 60"L x 8"H (38cm x 152cm x 20cm), 13,500 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel on the outside of the heat chamber for longer component lifespan, Digital precision temperature control, Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: PAC Machinery Group
Description: Chamber opening - 31"W x 44"L x 17"H (79cm x 112cm x 43cm), 12,000 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel on the outside of the heat chamber for longer component lifespan, Digital precision temperature control, Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: TE Connectivity
Description: for Low Temperatures, Applicable for High Temperatures UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology
- Features: Other
- Material: Polyolefin
-
Description: Constructed with an aggressive high shear, high temperature resistant, permanent adhesive on both liner and air sides. Designed for applications which require high tack, exceptionally strong shear, peel strength and robust performance. Excellent performance in a wide
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Kuriyama of America, Inc.
Description: cover. Complies with RMA’s Class B designation for medium/high oil resistance. One piece lengths. Formulated for low temperature flexibility. Individually shrink-wrapped assemblies are available. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: cover. Complies with RMA’s Class B designation for medium/high oil resistance. One piece lengths. Formulated for low temperature flexibility. Individually shrink-wrapped assemblies are available. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.6 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: cover. Complies with RMA’s Class B designation for medium/high oil resistance. One piece lengths. Formulated for low temperature flexibility. Individually shrink-wrapped assemblies are available. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: SKS Science Products
Description: spill-free filling, and the acute angled, precision molded dispensing spout, ensures a consistent, downward pointing jet. The wash bottles are supplied in shrink-wrapped packs of five. All feature S.P.I. recycling codes on their base. Maximum temperature of LDPE is 80C
-
Supplier: Kuriyama of America, Inc.
Description: weather resistant. Non-marking pin-pricked cover. Complies with RMA’s Class B designation for medium/high oil resistance. One piece lengths. Formulated for low temperature flexibility. Individually shrink-wrapped assemblies are available. Phthalate Free! Transfer of air, water
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: SKS Science Products
Description: These high quality LDPE plastic wash bottles are available in 250ml, 500ml or 1000ml sizes and are fitted with color coded leak proof, wide neck polypropylene spout closures. Use these color coded plastic wash bottles to keep your solvents and other laboratory liquids organized and easily
-
Supplier: MPI Label Systems
Description: and metalized. Barcode Labels Booklet Labels Convolute-Spiral Labels Coupon Labels Digital Labels Direct Mail Durable Compliance Labels Food Traceability MS Labels Pressure Sensitive Labels QR Code Roll Fed Wrap Rotary Screen Shrink Sleeves Tamper Evident Thermal Transfer Variable
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
-
Supplier: SKS Science Products
Description: space saving (square) storage. The cap is made with virgin, high-temperature polypropylene (PP) and is liner-free and comes with a leak-proof guaranty. The neck ring insures security of shrink-wrapped seals and has a smooth interior so there is no fluid entrapment and no back-
Find Suppliers by Category Top
Featured Products Top
-
our heat shrink products include: Wide range of sizes Large selection of colors Low shrink temperatures: down to 65°C High temperature rating: up to 260°C Abrasion, moisture and chemical / solvent resistant High shrink ratios: 2 (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Engine & High Temperature Application General Application Heat Shrinkable Tubing Follow us on: Facebook (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Built for Ultimate Strength in the Most Demanding Conditions: This hose assembly features a synthetic rubber tube and a rugged wrapped cover, reinforced by four high-tensile steel wire spirals for exceptional burst resistance and fatigue life. The wrapped cover provides superior traction (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-quality polyolefin heat shrink tubing offers (read more)
Browse Shrink Tubing Datasheets for Pexco -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
ectric constant, & a very low coefficient of friction. High mechanical strength yet flexible (low temperature flexibility -67°C). Color: Natural (FEP-transparent; TFE-translucent). Their excellent electrical characteristics remain stable throughout their electrical range. Longitudinal change with (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
, including flame retardant heat shrink tubing, heat shrink tubing for high-temperature performance, low-temperature performance, severe outdoor environmental conditions, and automotive, marine, military and aviation applications. Give us a call to help you select the right heat shrink tubing and sleeve material for your project needs. (read more)
Browse Shrink Tubing Datasheets for Pexco -
and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Tharp and Young On Ice Cream: An Encyclopedic Guide
The high temperature of shrink wrapping melts the ice cream at the outside of the package, thus facilitating its leak- age through any openings to the outside.
-
ICanGarden.com - Gardening Resource Site
In a shrink - wrapped pallet of bagged mulch, high temperatures , limited air and diminished moisture represent a hostile environment for termite survival.
-
Foam insulated transfer line test report
The shrink wrap's smooth elastomer surface should provide an excellent thermal contact surface for the thermocouple. thermocouples indicated marginally higher temperatures (0.4' to 1.5' F) than the shrink wrap .
-
The application of a murine bone bioreactor as a model of tumor: bone interaction
A 26½ gauge sterile needle was placed in the vertical slit and sterile polyester shrink wrap was molded around the hydroxyapatite scaffold using a high temperature cautery.
-
The preparation and characteristic of robust inorganic/organic IPN nanocomposite hydrogels with fast response rate
The probable explanation is that, for NC gels, the structure of polymer chains cross-linked by clay is uniform; after heating to high temperature , the polymer chains shrink to be close and are wrapped by clay, which causes the uni- form heating …
-
Novel copolyesters containing naphthalene structure III. Copolyesters prepared from 2,6‐dimethyl naphthalate, ethylene glycol, and 2,2‐dialkyl‐1,3‐propanediols
Some of these low heat- shrinkage copoly- mer films are promising for use as record- ing tape or wrap at high temperature .
-
Sell water seal tape
Professional manufacturer for 20 years 3. good sell in Iran Market 4. high temperature resistance Packaging Detail: Inner packing: 10pcs tape wrapped in transparent shrink foil,10pcs tape wra...
-
The Application Research on the Heat Shrink Film Packing Machine Based on Hybrid Petri Network Theory
Response curve line of temperature control The high intuitiveness of the bottle classification, cardboard support, shrink film wrapping can only be a good or bad judgments, but because of heat shrink status as the main parameters, simulation results can be drawn.
-
Industrial Organic Chemicals 3rd Edition Complete Document
Poly- propylene film and sheet have greater strength and better high temperature properties than those from polyethylene, and oriented film can be used as a shrink wrap .
-
The Role of Boundary Conditions And Characteristic Length On Imbibition in Both Sandstones And Limestones
The AFO cores were first wrapped with Teflon tape, and used with a FEP (fluorinated ethylene propylene) heat- shrinkable tube with high temperature Dow Corning silicone gel (730 solvent resistant sealant) to be placed inside of the coreholder )Takahashi and Kovscek, 2010).
Indicates content that may require registration and/or purchase.