-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA parallel dual grid strain gages are available in a variety of different models to cover most bending strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a
- Active Gauge Length (Grid Length): 0.2755907 inch
- Number of Gauges in Gauge Pattern: 2
- Nominal Resistance: 1000
, 350
- Arrangement: Dual Linear
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA stress relief strain gage roesttes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages ideal for residual stress analysis with a high degree of
- Active Gauge Length (Grid Length): 0.06299216 inch
- Nominal Resistance: 120

- Arrangement: Delta Rosette
- Construction: Electrical Resistance
-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
-
Supplier: SensorsONE, Ltd.
Description: The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor strain gauges which offer a high mV/V sensitivity which improves
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series D (High strain [+/- 100,000Ám/m]) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Leads, opposite each other laterally No matching of temperature response Nominal resistance:
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series D (High strain [+/- 100,000Ám/m]) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Leads, opposite each other laterally No matching of temperature response Nominal resistance:
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 350

-
Supplier: SensorsONE, Ltd.
Description: The TPF flush mV output pressure sensor has an exposed stainless steel 17-4 PH diaphragm which has been developed for use with high viscosity fluids up to a temperature of +120 ºC. The TPF flush diaphragm strain gauge pressure sensor is used by the plastic moulding & food
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series D (High strain [+/- 100,000µm/m]) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Leads, opposite each other laterally No matching of temperature response Nominal resistance:
- Active Gauge Length (Grid Length): 0.393701 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 120

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series D (High strain [+/- 100,000Ám/m]) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Leads, opposite each other laterally No matching of temperature response Nominal resistance:
- Active Gauge Length (Grid Length): 0.393701 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 350

-
Supplier: Newport MKS
Description: can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Epsilon Technology Corp.
Description: Model 7650A extensometers measure strains with extremely high precision due to their design features and low strain range. All models are capable of tension and compression strain measurement, and may be used for fatigue testing under fully reversed load and strain
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Newport MKS
Description: subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensitive
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensitive
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of
- Active Gauge Length (Grid Length): 0.1181103 inch
- Number of Gauges in Gauge Pattern: 3
- Nominal Resistance: 120
, 350
- Arrangement: Delta Rosette
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Columbia Research Labs, Inc.
Description: other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors.
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
-
Supplier: ASTM International
Description: temperature epoxies require elevated temperature curing. The elevated temperature required for this curing may alter the physical and thermal properties of the test specimen. Epoxy should be selected based upon the maximum expected test temperature. Room
-
Supplier: Robinson Fans
Description: Robinson’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ASTM International
Description: temperature epoxies require elevated temperature curing. The elevated temperature required for this curing may alter the physical and thermal properties of the test specimen. Epoxy should be selected based upon the maximum expected test temperature. Room
-
Supplier: Epsilon Technology Corp.
Description: strain conditions at frequencies up to 10 Hz. All 7650 models mount rigidly on the load frame and incorporate slide mounting to bring the extensometer into contact with the specimen. The gauge length is set automatically before mounting on the test specimen, which allows for hot
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Shear / Torsion, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Sensata Technologies
Description: The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with
- Working Pressure Range: 0 to 230 psi
- Operating Temperature: -40 to 257 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Supplier: Transducer Techniques, LLC
Description: HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via
- Force / Load Rating: 11 to 110 lbs
- Operating Temperature: -65 to 200 F
- Force Measured: Compression, Tension
- Device: Gauge / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy 0.1% • Solid State Reliability • Sputtered Strain Gauge Design • High Shock and Vibration • Low Drift
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.1 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Gauge! Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Designed specifically for tight spaces, the Microminiature Gauging DVRT® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the spring-loaded
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT50 is a threaded mount, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semiconductor strain gages and temperature sensors bonded
- Working Pressure Range: 5,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Gefran
Description: The M7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400°C (°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all
-
Supplier: Gefran
Description: The KN Series are for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction, but uses a near incompressible
- Working Pressure Range: 500 to 150,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Gefran
Description: The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and
- Working Pressure Range: 500 to 150,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
design, this process produces Precision_Matched™ SC Bar strain gages with no outliers in terms of reduced Gage Factor (GF) and Temperature Coefficient of Resistance (TCR) variabilities and increased dimensional uniformity across the entire lot. Key Specifications (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
. https://www.knick-international.com/en/products/interface-technology/proline/ The Knick Interface A 20200 Family of Temperature, Resistance, and Strain Gauge Transmitters bring flexible use and intuitive configuration to signal transmission for thermocouples, resistance thermometers, load cells (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Equator gauging system will be on show, demonstrating the unique design and method of operation that has made it the gauge of choice for production engineers across the globe. Equator gauging explained Equator systems deliver high (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
The patented low-cost design, unique in construction and method of operation, is capable of high-speed comparative gauging for inspection of high-volume manufactured parts. It has been developed and proven on the shop-floor in collaboration with industry-leading companies in multiple industries (read more)
Browse Datasheets for Renishaw -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
More Information Top
-
TOPICAL REPORT ON LMFBR INSTRUMENTATION: STRAIN GAGES. PHASE I. HIGH- TEMPERATURE STRAIN GAGE DEVELOPMENT PROGRAM. TASK 1. LITERATURE AND FIELD SURVEY.
Subject; High Temperature Strain Gage Development Program (LMEC Contract No. N083-0004), Topical Report, Task 1 - Literature and Field Survey .
-
Strain gages for long-term high-temperature strain measurement
Lemcoe, M. M., Development of High Temperature Strain Gages ," Final Report, National Aeronautics and Space Administra- tion, Contract NAS 1-11277, NASA CR-112241 (May 1, 1973).
-
Creep & Fracture in High Temperature Components
High Temperature Strain Gages Performance . . . . . . . . . . . . . . . . . . . . .
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
Another approach evaluated for high temperature strain gage sensors for fuel-cell instrumentation employed the resonant sensing technology.
-
Progress in high-temperature and radiation-resistant strain-gage development
Product Data 4432, "'Free-Filament High Temperature Strain Gages ," BLH Electronics, Waltham, Mass. 6.
-
Structural Health Monitoring and Integrity Management
GaN based high temperature strain gauges .
-
Current experimental techniques for high-temperature displacement/strain evaluation: an outline of available techniques
In the following, we outline the limitations of the high temperature strain gauges and optical systems.
-
Liquid metal fast breeder reactors, 1972--1973
LIQUID METAL FAST BREEDER REACTOR - instrumentation for, survey on high temperature strain gages for STRAIN GAGES - development of high-temperature, survey on .
-
STUDY OF MODEL TEST METHODS AS RELATED TO LMFBR PIPING SYSTEMS.
Even if the expected creep were to be in the range of 1-2% strain, it could not be measured with a high temperature strain gage at 1200°F because of the limitations of the ceramic cements (1/2 to 1% strain) and the …
-
High temperature resistance strain gauges
At present all high temperature strain gauges for use at temperatures above 250' c are made from nickel-chromium alloys usually in the region of 25% chromium.
Indicates content that may require registration and/or purchase.