-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industries need muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. The
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Accuracy Reliability Simple maintenance because of the rugged frame construction Efficient torque and power at a minimum cost Fast response to small input signal changes due to high internal gain
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Rotork plc
Description: SM-6000 actuators are internally geared to produce up to 35,251 Nm (26,000 lbf.ft) torque, unrestricted continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. Designed for dampers, vanes,
- Features: Electric
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
-
Supplier: DynaQuip Controls
Description: standard - valuable features that are not offered on similar actuators in their class. DynaQuip actuators boast high output-to-size ratios and offer guaranteed output torques and operating speeds in a durable yet pint-sized package.
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 300 In-lbs
- Torque: 300 In-lbs
- Features: Other, Shaft, Single Shaft
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Actuator Torque: 2,000 to 3,840 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: Bray Commercial
Description: The Bray Series 70 Electric Actuator provides a rugged, compact industrial actuator solution to a wide range of quarter turn applications including butterfly valves, ball valves, and dampers. Available in torque outputs from 600 to 18,000 lb. in. (68 to 2033 Nm), these
- Actuator Torque: 600 to 18,000 In-lbs
- AC Voltage: 24 to 220 volts
- Operating Temperature: -20 to 150 F
- Features: Electric
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ Certified •
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Bray Commercial
Description: Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator’s output coupling with the
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for
- Actuator Torque: 2,000 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Portescap
Description: 35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200
- Static / Holding Torque: 15.575221238938047 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: rugged frame construction Efficient torque and power at a minimum cost Fast response to small input signal changes due to high internal gain
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback, Rotary Vane (Single), Shaft, Single Shaft
-
Supplier: Portescap
Description: 35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or
- Static / Holding Torque: 16.99115044247787 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
torque, while larger dampers may compromise product aesthetics and mechanical layout flexibility. TOK developed SR100 ultra-slim rotary damper to address these challenges. With an outer diameter of only 8 mm, SR100 achieves high torque performance of 1 (read more)
Browse Rotary Dampers Datasheets for TOK America, Inc. -
Damper maintenance made easy: ABB’s actuators minimize customer plant shutdowns (read more)
Browse Electric Rotary Actuators Datasheets for ABB Measurement & Analytics -
actuator will be “overwhelmed” and will not be able to continue exerting its working motion efficiently. In contrast, a high-torque actuator will be able to comfortably handle a far wider range of load variations. This concept of actuator torque is perhaps best demonstrated by (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The 3X Motion PG63 brushed DC gear motor integrates a planetary gearbox to deliver high torque output, stable performance, and long service life in demanding environments. It is well suited for applications requiring durability, efficiency, and environmental (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Motors for Control Actuation Systems Challenge Aerospace Control Actuation Systems (CAS) demand extremely agile and power-dense electro-mechanical systems to reliably power and control (read more)
Browse DC Motors Datasheets for Portescap -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
frac operations and are designed to perform under extremely high pressure, making them ideal for multi-staged frac processes in the toughest environments. Well Completions RBS can provide several custom ball screw assembly configurations for electro-mechanical actuators (read more)
Browse Datasheets for Rockford Ball Screw -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Mechanical and electrical properties of hydrous electrorheological elastomers based on gelatin/glycerin/water hybrid
optics.1–4 Owing to the fact that electric field can be obtained and controlled expediently, ER materials have many applications in actuators , dampers , clutches, high power vibrators, torque transducers, and artificial muscle.5–8 ER elastomer is a composite elastic gel, which consists …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1960ES.pdf
The power open, power closed actuator draws 2 VA allowing multiple dampers per zone, but delivers high torque for reliable operation.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1960.pdf
The power open, power closed actuator draws 2.5 VA allowing multiple dampers per zone, but delivers high torque for reliable operation.
-
Electrorheological behaviors of barium titanate/gelatin composite hydrogel elastomers
These materials have many possible applica- tions, such as actuators , dampers , clutches, hydraulic valves, high power vibrators, chucks, torque transduc- ers, and artificial muscle.1–6 ER materials thus consti- tute one of the important research subjects in soft- matter science.7–9 One …
-
A novel electric elastomer based on starch/transformer oil drop/silicone rubber hybrid
ERF may be applied in actuators , dampers , clutches, hydraulic valves, high power vibrators, chucks, and torque transducers because its rheological properties can be changed suddenly with the application of an electric .
Indicates content that may require registration and/or purchase.