Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Features: Double-Sided, Truly Endless
- Belt Material: Neoprene, Urethane
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: ContiTech Roulunds Rubber A/S
Description: transmission. They ensure dependable, quiet operation and are maintenance-free. These belts are suitable for driving cramshafts, injection pumps and balancer shafts in car engines. Timing Belts and Timing Belt Kits With timing belts from Roulunds
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
-
Supplier: Bando American, Inc.
Description: The extra durable, highly flexible neoprene backing provides excellentabrasion and wear resistance — especially important if power is transmitted from the back of the belt. Backing also guards the tensile cords against oil, grease, dirt and moisture. Continuous, helically-wound high
- Belt Width: 0.125 to 5 inch
- Number of Teeth: 37 to 665
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes
- Belt Width: 3 to 170 mm
- Number of Teeth: 37 to 550
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: Radwell International
Description: TIMING BELT,15MM NOMINAL WIDTH,396MM CIRCUMFERENCE LENGTH, HIGH TORQUE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.3125 inch
- Belt Angle: 36 degrees
-
Supplier: Bando American, Inc.
Description: Unique modified curvilinear tooth form enables the STS belt to transmit greater loads than like-sized drives having the standard high torque tooth profile. Smoother tooth engagement and direct contact of belt tooth top with the pulley grooves enables the belt to
- Belt Width: 4 to 120 mm
- Number of Teeth: 43 to 358
- Belt Material: Neoprene
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
-
Supplier: Belt Technologies, Inc.
Description: Conveying Heat sealing Casting Imaging Metrak© – Accurate Tracking A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Number of Teeth: 16
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Number of Teeth: 14
- Bore Diameter (if applicable): 16 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Number of Teeth: 40
- Belt Width: 0.787402 inch
- Bore Diameter (if applicable): 0.625 inch
- Hub Diameter: 2 inch
-
Supplier: ContiTech AG
Description: A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs at high speeds (CXP), or for the constant transmission of
- Metric Pitch: HTD 8mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMING BELT SPROCKET, HIGH TORQUE, 40 TEETH, 8 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to 108 Nm Nominal thrust force up to 2700 N Repeatability up to ± 0.05 mm High degree of mechanical
- Stroke or X-Axis Travel: 322.83482 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 2,205 lbs
- Material: Aluminum
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Brookfield Industries, Inc.
Description: reinforced timing belt coupled to a 2hp AC, high torque, in-line helical gear motor. The NB-4120 is designed to be used in conjunction with a linear track system (by others) capable of supporting heavy doors with very low coefficient of friction. The open ended style
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton. Power Train - Engine The new ACERT technology and proven components are
- Travel Speed: 32 miles/hr
- Features: Other
-
Supplier: Precision Surfacing Solutions
Description: plate 84” in diameter approximately 5” think. Also, four 35” O.D. x 32” I.D. 7” high non-hardened cast alloy conditioning ring assemblies with serrated and lapped conditioning surfaces. One (1) Main Drive Motor, 40 H.P., 230/460 Volt, 60 cycle, 3 phase. Special high torque gear
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Caterpillar Oil & Gas
Description: applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains high power over broad range of operating speeds, improving performance • Steady torque rise provides superior
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH mounting poly v-belt; CSA 24V 65 amp alternator —
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
high strength magnets create substantial cogging torque, making these synchronous motors ideal for applications where you need to hold position after removing power. (read more)
Browse AC Motors Datasheets for ElectroCraft -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Features & Benefits: √ High Torque Capacity: Supports up to 200 Nm torque transmission, ensuring reliable power transfer in heavy-duty applications without slippage. √ Extended Service Life: Rated for 5,000+ hours of continuous (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
(S709NHM…) are designed to withstand high-tightening torque, reducing damage to tools and screw heads. For our entire product offering visit: www.sdp-si.com Specializing in engineered mechanical solutions since 1950, SDP/SI manufactures gears, custom gear (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
What is Ratcheting in Synchronous Belt Drives?
Proper tension of synchronous belts is the tension at which the belt will transmit the required power without ratcheting when the drive system experiences full load. Synchronous belts (also referred to as toothed, cogged, timing, or high torque belts) use profiled teeth that mesh with a pulley
More Information Top
-
Development of Test Bench and Characterization of Performance in Small Internal Combustion Engines (Two Stroke Engine)
The Power Grip G2 belt series has a tooth shape designed specifically for high torque timing belt applications.
-
An In-pipe robot with multi-axial differential gear mechanism
As depicted in Fig. 5, the input pulley from the motor spins the multi axial differential gear and the power is distributed to each drive wheel via output pinions, bevel gears and high torque timing belts .
-
Chrysler Engines, 1922-1998
Roller camshaft followers and the deep-tooth high - torque drive timing belt , both introduced in 1988 on Chrysler-built four- cylinderengines, were carried over to this 2.5-LTurbo I engine.
-
DEVELOPMENT ENVIRONMENT FOR HAPTIC FEEDBACK DEVICE ON
MOBILE AGRICULTURAL EQUIPMENT
The steering shaft is driven also by a high torque servo with timing belt .
-
Robotics Research
These rollers are linked through timing belts to two high torque DC servomotors.
-
ASSISTON-SE: A self-aligning shoulder-elbow exoskeleton
In the second prototype of the exoskeleton, disks with thinner profiles will be employed with lower pitch timing belts and higher continuous torques will be sustained through use of higher transmission ratios without significantly degrading back-driveability of the device.
-
A novel spherical wheel driven by Omni wheels
These rollers are linked to two high torque DC servomotors through timing belts .
-
A surgical robot with vision field control for single port endoscopic surgery
The manipulator is actuated by ultrasonic motors and timing belts , which transmit high torque with a relative lack of backlash.
-
Synchronous Belt Drives - Detailed Design Data
Newer generation curvilinear systems like PowerGrip® GT® 2 and PowerGrip HTD should be used in low speed- high torque applications, as PowerGrip Timing Belts are more prone to tooth jumping, and have significantly less load carrying capacity.
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
A 2:5]:1 increase in speed was obtained using a Uniroyal Power Grip High Torque Drive (HTD) timing belt and pulley system.
Indicates content that may require registration and/or purchase.