-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 750 KHz to 10 GHz 1.5 KV, 20 mA 35 ps Risetime N-Type Connectors Applications Test and Measurement The Picosecond Advantage: A carefully designed high-voltage unit with exceptional transient response.Description: The Model 5531 is a broadband coaxial bias tee for
- Frequency Range: 0.00075 to 10 GHz
- DC Voltage: 1,500 volts
- DC Current: 20 milliamps
- Impedance: 50 Ohm
-
Supplier: Picosecond Pulse Labs, Inc.
Description: The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power
- Frequency Range: 0.00003 to 40 GHz
- DC Voltage: 100 volts
- DC Current: 2,000 milliamps
- Connector Type: 2.4 mm, 2.92 mm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCBT-63H+ is a surface mount bias tee providing high DC voltage/current handling and low insertion loss for
- Frequency Range: 0.9 to 6 GHz
- VSWR: 1.5 :1
- Insertion Loss: 0.3 dB
-
-
Supplier: KRYTAR, Inc.
Description: to transmit RF signals. One of the prime applications of a RF and Microwave bias tee is to inject DC currents or voltages into RF and microwave circuits without affecting the RF signal passing through the main transmission line. This can be done in the lab for system-level
- Frequency Range: 1.4 to 26.5 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.8 :1
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 10 to 26.5 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.5 :1
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 10 to 40 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.9 :1
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 0.5 to 7 GHz
- DC Voltage: 50 volts
- DC Current: 1,700 milliamps
- VSWR: 1.5 :1
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1W) RF input
- Frequency Range: 0.01 to 35 GHz
- Insertion Loss: 0.5 dB
-
Supplier: Fairview Microwave Inc.
Description: high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF
- Frequency Range: 0.01 to 3 GHz
- DC Voltage: 50 volts
- DC Current: 3,000 milliamps
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF
- Frequency Range: 0.5 to 10 GHz
- DC Voltage: 50 volts
- DC Current: 699.9999999999999 milliamps
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: Bias Tee (sometimes called a bias T) SB3021 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N
- Frequency Range: 0.01 to 3 GHz
- DC Voltage: 72 volts
- DC Current: 1,000 milliamps
- VSWR: 1.2 :1
-
Supplier: Fairview Microwave Inc.
Description: Bias Tee (sometimes called a bias T) SB4203 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N
- Frequency Range: 0.01 to 4.2 GHz
- DC Voltage: 72 volts
- DC Current: 1,000 milliamps
- VSWR: 1.25 :1
-
Supplier: Picosecond Pulse Labs, Inc.
Description: tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description: This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems. It
- Frequency Range: 0.000007 to 15 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Picosecond Pulse Labs, Inc.
Description: through one bias port and measure the voltage through a second bias port (Kelvin Resistance Test). Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542K is an ultra-broadband, coaxial bias insertion
- Frequency Range: 0.000012 to 40 GHz
- DC Voltage: 16 volts
- DC Current: 100 milliamps
- Connector Type: 2.4 mm, 2.92 mm
-
Supplier: Marki Microwave LLC
Description: offers improved harmonic generation and rise times improving T3 linearity. The ADM-0026-5929SM is biased with a 5-7 volt positive bias and an optional current reducing negative voltage with external bias tee. The ADM-0026-5929SM is an excellent alternative to competing
- Frequency Range: 0 to 26,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The MAAP-011232 is a 2-stage power amplifier with gain shut off, operating from 100 MHz to 3 GHz. For operation in the 100 MHz to 1 GHz frequency range no I/O matching is required. Internal DC blocking is provided at the input, while the RF output port is DC coupled through an external
- Frequency Range: 100 to 3,000 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 29 dBm
- Minimum Operating Voltage: 9 volts
-
Supplier: Mini-Circuits
Description: from a +8 V drain voltage applied directly to the device or a +5 V drain voltage applied via a bias tee through the output port. An additional, optional supply voltage may be applied to enable a gain control range of 30 dB. The PVGA-273+ comes in an
- Operating Temperature: -45 to 105 C
- Nominal Impedance: 50 Ohms
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: technology. The S251C also functions as a VSWR (Voltage Standing Wave Ratio) power meter. A selectable +6 dBm or +30 dBm output and optional Bias Tee enables users to conveniently verify Tower Mounted Amplifier (TMA) gain before and after installation. The S251C's patented RF
- Frequency Range: 2,500,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees are used in a variety of applications, but are (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
supply voltage monitors, photo-detector sensor circuits, relay or LED drivers, oscillators, battery-operated instruments, and remote signal detection. With a very high typical input impedance of 1012? and low input bias current of 10pA, the ALD2301 eliminates source impedance (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
Many power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
requirements of enterprise small cell applications. The PA offers wide instantaneous bandwidth and is fully input/output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage, and process variations. With a compact (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
VMI's OC100HG uses two LEDs precisely positioned to maximize illumination of a specially passivated high voltage (HV) diode. The diode junctions are light sensitive, which means (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Skyworks is pleased to introduce a complete family of high-efficiency power amplifiers (PAs) designed for the stringent requirements of enterprise small cell radios. These devices offer wide instantaneous bandwidth with high gain and are fully input/output matched. Active biasing (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
requiring time domain analysis. Option 2 enables functionalities like real-time bandpass and lowpass time domain analysis, while option 22 equips the VNA with file-based signal integrity (SI) tools for debugging and model validation. Bias Tee for Specific Devices (Option 61 - 8.5 GHz models only (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
TDR-like display, visualizing real impedance over distance or time. Option 22 equips the VNA with file-based signal integrity (SI) tools for troubleshooting multiport SI issues and validating circuit models. Bias Tee for Specific Devices (Option 61 - 8.5 GHz models only): The 8.5 GHz ShockLine MS (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company
More Information Top
-
SPDT RF MEMS switch using a single bias voltage and based on dual series and shunt capacitive MEMS switches
The bias was applied through the RF ports using high voltage bias tees .
-
Ferroelectric-ferrite tunable phase shifters
With these higher voltage bias tees the voltage is applied in 25 V steps up to a maximum of 200 Volts.
-
Electrical Characteristics of Na 0.5 Bi 0.5 TiO 3 –Li 0.45 La 0.52 □ 0.03 TiO 3 System
For the mea- surements of voltage-tunability, we additionally used a 10 kV amplifier (Trek, Medina, NY) and a High - Voltage Bias Tees (Picosecond, 5531, Boulder, CO).
-
Comparison of the experimental performance of ferroelectric CPW circuits with method‐of‐moment simulations and conformal mapping analysis
Since these homemade high - voltage bias tees operate within a limited frequency range, dc-biased data were only collected between 13.6 and 20 GHz.
-
Vacuum microelectronics-1992
Appropriate feed-throughs have to be mounted to accept coaxial cables, and high - voltage biasing tees capable of operating at several hundred volts have to be installed.
-
Enhanced tunable characteristics of the Na/sub 0.5/Bi/sub 0.5/TiO/sub 3/-NaTaO/sub 3/relaxor-type system
Additionally, a 10-kV am- plifier (Trek, Inc., Medina, NY) and high - voltage bias tees (Model 5531: Picosecond Pulse Labs, Boulder, CO) were used for the measurements of the voltage tunability.
-
Nevada Test Site-Directed Research and Development, FY 2008 Annual Report
The following project milestones were established: Design drive circuitry, consisting of:• Avalanche pulser,» Matching network,» Cables/ high - voltage (HV) bias tees , and» Negative/positive/common mode HV DC bias board.» .
-
DC biased electro-optic polymer waveguide modulators with low half-wave voltage and high thermal stability
Wide-bandwidth 2- to 18-GHz bias tees that handle high voltage are available.22 Although they require a certain voltage rating, the bias tees for the modulators do not need to handle as large DC currents as those used with semicon …
-
Low-V&pgr; high-thermal-stability electro-optic polymer waveguide modulators using the full potenetial of high-&mgr;&bgr; chromophores with a DC bias voltage
Wide-bandwidth (2-18 GHz) bias tees that handle high DC voltage have been demonstrated[22J.
-
Tunable Zeroth-Order Resonance in Metamaterial-Inspired Transmission Lines Based on Electrowetting on Dielectric
In this measurement set-up, the dc voltage was superimposed with the RF source signal provided by the network analyzer, where the bias tees were used to prevent high dc voltages going into network analyzer.
Indicates content that may require registration and/or purchase.