Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL43640 is a precision, bidirectional, analog switch configured as a 4 channel multiplexer/demultiplexer. The ISL43640 is designed to operate from a single +2V to +12V supply. It is equipped with an inhibit pin to simultaneously open all signal paths.brbr ON resistance is 115?
- Supply Voltage (VS): 2 to 12 volts
- tON: 25 ns
- tOFF: 24 ns
- Min Operating Current: 0.00000010000000000000001 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-Voltage, Single Supply, SPST, High Performance Analog Switches; SOIC8, SOT5; Temp Range: -40° to 85°C Product overview: ISL43110IBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 2.4 to 12 volts
- Min Operating Current: 0.001 mA
- Power Dissipation: 0.005 milliwatts
- Operating Ambient Temperature: -40 C
-
Supplier: Integrated Device Technology
Description: The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultiplexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 3.3 V
- Features: Other
-
-
Supplier: Cytec Corporation
Description: The HXV Series computer controlled switching systems are used for high voltage and HIPOT applications. They consist of pre-wired mainframes and expansion chassis which hold selected switch modules needed to furnish the required matrix or multiplexer configuration.
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Texas Instruments
Description: 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85
- Supply Voltage (VS): 2.3 to 3.6 volts
- Max Ron: 4.5 ohms
- Propagation Delay: 0.18 ns
- Min Operating Current: 1 mA
-
Supplier: Texas Instruments
Description: Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TVSOP -40 to 85
- Supply Voltage (VS): 2.3 to 3.6 volts
- Max Ron: 4.5 ohms
- Propagation Delay: 0.18 ns
- Min Operating Current: 0.6 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.
- Max Ron: 950 ohms
- Propagation Delay: 15 ns
- Operating Ambient Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-SSOP -40 to 85
- Supply Voltage (VS): 2.3 to 3.6 volts
- Max Ron: 4 ohms
- Propagation Delay: 0.2 ns
- Min Operating Current: 0.7 mA
-
Supplier: Microchip Technology, Inc.
Description: HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: portable battery powered products.brbr The 6.5? switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal DISTORTION.brbr The ISL54225 has OVP circuitry on the
- Bandwidth: 780 MHz
- Min Operating Current: 0.023 mA
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Microchip Technology, Inc.
Description: combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultiplexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C
- Pin Count: 16
- Operating Ambient Temperature: -40 to 85 C
- Input Lines: 1
- Supply Voltage: 3.3 V
-
Supplier: Microchip Technology, Inc.
Description: combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion. The ISL54224 has OVP circuitry on the D-/D+ com pins that opens the USB in-line switches
- Bandwidth: 780 MHz
- Min Operating Current: 0.023 mA
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: RS Components, Ltd.
Description: High Voltage SPDT Analog Switch
- Pin Count: 8
-
Supplier: Integrated Device Technology
Description: The 83052I is a low skew, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or
- Number of Inputs: 2
- Operating Temperature: -40 to 85 C
- Pin Count: 8
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders Series: 7SZ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Multiplexer Current - Output High, Low:
- Supply Voltage (VS): 1.65 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: supply. Some of the smallest packages are available, alleviating board space limitations, and making Intersil's newest line of low-voltage switches an ideal solution.brbr The ISL43410 is a DPDT, which is perfect for use in 2-to-1 multiplexer applications.
- Supply Voltage (VS): 2 to 12 volts
- Min Operating Current: 0.00000010000000000000001 mA
- tON: 25 ns
- tOFF: 24 ns
-
Supplier: Lingto Electronic Limited
Description: MAX4960 HIGH-VOLTAGE OVP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High-Voltage, Fault-Protected Analog Multiplexers Product overview: MAX378MJE from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
-
Supplier: Nexperia B.V.
Description: input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power
- Operating Ambient Temperature: 85 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: HIGH-SPEED, LOW VOLTAGE, CMOS AN
-
Supplier: Nexperia B.V.
Description: The 74HC153; 74HCT153 is a dual 4-input multiplexer. The device features independent enable inputs (nE) and common data select inputs (S0 and S1). For each multiplexer, the select inputs select one of the four binary inputs and routes it to the multiplexer output (nY). A
- Features: ESD Protection, Other
-
Supplier: Integrated Device Technology
Description: The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C
- Supply Voltage (VS): 3.3 volts
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 24
- Package Type: QSOP
-
Supplier: Nexperia B.V.
Description: input (E). When E is HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power
- Supply Voltage (VS): 3 to 15 volts
- Max Ron: 175 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: On-Chip ESD Protection, Other
-
Supplier: Advanced Linear Devices, Inc.
Description: 4 Circuit IC Switch 1:1 135Ohm 16-SOIC
- Supply Voltage (VS): 3 to 12 volts
- Max Ron: 190 ohms
- Min Operating Current: 0.001 mA
- tON: 130 ns
-
Supplier: Advanced Linear Devices, Inc.
Description: 4 Circuit IC Switch 1:1 135Ohm 16-PDIP
- Supply Voltage (VS): 3 to 12 volts
- Max Ron: 190 ohms
- Min Operating Current: 0.001 mA
- tON: 130 ns
-
Supplier: Nexperia B.V.
Description: Y HIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up
- Propagation Delay: 19 ns
- Operating Temperature: -40 to 125 C
- Supply Voltage: 5 V
- Features: ESD Protection, Other
-
Supplier: DigiKey
Description: LOW LEAKAGE, HIGH VOLTAGE DUEL 4
- Supply Voltage (VS): 5 to 20 volts
- Max Ron: 160 ohms
- Bandwidth: 250 MHz
- tON: 400 ns
-
Supplier: OMEGA Engineering, Inc.
Description: to another OME-DB-889D multiplexer. The 20-pin header is the multiplexer’s control logic circuit. One of the 20-pin headers is connected to the A/D board's digital output port via 20-pin flat cable. The other 20-pin header is used to cascade to another OME-DB-889D multiplexer.
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217441-81006122A Contact Plating: Lead, Tin Polarity: Non-Inverting Resistance: 80 Ω High Level Output Current: 30 mA Categories: Logic - Signal
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 053705-74157N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 800μA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits
- Supply Voltage (VS): 4.75 to 5.25 volts
- Operating Ambient Temperature: 0 to 70 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4512 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Output High, Low: 6.8mA, 6.8mA Type: Data
- Supply Voltage (VS): 3 to 18 volts
- Operating Ambient Temperature: -55 to 125 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: ratio of sensor output and a gain of 1 is used for excitation. When AIM-16 is used with ACCES Model AD12-8 or Model RAG128, the buffered A/D converter reference voltage is available at screw terminals on the AIM-16. That precision voltage can provide up to 220 mA excitation current for
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Description: High Speed, Low Voltage, Dual, D
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance, and a negative current temperature coefficient. It (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
The ALD1106 MOSFET by Advanced Linear Devices is designed to provide superior precision and performance in low-frequency and near-DC operating environments. It features matched transistor pairs that minimize offset voltage and differential thermal response (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
of the features of the ALD1115 include thermal tracking between N-channel and P-channel, low threshold voltage of 0.7V for both N-channel and P-channel MOSFETs, low input capacitance, high input impedance (1013? typical), low input and output leakage currents, negative current (IDS) temperature (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Bridge Sensing with the MCP6S2X PGAs
words for manipulation by the microcontroller. When the PGA is used in this system, the other channels of the MCP6S2X can be used for other sensors without an increase in signal conditioning hardware or PICmicro (R) microcontroller I/O pin consumption. The multiplexer and high-speed conversion
-
Capacitive Multibutton Configurations
for capacitive sensing as high- read AN1101 prior to this application note. lighted. The channel of select must be the same on each interanl multiplexer. So, when switching buttons This application note will discuss three different from one to the next, ensure that they are the same. approaches
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
More Information Top
-
P‐38: Integrated Low‐Power High‐Voltage Driver for Bistable Nematic Displays
The high-voltage analog block contains level-shifters and high voltage multiplexers for pixel addressing and 6 programmable high-voltage generators to produce the desired driving voltages out of a 3V supply voltage.
-
A high voltage analog multiplexer with digital calibration for battery management systems
[6] K. P. Ng, M. C. Lee, W. T. Chan, and etc., “Universal high voltage multiplexer for CMOS OTP memory applications,” in Proc. IEEE Inter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91812/894115410-MIT.pdf?sequence=2
2-13 Revision 2.0 of the high voltage multiplexer board.
-
Switchs / Voltage / Multiplexers
1260-136 - High Voltage Multiplexer Plug-In .
-
Switchs / High Voltage / Multiplexers
1260-136 - High Voltage Multiplexer Plug-In .
-
P‐32: Design of an Integrated Low‐Power High‐Voltage Driver for Bistable Displays
High Voltage Multiplexers .
-
Switchs / High Voltage / Voltage
1260-136 - High Voltage Multiplexer Plug-In .
-
Astronics Test Systems 1260-136 - High Voltage Multiplexer Plug-In
Astronics Test Systems 1260-136 - High Voltage Multiplexer Plug-In .
-
Switchs / Multiplexers
1260-136 - High Voltage Multiplexer Plug-In .
-
A System-on-Chip EPC Gen-2 Passive UHF RFID Tag With Embedded Temperature Sensor
To switch the VDD 7.8 V and VDD 1.8 V to the antifuse cell during the corresponding operations, a high voltage multiplexer (HV-MUX) with zero static current [18] shown in Fig. 14(b) is also implemented.
Indicates content that may require registration and/or purchase.