-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 40A high-voltage Triacs Product overview: TPDV1240 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Triac
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12 A high voltage Triacs Product overview: TXDV1212 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Triac
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 25A high voltage Triacs Product overview: TPDV1225 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Pin Count: 3
- TJ: -40 C
- Features: Triac
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - TRIACs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPST-NC (1 Form B) Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage Supply Source: Dual ±
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum
- IT(RMS): 25 amps
- IH: 80,000 mA
- VTM: 1.4 volts
- dv/dt: 350 V/us
-
Supplier: Littelfuse, Inc.
Description: 25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum
- IT(RMS): 25 amps
- IH: 80,000 mA
- VTM: 1.4 volts
- dv/dt: 350 V/us
-
Supplier: Littelfuse, Inc.
Description: 25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum
- IT(RMS): 25 amps
- IH: 80,000 mA
- VTM: 1.4 volts
- dv/dt: 350 V/us
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12A high-voltage Triacs Product overview: TXDV1212RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- VRRM: 1,200 volts
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The High Voltage SCR series offers thyristors with breakdown voltages up to 2500V.
- ITSM: 200 amps
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 036682-Z0103MUF Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On
- VDRM: 600 volts
- TJ: -40 to 125 C
- ITSM: 1 amps
- IGT: 3 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 201524-BTA41-600 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA
- VDRM: 600 volts
- TJ: -40 to 125 C
- ITSM: 40 amps
- IGT: 50 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037106-AVS08CB Packaging: Tube/Rail Mounting: Through Hole Configuration: Single Voltage - Off State: 500V Current - On State (It (RMS)) (Max): 5A Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 70A Triac Type: Internally
- VDRM: 500 volts
- TJ: -10 to 125 C
- ITSM: 5 amps
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK, IGBT, THYRISTOR, DIODE , HIGH VOLTAGE, HIGH SURGE CURRENT, LOW ON-STATE VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.
-
Supplier: GE Lighting
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: SCHURTER Inc
Description: Description Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc. Highest reliability thanks to complete galvanic Separation. Unique Selling Proposition Separates rated voltages up to 60 VDC
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will
- Features: AC Voltage Input, DC Voltage Input, Other Output
- User Interface: Front Panel and Display
- Data Acquisition: I/O Module
- Form Factor: Panel / Chassis Mount
-
Supplier: Comus International
Description: Output: High Commutation Triac Load Voltage Range: 24 – 280 VAC Load Current Range: 0.1 – 2.5 A Differential Angle: 15º Max
-
Supplier: Pickering Electronics
Description: The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RMD houses semiconductor triacs and mechanical contacts that compliment each other. On applying the control voltage, triacs are activated. After a short delay, an electromechanical relay is activated. This switching method protects the contacts of the electromechanical relay
- Input (Pick-up) Voltage Range: 2 to 12 volts
- Dropout Voltage: 1 volts
- Maximum Current: 20 amps
- Load Voltage: 195 to 253 volts
-
Supplier: Gefran
Description: applications with merely resistive loads, "T" version is available with TRIAC output. This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and an
- Input (Pick-up) Voltage Range: 32 volts
- Input Current Range: 15 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: Laurel Electronics LLC
Description: performance at half the price of a bench top meter. It can measure true RMS voltages or current of AC signals where there is considerable distortion of the waveform, such as rectifier outputs or waveforms chopped by an SCR, TRIAC or transistor circuit, as illustrated. True RMS readings
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Weidmuller
Description: cross-connection. The option between 10 input voltages and 3 output voltages as well as screw or PUSH IN connection enables 60 versions for various applications. The integrated protective circuit ensures sufficient protection in applications with ohmic as well as slightly inductive and
- Input (Pick-up) Voltage Range: 96 volts
- Dropout Voltage: 48 volts
- Maximum Current: 0.1 amps
- Load Voltage: 24 to 230 volts
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>2.2 kVAC) between the primary and the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics Cost optimized design The defined partial discharge
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.7 to 0.8 µs
-
Supplier: Autec Power Inc.
Description: "The Wildcat" is a metal inclosed constant current LED driver for indoor and outdoor uses. Give your high brightness LED's the best with Triac dimming and SELV output. This UL Class P and 2 dimmable LED driver can power 15W, 18W and 23W LED's. What more can you ask for with a
- AC Input Voltage: 120 to 277 volts
- AC Input Power: 15 watts
- DC Output Power: 15.000000000000002 watts
-
Supplier: ValueTronics International, Inc.
Description: The 6263B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 10A
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Cosmic Equipment SpA
Description: Wide bandgap SiC technology is opening up a whole new generation of high voltage power products for applications in transport, power transmission and green energy. M2 Wafer edition tests these upto 10kV on wafer before singulation, identifying defective product early and saving the
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: ABB Inc.
Description: and the ability of switching high currents on a small footprint thus can be used in applications where space saving is essential. Main benefits Space saving Modular LED integrated on all sockets Main features 9 different coil voltages from 5-24 V DC / 12-230 V AC/DC 1 c/o contact (6
-
Supplier: Cosmic Equipment SpA
Description: Wide bandgap SiC technology is opening up a whole new generation of high voltage power products for applications in transport, power transmission and green energy. M2 Wafer edition tests these upto 10kV on wafer before singulation, identifying defective product early and saving the
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: ValueTronics International, Inc.
Description: isolation relays EEPROM storage for user defined voltage and frequency combination for instant recall at anytime Optional GPIB, RS-232C, and Analog Programming Interface. Over voltage, under voltage, overpower, over current, over temperature, and short circuit protection
- Type: AC Power Source
-
Supplier: Microchip Technology, Inc.
Description: power factor correction circuits are needed unless the optional reduced light output ripple feature is desired. Additional Features Optimized for 120 VAC Nominal Input Voltage 120 VAC ± 15% input voltage Targeted for 8.5W Output Power Programmable Overtemperature Protection Provides
- Output Current: 115 milliamps
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: West Control Solutions
Description: The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output boards and an
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: models with relay outputs as a standard. Triac or 4 to 20 mA optional outputs are offered on the first point at no additional cost. Models 4001A and 4002A lend themselves to a broad spectrum of control applications: single point control, dual setpoint control, and single point control with
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: DC Voltage Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Triac Drivers in Series
Really high - voltage triacs / alternistors, etc., are often triggered with gate pulse transformers.
-
Intelligent dump load controller for high power wind turbine
The opto-isolator is an integrated circuit that is specifically designed to connect low voltage DC controls to high voltage AC triacs [16].
-
Multiplexing control of a multichannel piezoelectric deformable mirror
The multiplexer includes 12 miniature (DIP6 packaging) high - voltage triacs with optically-isolated (LED-based) low-level controls.
-
Application Notes: BTA08-50MA
Series Triacs In AC High Voltage Switching Circuits .
-
Impact on the power system of single-phase input cycloconvertor motor drives
For a higher output voltage , the triacs in the cycloconvertor should be triggered earlier, reducing the displacement angle between input voltage and input current, and improving the input power factor.
-
CHAPTER 6
High voltage fuses exhibit low clearing I2t but the fuse arc voltage may be dangerous unless triacs with a sufficiently high voltage rating are used.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > DATA SIGNAL HANDLING IN COMPUTERIZED SYSTEMS
Output modules use power transistors or triacs to switch high - voltage high-current ac or dc loads.
-
CR4 - Thread: Electronic Tap-Changing Solid-State Stabilizer
Since the load is inductive, use Hi-commutation triacs with very high breakdown voltage .
Indicates content that may require registration and/or purchase.