Products/Services for Hinged Metal Bollard
-
Bollards - (206 companies)...retractable bollards permit authorized entry. Folding bollards are hinged at the base so that they can lay flat when not in use. Materials. Concrete and steel - Used for security purposes. Aluminum - Used in landscaping and lighting applications... -
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features... -
Hinges (industrial) - (441 companies)Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin... -
Posts, Spacers, and Standoffs - (517 companies)...and vibration. Male standoffs, female standoffs, and swage spacers are commonly available. Binding Posts. A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device. Posts usually consist of: A metal... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
-
Metal Bellows - (156 companies)Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...
-
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products...
-
Guardrails and Railings - (519 companies)...surface along their entire length. These pipes are made of metal and are often painted or powder coated to provide a visual cue. Although designs for other products may vary, ADA railings must consist of a framework of horizontal rails and vertical...
-
Metal Powders (powdered metals) - (234 companies)How to Select Metal Powders. Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications. Powdered metals include most types of metals. Powder...
Product News
-
Southco
F6 Retractable Door Removal Hinges flexibility. Metal versions deliver strength and durability for heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for effortless door removal and automatically engage for secure, reliable operation. F6 Hinges are ideal for applications demanding strength, ease of use, and adaptability across... (read more)Browse Hinges (industrial) Datasheets for Southco -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
McWane Plant and Industrial
HINGE CHECK VALVES Vs. SWING CHECK VALVES with two check valves, to provide continuous high-pressure water for firefighting. This basic design is still used today for modern hand-operated and powered reciprocating pumps. The modern swing check valve design was patented by Andrew E. Anderson for the Crane Company in 1960. It featured a metal hinged disc that swung completely out of the flow path, along with a bolted bonnet that allowed the valve to be serviced without removing it from the pipeline. This design was revolutionary for its... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EC Damping Hinge Southco 's Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury. The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Southco
96 Removable Lift-Off Hinges Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required, a non lift-off configuration is also available. The 96 series offers a variety of mounting options --including in-line, offset, front, rear, and flush mount styles --providing flexibility for different... (read more)Browse Hinges (industrial) Datasheets for Southco