Products/Services for Hoist Drum Rotation Indicators
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision spindle is amplified and displayed on a dial or digital display. Indicators utilize electronic, mechanical or pneumatic...Gage TypeGaging TechnologyUnits -
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. | Gorbel Inc... -
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye... -
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances... -
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
Drum Pumps - (258 companies)Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps...
-
Drum Pulleys - (33 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
-
Biological Indicators - (42 companies)Biological indicators are used to monitor and evaluate the effectiveness of sterilization. They are designed for use with ethylene oxide gas, dry heat, steam, or radiation. Ethylene oxide gas is used to kill bacteria, mold, and fungi in medical...
-
Temperature Indicators - (430 companies)Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis...
-
Crane and Hoist Repair Services - (66 companies)Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
Product News
-
Vortec
Vortec Drum Pump Helps United Airlines' Jets VORTEC 'S DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY CUSTOMER OVERVIEW At United Airlines ' Technical Operations facility in Orland, FL, Bob Kosanke supervises over 550 mechanics. As Aircraft Maintenance Supervisor, Kosanke bears responsibility for handling a rigorous series of checks each airplane must pass before being approved to return to flight rotation. One of the tools these aviation mechanics rely on to move the planes efficiently through the maintenance process is Vortec 's... (read more)Browse Drum Pumps Datasheets for Vortec -
Jergens, Inc.
Jergens Die-Flipping Hoist Rings! Jergens Die-Flipping Hoist Rings!. Built for maximum performance and efficiency, our Die-Flipping Hoist Rings come in both standard styles and feature the innovative Lift-Check TM visual tension indicator. This smart technology confirms engagement, giving you clear visibility into whether your bolted joint is secure. Don 't compromise -- choose Jergens for reliable, high-performance lifting solutions!. Follow us on: Facebook. YouTube. LinkedIn. twitter. JERGENS_SFG_MASTER_CATALOG_WEB. Jergens... (read more)Browse Hoist Rings Datasheets for Jergens, Inc. -
Columbus McKinnon Corporation
CM Series 653™A Lever Hoist . Compact & Portable Design. Take this rugged hoist anywhere. Easily transported and rigged in the smallest work spaces. Free Chaining. Single-handed free chaining feature allows for quick take up and positioning of slack chain. Designed not to accidently free chain while under load. 360? Rotating Handle. Full rotation of handle allows for versatile rigging options when working in confined spaces. Rugged Design. Impact resistant stamped steel frame and gear cover withstands repeated rigorous use... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Jergens, Inc.
Jergens Shackle-Lok™ Hoist Rings Shackle-Lok TM Hoist Rings. Jergens Shackle-Lok TM Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry 's most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok TM Hoist Rings are designed to work with numerous... (read more)Browse Hoist Rings Datasheets for Jergens, Inc. -
J.D. Neuhaus
Custom Hoists J.D. Neuhaus manufactures custom hoists to match your specifications. Contact Us Today. 9, Loveton Circle. MD 21152 Sparks. Ccall: 1-888-Neuhaus. Call: 1-800- 331 2889. E-Mail: info@jdneuhaus.com. www.jdngroup.com/us (read more)Browse Hoists Datasheets for J.D. Neuhaus -
UBITO
UBIREV Rotation Sensor UBITO, the "Wiegand Company ", has announced its new UBIREV rotation sensor. This modular sensor makes it simple for machinery designers to add reliable, battery-free multiturn rotation counting capability to their equipment. Applications include rotary encoders, fluid flow meters and other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO 's latest Wiegand technology. While earlier Wiegand-based rotation counting systems required... (read more) -
C-Flex Bearing Company
Cylindrical, Limited Rotational Bearing Download Solid Models. Cylindrical, Limited Rotational Bearing. The versatile pivot bearing can function as a simple oscillating unit or as a highly sensitive critical element, catering to diverse application needs. Known for its high radial and axial stiffness. Available in low, medium, or high torsional spring rates. Typically supports maximum deflection angles of +/-30. Torsional stiffness ranges from .0003 Lb-In/degree to 7.8023 Lb-In/degree. Custom configurations available. Follow us... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
JiuJiang Ingiant Technology Co., Ltd.
Reliable Slip Rings for Rotation Challenges. Rotating equipment often faces signal interruption, cable twisting, limited transmission capacity, and frequent maintenance, affecting system reliability and uptime. Solution. These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts. Key Features. Up to 120 circuits for multi-signal transmission. 2A -25A current per circuit. Stable operation up to 1000 rpm. Bore sizes from 12.7mm to 80mm. Low contact resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Columbus McKinnon Corporation
Heavy Duty Electric Wire Rope Hoists throughout for a long lasting hoist drive train. Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system. Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life. Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life. Heavy welded steel frame ensures precise fit for long hoisting machinery life. Magnetek frequency control... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation
-
Federal Register > Monday, August 9, 2010 > [75 FR 47906] Cranes and Derricks in Construction
…stated that digger derricks do not typically have anti-two blocking devices (paragraph (d)(3)), radius indicators (paragraph (e)(1)), load weighing devices (paragraph (e)(4)), outrigger position indicators (paragraph (e)(6)(i)), and hoist drum rotation indicators (paragraph (e)(5)(ii…
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
Proposed paragraph (e)(5) would require two future operational aids-an outrigger position sensor/monitor and a hoist drum rotation indicator -on all equipment manufactured after January 1, 2008. " .
-
States > Michigan > State > Register > 2015 > 11/01/2015
(ii) Hoist drum rotation indicator if the equipment has a hoist drum not visible from the operator’s station.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(ii) Hoist drum rotation indicator if the crane/derrick has a hoist drum is not visible from the operator's station.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d41001...
(b) Hoist drum rotation indicator if the equipment has a hoist drum not visible from the operator's station.
-
States > North Carolina > State > Register > 2008 > [2008 NC Register 1215] 12/15/2008
Hoist drum rotation indicator if the drum is not visible from the operator's station.
-
States > North Carolina > State > Proposed Regulations > 2008 Documents > December 15‚ 2008 > [2008 NC Proposed nc-20081215-0029-0002762] 13 NCAC 07F .09...
(B) Hoist drum rotation indicator if the drum is not visible from the operator's station.
-
States > North Carolina > State > Proposed Regulations > 2010 Documents > October 1‚ 2010 > [2010 NC Proposed nc-20101001-0009-0000932] 13 NCAC 07F .0901...
(B) Hoist drum rotation indicator if the drum is not visible from the operator's station.
-
States > North Carolina > State > Register > 2010 > [2010 NC Register 1115] 11/15/2010
Hoist drum rotation indicator if the drum is not visible from the operator's station.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 29] 29 - ...
(ii) Hoist drum rotation indicator if the equipment has a hoist drum not visible from the operator’s station.
Indicates content that may require registration and/or purchase.