-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Description: Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 120 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: DieQua Corporation
Description: Tandler hollow shaft bevel gearboxes offer shaft-mount designs with keyways, square splines, involute splines, or smooth bores with shrink disks Power capacities from 1 – 300 HP 11 reducing ratios from 1:1 to 6:1 4 increasing ratios from 1:1.25 to 1:2 Standard backlash of 5 – 6
- Gearing: Bevel / Miter
-
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input
- Gear Ratio: 50 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: Branham, W.C. Inc.
Description: Branham Worm Gear Series 4 - 10:1 and 20:1 Ratio Three model configurations of BWG Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models
- Gear Ratio: 10 to 20 (X : 1)
- Output Torque: 624 In-lbs
- Maximum Input Speed: 1,800 rpm
- Shaft Alignment: Right Angle
-
Supplier: Andantex USA, Inc.
Description: manual forward neutral and reverse. ZR Series Spiral bevel gearbox with reinforced hollow bore. See R Series for Heavy Duty versions Features 9 Reduction ratios: 0.8; 1; 1.25; 1.5; 2; 3; 4; 5; 6 7 Sizes Extremely versatile (solid shaft, hollow bore, splined or keyed
- Gear Ratio: 0.8 to 6 (X : 1)
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
- Gearing: Bevel / Miter
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4 NEMA quill input
- Features: Other
- Gearing: Worm
-
Supplier: Sumitomo Machinery Corp. of America
Description: eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Conic Systems
Description: bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash Hollow shaft
- Gear Ratio: 50 to 160 (X : 1)
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
- Mounting Style: Flange(s)
-
Supplier: Andantex USA, Inc.
Description: Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate hydraulic draw
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 30,973.4513274336 In-lbs
- Maximum Input Speed: 12,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Torque Transmission
Description: SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel
- Gear Ratio: 60 (X : 1)
- Maximum Input Power: 0.075 HP
- Maximum Input Speed: 1,800 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 105,000 to 7,250,000 In-lbs
- Maximum Input Power: 166 to 5,500 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Radicon
Description: variety of applications in the medium power range up to 75 kW. All units are designed with hollow output bore, output shaft can be fitted allowing handing to be changed without dismantling the unit. Series A Mid Range gives a choice of 12 standard ratios from 5/1 to 70/1 and important
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Radicon
Description: positions All units are also available with hollow bore for output shaft mounting. Output bores can be connected by shrink disc.
- Gear Ratio: 130 (X : 1)
- Output Torque: 1,035,398.2300885 In-lbs
- Maximum Input Power: 11,123.8291946934 HP
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: DieQua Corporation
Description: hollow bore with keyway, hollow bore with shrink disc, and rotary output flanges. 9 exact ratios from 5.2:1 to 90:1 Housings made from aluminum-magnesium alloy. Three levels of backlash precision: Expert < 1 arc minute, Medium < 5 arc minutes, Basic < 10 arc minutes 9
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: shafts, hollow bore with keyway, hollow bore with shrink disc, and rotary output flanges. 9 exact ratios from 5.2:1 to 90:1 Housings are made from aluminum-magnesium alloy. Three levels of backlash precision: Expert < 1 arc minute, Medium < 5 arc minutes, Basic < 10 arc
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR REDUCER HOLLOW OUTPUT BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR BOX, 5:1 RATIO, HOLLOW SHAFT. 25 MM OUTPUT BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Peerless-Winsmith, Inc.
Description: Severe environmental protection featuring the Winshield sealing system. Quill input, solid output shaft or hollow output bore products available in nine gear ratio configurations are included in Winsmith's 24 hour ship program. SE Stainless Steel speed reducers are built to endure the
-
Supplier: Sumitomo Machinery Corp. of America
Description: grease-lubricated, sealed housing, with no lubricant leakage 90% Efficient High performance hypoid gears run cooler and quieter than worm gears or bevel gears Optional IP65 wash-down and dust-proof housing for maximum durability and cleanliness in demanding applications Hollow bore for
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 2.71 to 1,726 In-lbs
- Maximum Input Power: 0.0201033057735423 to 0.120619834641254 HP
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Renold Plc.
Description: replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile
- Gear Ratio: 5 to 25 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Parallel Offset
-
Supplier: Stober Drives, Inc.
Description: The quality-proven, high-efficiency MGS "K" Series speed reducer is now additionally available in a stainless steel housing as the "KSS" Series. The adaptability of the double-side, wobble-free, stainless steel bushing system (with expanded bore sizes) makes this unit ideal for the harshest
- Gear Ratio: 70 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Renold Canada
Description: competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears for maximum power
- Gear Ratio: 5 to 25 (X : 1)
- Maximum Input Power: 2.68044076980564 to 314.951790452163 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: ATLANTA Drive Systems, Inc.
Description: assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and
- Gear Ratio: 4.75 (X : 1)
- Output Torque: 1,000 to 1,513.3 In-lbs
- Maximum Input Power: 15.9218181726455 HP
- Maximum Input Speed: 4,000 rpm
-
Supplier: Conic Systems
Description: The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated
- Gear Ratio: 80 to 200 (X : 1)
- Output Torque: 221.238938053097 to 9,292.03539823009 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 1.5 to 3 arcmin
-
Supplier: Onvio LLC
Description: accuracies down to seconds of arc. Low Compact Profile Mectrol reducers offer a hollow bore input and low profile design. Coupled to a pancake motor, they can be installed in the smallest of spaces. Wide Ratio Range Our ratios range from 9:1 to 256:1, with no change in the package size
- Gear Ratio: 13 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
Supplier: Cone Drive Gearing Solutions
Description: motor removal Hollow bore standard for maximum flexibility Dimensionally interchangeable with other major manufacturers Product Specifications Case Sizes: 02, 03, 04, 05, 06, 08, 09, 10, 11 Output Torque: Up to 5,000 lb.in. (565 Nm) Gear Ratios: Up to 3600:1 in double reduction Input
-
Supplier: Cone Drive Gearing Solutions
Description: Options for positional accuracy Double Enveloping gearing Highest capacity allows customers smaller envelope or improved reliability Multiple output shaft options Available in solid, multiple hollow bores and shrink disc
-
Supplier: Peerless-Winsmith, Inc.
Description: Output Shaft(s) (Standard Diameter) Hollow Output Shafts (Max Standard Bore) Bushing Kits Base Kits Bracket Kits Helical or Worm Gear Ratio Multiplier
-
Supplier: Peerless-Winsmith, Inc.
Description: Shafts Special Input Quill and Coupling Adaptors Special Solid Output Shafts Special Hollow Output Shafts (Bored to Size or with Bushing) Special Ratios Special Bases and Brackets Special Output Flanges
-
Supplier: Ace World Companies
Description: pair of end trucks for you. It's that easy! Highest maximum wheel loads in the industry Specifically engineered and sized for overhead crane travel applications High strength ASTM A500 Grade B structural tubing All welding is completed prior to machining to ensure perfect wheel alignment Axle
- Capacity: 3 to 50 tons
- Features: Motorized
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.5 to 1 (X : 1)
- Output Torque: 15,929.203539823007 to 21,238.938053097343 In-lbs
- Maximum Input Power: 201.033057735423 to 428.8705231689024 HP
- Maximum Input Speed: 1,800 to 2,400 rpm
Find Suppliers by Category Top
Featured Products Top
-
Choose from Hollow Bore or 2,3 and 4-way shafted models. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
in. lb. torque. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Example, IAS15RH1:1A.750B.750 - Insert-A-Shaft® Series 15 Right Angle Gearbox, 1:1 Ratio, Right Hand Rotation, 'A' Bore .750 in. x 'B' Bore .750 in. 3D STEP CAD files available for (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
for an elastomeric element coupling to absorb the vibrations from the engine. This was critical as shocks had to be isolated from generator, Likewise, the output connection was customized as the generator connection required a hollow bore, without backlash, to eliminate connection wear from the (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
BU104H015 - Baldor - Gear Motor/Gearbox | Galco Industrial Electronics
BU104H015, Baldor, Gear Motor/ Gearbox , HOLLOW SHAFT REDUCER BSG, .938 BORE .
-
Water power projects band II
The drive shaft that is positively connected via a pass spring to the hollow shaft of the gear becomes through a bore in a supporting rib to motor / directed generator.
-
Gearbox Basics: Selecting and Applying Speed Reducers (.pdf)
The third option for connecting the gearbox is to mount it directly on the driven shaft with a hollow bore output shaft.
-
Engineering Design
Large gearbox with an output torsion shaft; the bearing forces are transmitted over a stiff hollow shaft; the inner torsion shaft is radially and torsionally flexible, after [7.203] (Siemens-Maag .
-
Vacuum pan mechanical circulator assembly.
This has been achieved through the positioning of the sealing and bearing assembly in special housing within the vacuum pan and use of a less heavy gearbox of the in-line planetary type having hollow spline output and hollow input with key …
-
2010 Cost of Wind Energy Review
The main shaft was assumed to be supported by a bearing at both ends and to consist of a solid cylinder with a small hollow center and flanged ends for a bolted connection to the hub and gearbox .
-
Low Wind Speed Turbine Developments in Convoloid Gearing: Final Technical Report, June 2005 - October 2008
• Three different types of bearings were used in the Micon 108 gearboxes , tapered roller bearings for the high speed shaft; spherical roller bearings for the intermediate shaft; and cylindrical roller bearings for the low speed hollow shaft.
-
Comparative Assessment of Direct Drive High Temperature Superconducting Generators in Multi-Megawatt Class Wind Turbines
The main shaft was assumed to be supported by a bearing at both ends, and to consist of a solid cylinder with a small hollow center and flanged ends for a bolted connection to the hub and gearbox .
-
SOVEREIGN FORCE DEVELOPMENT
… all switching forks on a switching axis by use of a plurality of same parts: the deep hole bore of the drive shaft: the … … the drive shaft as hollow shaft: the optimal rib … … calculations: the one-piece gear housing: gewichtsoptimiertem differential gear …
-
Review on wind turbines with focus on drive train system dynamics
Among all bearings in a planetary gearbox , the planet bearings , the intermediate shaft-locating bearings and high-speed locating bearings tend to fail at the fastest rate, whereas the planet carrier bearings, hollow shaft bearings and non-locating bearings are most unlikely …
Indicates content that may require registration and/or purchase.