-
Supplier: Vidir Solutions
Description: Hollow Core Carousel The Vidir Hollow Core Carousel was designed to serve the printing industry but can be used for other hollow core applications. This machine offers an excellent solution for organizing, storing and accessing hollow printing sleeves. The convenience and
-
Supplier: Transcat, Inc.
Description: provide quick positioning Hollow, tubular extension pipes help provide light weight with rigidity
- Range: 4 to 52 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: provide quick positioning Hollow, tubular extension pipes help provide light weight with rigidity
- Range: 3.93701 to 35.43309 inch
- Gage / Instrument Type: Micrometer
-
-
Supplier: EKSMA OPTICS
Description: and spherical lenses can be used to convert a parallel laser beam into a thick-walled hollow "pipe" of light or to produce an annular focus. Precision and standard grade axicons Made of BK7 or UVFS Range of cone apex angles: 140o to 179o Coated axicons or axicons made from other
- Diameter / Length: 25.400000000000002 to 30 mm
- Length: 25.400000000000002 to 30 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotate 360 degrees to transmit compressed air, steam, vacuum and other gas media. It supports 4mm, 6mm, 8mm, 10mm, 12mm gas pipes. The gas-electric slip ring can not only transmit gas, but also mix and transmit various currents. It has the advantages of small size, light weight and
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: insulating bush; expose the test specimens to the sealed air in the test chamber without light and with constant ozone concentration and constant temperature according to predetermined time. and then observe the cracks on test specimens’ surface and the degree of change of other properties to
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Boston Acoustics, Inc.
Description: Where is the headroom??? Also, like others mentioned...using the remote straight-on to control the unit worked fine. But, go a little bit to either side and the grill blocks light getting to the sensor. They should have added some optics, like a light-pipe, to poke through the
- Nominal Input Power: 150 watts
- Speaker Size: 4.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's patented 1/4 NPT No Drip internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR
More Information Top
-
Pioneer-Venus Large Probe Infrared Radiometer (LIR) Optical System
The LIR optical system consists of a unique arrangement of hollow light pipes which optically couple a six element detector /filter array to the spacecraft window while mechanically and thermally isolating the array from the window's harsh thermal environment.
-
Pioneer-Venus Large Probe Infrared Radiometer (LIR) Optical System
The LIR optical system consists of a unique arrangement of hollow light pipes which optically couple a six element detector /filter array to the spacecraft window while mechanically and thermally isolating the array from the window's harsh thermal environment.
-
Analysis of light guiding property in light piped based solar
concentrator
The modified solar concentrator comprises one parabolic reflector and one hollow light pipe .
-
Applied Prismatic and Reflective Optics
Hollow light pipes are capable of transporting light of high heat flux but must be assembled from four reflectorized sections.
-
HKU Scholars Hub: Development and characterization of bottom-viewed inductively coupled plasma-atomic emission spectrometry
Hollow light pipe .
-
Design and optimization of tapered light pipes
Hollow light pipes are often used to achieve the same purpose.
-
Design of new collection systems for multi LED light engines
Further the four cubes are combined with a hollow light pipe , which will keep together the flux from the LED’s and mix them to homogenize the rectangular spot.
-
Modern Optical Engineering: The Design of Optical Systems, Fourth Edition > Optical System Layout
7 The entrance opening of a tapered hollow light pipe is twice the exit opening.
-
DEVELOPMENT OF HORIZONTAL PIPE FLOW TEMPERATURE IN THE PRESENCE OF SOLAR RADIATION AND THERMAL LEAKAGE TO THE AMBIENT
For instance, Kocifaj (2009) presented an analytical solution of daylight transmission via hollow light pipes with transparent glazing; .
-
LED illuminator for a microdisplay projector
Placing dichroic plates inside the hollow light pipe prevents light from escaping through the sides.
Indicates content that may require registration and/or purchase.