-
Supplier: Golden Collar Technology Co., Ltd .
Description: Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely utilized across industries such as
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
- Applications: Medical / Biotech
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: of the valve’s body, body cap, stem, hollow ball, and spherical ball valve seat. We provide high-quality, certified, and FDA-approved PTFE balls to meet all your industry requirements and demands. PTFE Ball Advantages & Application Wide temperature
- Features: Corrosion Resistant, Fluoropolymer (PTFE / PVDF)
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 12 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Hollow, Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 8 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Hollow, Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 10 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Hollow, Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 1.5 inch
- Features: Hollow, Tool Steel
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Saint-Gobain NorPro
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by providing an
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Features: Alumina, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: BNB INT. Co., Ltd.
Description: Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Specialty / Other, Stainless Steel
- Applications: Electronics / Electrical, Float / Level Sensing, Valves
- Ball Type: Metal Balls
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Ceramic Microspheres for Paints and Coatings Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M™ Ceramic Microspheres enhance durability and performance in a wide variety of architectural and
- Ball Type: Ceramic Balls
- Features: Hollow, Magnesia / Magnesite, Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Features: Alumina, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain Innovative Materials
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by providing an
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to cosmetics, medicine, perfume, and other industries. Beauty & Cosmetic Ball The plastic, ceramic, and stone materials are completely harmless and safe for the human body. Hollow type balls are used as check valve balls for flow control, where they float over
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Hollow, Nonmagnetic, Plastic, Specialty / Other
- Applications: Float / Level Sensing
Find Suppliers by Category Top
Featured Products Top
-
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness, and great wear resistance DCW PTFE Ball Valve (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance, and outstanding chemical compatibility. Designed to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing seal is standard on all valves 1⁄4” thru 12” (Shut- Off) and (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fully custom ball nuts to fit your design requirements. And we can work with specialty materials, special heat treatments and different coatings (i.e. Armoloy, Nickel, Chrome, Zinc, PTFE, Phosphate, etc.) all to meet your requirements (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, large diameter shaft to end flexing & breakage dual shaft seals to eliminate leakage PTFE shaft bearing eliminates friction mirror polished ball assures smooth operation multi-direction flow means it can’t be piped in backwards ultra smooth (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Messages
The hollow sphere of environment with high helium component; Spec- POLYTETRAFLUOROETHYLENE floats on the increasing ~ l u ~ ~ i ~ - tron 3000XT-turbo is fur ambitious keit until they interrupt the vacuum line; applications determine that can a Vakuumsydadurch…
-
Nodal patterns of floaters in surface waves
We did not have the hydrophobic hollow spheres to prepare the suspension and then used large heavy spheres, 1.6 mm PTFE balls with specific gravity 2.2, and observed their drift as an individual particle.
-
Role of chitin beads in the formation of jaw bone by guided tissue regeneration
PTFE balls (Cole-Parmer Instrument Company, Chicago, IL, USA) 1.0 cm in diameter were hemisected and hollowed out by means of a round bur.
-
Role of periosteum in the formation of jaw bone
Polytetrafluoroethylene ( PTFE ) balls (Cole-Parmer Instrument Company, Chicago, IL, USA), 1 cm diameter, were hemisected and hollowed out by means of a cylindric, diamond bur.
-
Sell Rubber ball, rubber balls, bouncing rubber ball, foam rubber ball
…rubber seal, rubber ball, plastic ball, Teflon ball, PTFE ball, VITON o ring, silicone o ring, NBR o ring, Teflon o ring, PTFE o ring, silicone tube … washer, plastic bead, float ball , floating ball, plastic float ball, hollow ball, hollow plastic ball…
-
Sell Gasket, Plastic gasket, Rubber gasket
…rubber seal, rubber ball, plastic ball, Teflon ball, PTFE ball, VITON o ring, silicone o ring, NBR o ring, Teflon o ring, PTFE o ring, silicone tube … washer, plastic bead, float ball , floating ball, plastic float ball, hollow ball, hollow plastic ball…
-
Sell Silicone ring, Silicone seal ring, Rubber washer
…rubber seal, rubber ball, plastic ball, Teflon ball, PTFE ball, VITON o ring, silicone o ring, NBR o ring, Teflon o ring, PTFE o ring, silicone tube … washer, plastic bead, float ball , floating ball, plastic float ball, hollow ball, hollow plastic ball…
-
543 599 | Sigma-Aldrich
On this page: Penny-head stoppers • Hex-head stoppers • Ball joint stoppers Rigid PTFE sleeves • PTFE sleeves Penny-head stoppers S.T. Joint Catalog Number S.T. Joint Catalog Number Hollow , ground-glass, closed at bottom 10/19 Z22,964…
-
92 955 | Sigma-Aldrich
On this page: Penny-head stoppers • Hex-head stoppers • Ball joint stoppers Rigid PTFE sleeves • PTFE sleeves Penny-head stoppers S.T. Joint Catalog Number S.T. Joint Catalog Number Hollow , ground-glass, closed at bottom 10/19 Z22,964…
-
Green Communications and Networks
The basic structure of the integrating sphere is made of aluminum or plastic, an interval hollow ball . .... coated evenly on the inner wall of the ball, such as magnesium oxide barium sulfate and PTFE .
Indicates content that may require registration and/or purchase.