-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 2 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: Newark, An Avnet Company
Description: ENCODER (HOLLOW SHAFT RESOLVER
-
Supplier: Radwell International
Description: HOLLOW SHAFT RESOLVER, 6-1393048-1, RESOLVER. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: RESOLVER HOLLOW SHAFT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER HOLLOW SHAFT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Powell Electronics, Inc.
Description: HOLLOW SHAFT RESOLVER
- Connector Type: Automotive Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders RESOLVER HOLLOW SHAFT
-
Supplier: Carlen Controls, Inc.
Description: APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow
- Operating Temperature: 32 to 158 F
-
Description: Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min
- Other Output Power: 5.066033054932659 to 7.176880161154601 HP
- Continuous Current: 14 to 23.3 amps
- Continuous Torque: 982.3008849557522 In-lbs
- Rotor Inertia: 1.88627184 to 2.48670672 oz-in-sec²
-
Supplier: Baumer Ltd.
Description: standard shaft and hollow shaft designs also available with special surface protection Resolver benefits commutation of brushless motors feedback sensor for servo drives ultra-sturdy wide temperature range precise analog signals varied mounting options
- Generated Voltage: 0.01 to 0.06 Volts / 1000 rpm
- Maximum Speed: 5,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: Gurley Precision Instruments
Description: encoder features: Faster and more accurate than any resolver-based system Up to 20-bit resolution, SSI or BiSS outputs -40C to +85C extended operating temperature available Optical reflective technology 19-20mm diameter housing 3-4mm (0.125”) diameter steel solid or blind hollow
- Resolution: 20 bits
- Accuracy: 75.00000000000001 arcsec
- Diameter or Width: 0.7480319 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Kollmorgen Corporation
Description: and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Supplier: Yamaha Corporation
Description: 4-row circular arc groove type 2-point contact guide. Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH Note 2. Except for F8 series/F10/B10. Resolver with excellent environment resistance is used for the position detector. A resolver is used for the position detector. The
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 176.4 lbs
-
Supplier: Ewellix
Description: power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: Kollmorgen Corporation
Description: multi-speed resolver feedback provides reliable operation in harsh environments IP65 and 67 shaft sealing resists dust and water jets Built-in thermistor provides over-temperature protection CE Compliant, UL Recognition for global acceptance Benefits Provide programmable functionality
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Yamaha Corporation
Description: peak torque value will cause early stage robot breakdowns and lead to a drastic drop in the robot service life span. 09. Hollow shaft and tool flange options are selectable Useful options include a hollow shaft for easy wiring to the tip tool and a tool flange for tool
- Load Capacity: 1 kg
- Reach: 120 mm
- Robot Type: SCARA Robot
Find Suppliers by Category Top
Featured Products Top
-
: Up to 15-bit resolution, SSI output -40C to +85C extended operating temperature available Represent either shafted or blind-hollow shaft version LED illumination for long life (>100,000 hours) Faster and more accurate than any resolver-based system 19mm diameter housing 3-4mm (0.125") diameter steel solid or blind hollow shaft (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
International Journal of Engineering Research and Applications (IJERA) ISSN: 2248-9622
National Conference on Emerging Trends in Engineering & Technology (VNCE...
Petr Kohl and Tomas Holomek, “ Hollow Shaft Resolvers - Modern Position Sensors,” ATAS Elektromotory a.s. Nachod, project report, 2000.
-
A Novel Hybrid Angle Tracking Observer for Resolver to Digital Conversion
REFERENCES [1] P. Kohl and T. Holomek, " Hollow shaft resolvers - Modem position sensors, ATAS Elektromotory a.s. Nachod," project report, 2000 [2] M. Staebler, "TM320F240 DSP solution for obtaining resolver angular position and speed," Texas Instrument Application Report SPRA605, .
-
Servicing aid tool
The joint output side is connected through a hollow shaft to a resolver , which reads the angle between the two adjacent links, rather than motor driveshaft angle; the resolver thus reads the true angle bctween the two sides of the joint, independent…
-
Robust and perfect tracking control for direct drive EMA system
I-MolOr, 2- Hollow shaft , 3-Ball screw, 4- Resolver , 5-LVDT .
-
An airborne interferometric SAR system for high-performance 3D mapping
The pedestal drive is a custom built hollow shaft motor with a gearless direct drive and an absolute position resolver .
-
New developments in capacitive encoders for servo drives
Mechanically it is comparable with a “Size 21” resolver with an outer diameter of 2.1 inch and a through hollow shaft of 0.5 inch.
-
Suppression of torsional oscillations in a high-performance speed servo drive
kg m inertia of one motor including resolver kHz ( shaft torsional resonant frequency with infinite load inertia) The hollow shaft parameters are as follows: kg m (the shaft and the coupling inertia) N m/rad (stiffness) N m/rad (viscous friction) The servoamplifier is…
-
Angular accuracy improvement for industrial grade pedestal
In many cases a geared angular sensor configuration, comprising a standard housed resolver or encoder and an anti-backlash gear, is utilized, thereby enabling the hollow shaft concept.
-
Handbook of Industrial Robotics 2nd Edition Complete Document
Resolvers are high-resolution, robust, and inexpensive position sensors that can easily be designed with a hollow shaft .
-
Digital Control of Electrical Drives
The motors are coupled by a flexible hollow shaft . .... Both motors are equipped with electro- magnetic resolvers .
Indicates content that may require registration and/or purchase.