Products/Services for Home Laundry Extractors

  •  
    Packing Hooks and Extractors - (30 companies)
    Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps and valves. Packing materials are an integral part of a compression packing seal or gland seal. Typically a gland along the top ring tightens...
  •  
    Extractor Arms - (19 companies)
    Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
  • Solvent Extractors-Image
    Solvent Extractors - (26 companies)
    Solvent Extractors use carbon dioxide or water in a supercritical fluid state to dissolve and extract materials. Supercritical fluid extraction (SFE) is an extraction process that uses supercritical fluids (SCF) as solvents. When fluids are taken...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Tank Cleaning Machines - (28 companies)
    Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems
  •  
    Flooring (industrial) - (877 companies)
    ...durable materials. Residential flooring is designed for bathrooms, bedrooms, dining rooms, family rooms, foyers, home offices, kitchens, and living rooms. Products include ceramic tile, laminates, linoleum, granite, and wood floors. Industrial...
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Waxes and Wax Compounds - (147 companies)
    ...is a popular substitute for paraffin candle-making wax because of its affordability and cleanliness when burnt. Some waxes and wax compounds are naturally-occurring. For example, carnauba wax is extracted from the carnauba palm tree and used in polishes...
  •  
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire