-
Supplier: Custom-Pak, Inc.
Description: Hardware, Lawn & Garden The hardware, lawn & garden and home improvement markets have a proven preference for the durability of blow molded products. Custom-Pak uses patented technology to produce hardware products and that outsell the competition. The options are limitless but here are some
- Container Type: Bin, Bottle / Jar, Tray / Cup
- Features: Moisture Resistant, Molded Case, Other, Tool Case
- Material: Plastic
-
Supplier: CS UNITEC
Description: wood and rigid plastic. Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep scratches,
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Gesswein Co., Inc.
Description: A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures
- Rotary Speed: 2,000 to 20,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
-
Supplier: Gesswein Co., Inc.
Description: Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the
- Rotary Speed: 1,500 to 15,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: CS UNITEC
Description: Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: CS UNITEC
Description: Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Gesswein Co., Inc.
Description: Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 - Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length.
- Rotary Speed: 3,500 to 35,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations.
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 to 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: EXAKT Technologies, Inc.
Description: Surface grinder maintains plane parallel grinding. Features EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the
- Rotary Speed: 10 to 200 rpm
- Automation: Automatic / Indexing
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Plastics / Composites, Semiconductors / Electronics
-
Supplier: Glebar Company Inc.
Description: For forming cylindrical or spherical components to a higher degree of accuracy than the PG-9BHD Plunge Grinder. Typically used in applications where positioning control is important for instance, ceramic ball shapes, ceramic rod diameter reduction.
- Rotary Speed: 2,375 rpm
- Power: 7.5 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Type: Centerless, Grinder - Grinding Wheel, Precision Grinder, Profile / Form
-
Supplier: Glebar Company Inc.
Description: For forming spherical or cylindrical components from pre-form or rod in materials ranging from rubber, ceramics, wood and Teflon. Used in the manufacture of such things as billiard balls, golf balls, deodorant balls, check valves, pen nibs, bottle stoppers and the list goes on. Small and
- Rotary Speed: 2,375 rpm
- Power: 7.5 HP
- Automation: Automatic / Indexing, PLC
- Applications / Materials Abraded: Bearing, Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Wet Grinding / Finishing, Wood / Woodworking
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations.
- Rotary Speed: 12,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: DEPRAG, Inc.
Description: designed to fulfill the highest requirements for any industrial application. The grinder is preferably used with grinding tips or carbide cutters for the treatment of plastics and metals in foundries - in the mold-making- and fixture-building industries and wherever precision
- Rotary Speed: 12,000 rpm
- Power: 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Glebar Company Inc.
Description: Called the Ferris Wheel machine because the components to be ground are carried on arbors mounted on a flat steel plate. The plate is connected to a stepper motor which places the parts in contact with the shaped grinding wheel producing components concentric to their inside diameter. Naturally,
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Rolls, Wet Grinding / Finishing
-
Supplier: DEPRAG, Inc.
Description: metal cutting. The robust grinders may be used with grinding-tips or carbide burrs to fabricate plastics and metals in foundries - in the tool- and die making industry or in the precision fabrication industry. These grinders are well-suited for the deburring and polishing of
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
More Information Top
-
Proceedings of Fourth International Conference on Soft Computing for Problem Solving
This garbage may be in any form in our home as dust, polythene bags, waste plastic as mugs, bottles , used news papers, cardboards wrapping of new electronic appliances, used electronic wastes as fused wires, switches, damaged appliances as mixer, grinder , cancergeneous broken TV/computer CRTs …
-
CR4 - Thread: Best Material for Septic Tanks
… in the waste stream that are a product of the food and garbage grinder are so small … Of course you can by a bottle of the that "super bug" stuff at the local Lowe's, Home Depot or supermarket. … hyperbole, the high percentage of the cost going towards the water contents, and the plastic bottle itself!
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'pepper box'),(97770,'pepper bush'),(97771,'pepper family'),(97772,'pepper grass'),(97773,'pepper grinder '),(97774,'pepper … … 98827,'pheno-safranine'),(98828,'phenobarbital'),(98829,'phenobarbitone'),(98830,'phenol'),(98831,'phenolic'),(98832,'phenolic plastic '),(98833,'phenolic … … 'pilgrim\'s journey'),(99821,'pilgrim\'s progress'),(99822,'pilgrimage'),(99823,'piling'),(99824,'pill'),(99825,'pill bottle '),(99826,'pill … … down'),(103656,'press down on'),(103657,'press gallery'),(103658,'press gang'),(103659,'press home '),(103660,'press …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/15265/1996%20Steinmetz%20Archief%20-%20Codebook%20ISMP%20File%20-%20P1145.pdf?sequence=1
… street vendor 366503 bar attendant 366505 waiter 366507 travel agent 366599 other sales 366600 personal service worker 366601 child care wrkr 366603 enrolled nurse 366605 dental nurse 366607 home campanion 366609 travel steward … … met prod opr 367407 plastic production machine operators 367409 … … 370501 grain miller 370502 millwright 370503 metal molder 370505 motion projctnst 370506 lens grinder 370510 painter 370511 … … member army 370590 armed forces 370601 asbestow wrkrs 370602 assemblers 370603 blasters 370604 bottling opertv 370605 chainmen …
-
noun.artifact (finlayson-gwc2014.zip)
… who you are and what your account number is, etc.) } { magnetic_tape, mag_tape, [ tape4, verb.communication:tape,+ verb.communication:tape3,+ ] memory_device,@ (memory device consisting of a long thin plastic strip coated with iron … … an image) } { magnum, wine_ bottle ,@ (a large wine … … jar,@ (a glass jar with an air-tight screw top; used in home canning) } { masonry, structure … … making measurements) } { meat_counter, counter,@ (counter where meats are displayed for sale) } { meat_ grinder , mill,@ (a …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103765467,1,'milk_wagon%1:06:00::'). sk(103765467,2,'milkwagon%1:06:00::'). sk(103765561,1,'mill%1:06:00::'). sk(103765561,2,' grinder %1:06:01::' … … sk(103776460,1,'mobile_ home %1:06:00::' … … 00::'). sk(103937437,1,'pillar_box%1:06:00::'). sk(103937543,1,'pill_ bottle %1:06:00 … … 00::'). sk(103957991,1,'plastering_trowel%1:06:00::'). sk(103958097,1,' plastic _art%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103624417,1,'milk_wagon',n,1,0). s(103624417,2,'milkwagon',n,1,0). s(103624511,1,'mill',n,4,0). s(103624511,2,' grinder ',n,3,0 … … s(103634973,1,'mobile_ home ',n,1,0 … … 1,2). s(103691606,2,'baby''s_room',n,1,0). s(103691735,1,'nursing_ bottle ',n,1 … … 1,0). s(103807850,1,'plastering_trowel',n,1,0). s(103807956,1,' plastic _art',n,1 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… pepper_family_N 0,0,0,0,0 pepper_grass_N 0,0,0,0,0 pepper_ grinder _N 0,0 … … phellodendron_amurense_N 0,0,0,0,0 phencyclidine_hydrochloride_N 0,0,0,0,0 phenolic_ plastic _N 0,0 … … pilgrim's_journey_N 0,0,0,0,0 pilgrimage_and_wander_years_N 1,0,0,0,0 pill_ bottle _N 0,0 … … press_gallery_N 0,0,0,0,0 press_gang_N 0,0,0,0,0 press_ home _V 0,0 …
-
noun.dat (finlayson-gwc2014.zip)
… 03 magnetic_tape 0 mag_tape 0 tape 4 004 @ 02772677 n 0000 ~ 02262726 n 0000 ~ 03167402 n 0000 ~ 03238594 n 0000 | a long thin plastic strip coated with iron … … 0000 | a large bottle for liquor or wine … … 0000 | a glass jar with an air-tight screw top; used in home canning 02757115 06 … … or amount or quantity or degree of something 02768123 06 n 01 meat_ grinder 0 001 @ …
Indicates content that may require registration and/or purchase.