Products/Services for Homopolar Motor Torque

  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Motor Coils-Image
    Motor Coils - (26 companies)
    Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
  • AC Motors-Image
    AC Motors - (1321 companies)
    ...by the stator windings, causing the rotor to turn and produce torque. All these components are typically housed within a casing or enclosure designed to protect the motor and control heat generation. Motors also consist of a mount used to hold and stabilize...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...and provide signals to motor drives that are interfaced to motors. They are used to start, stop, and run motors in a programmed manner. Motor controllers can be used to gradually start or increase the speed of a motor, increase torque, or reverse rotational...
  •  
    Torque Wrenches - (134 companies)
    Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
  •  
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
  •  
    Stepper Motors (rotary) - (469 companies)
    ...steps in both forward and reverse. Stepper motors are rugged, reliable, cheap, and easy to control devices that produce high torque at slow speeds. They are used in a variety of applications and equipment, including machine tools, process control systems...
  •  
    Brushless Motors - (329 companies)
    ...current (AC). AC induction motors are motors that run using AC. Most AC motors operate by simply feeding from an AC power source, making them more effective for applications that require more constant speed and torque. Some AC motors have...
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
TPS Elektronik GmbH
TPS Elektronik GmbH
TPS Elektronik GmbH
Quantaflex Printed Electronics Inc.