-
Supplier: Plascore Incorporated
Description: Applications: Stainless steel honeycomb core uses include joiner panels, bulkheads, train doors and floors or any areas where honeycomb is subjected to hostile environments. Availability: Stainless steel honeycomb is available in expanded, untrimmed
- Cell Size: 0.375 to 0.5 inch
- Compressive Strength: 102 to 350 psi
- Features: Adhesive Bonded, Chemical / Fuel Resistant, Conductive - Electrical (ESD Control), Flame Retardant / Fire Blocking, Insulating - Acoustic / Sound Proofing, Shock / Vibration Dampening, Waterproof, Weather / UV Resistant
- Applications: Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
-
Supplier: Chase Doors
Description: gaskets and casing mounted floor guides. Available in either center parting and single slide door configuration. Door Panel - The door is constructed with 18 gauge stainless steel face sheets bonded to resin impregnated Kraft honeycomb core and 16 gauge
- Application: Commercial, Industrial, Interior Doors
- Type: Sliding Doors
- Material: Stainless Steel
- Features: Window(s)
-
Supplier: Chase Doors
Description: The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Fire Rated, Window(s)
- Type: Sliding Doors
- Material: Steel
-
-
Supplier: PS Industries
Description: The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills,
- Type: Entry Doors, Sliding Doors
- Application: Industrial
- Material: Steel
-
Supplier: JELD-WEN, Inc.
Description: Popular panel designs to match your home style. Glass inserts include decorative and energy efficient. Half-lite options include pet panel
- Application: Exterior Doors, Residential
- Type: Panel Doors
- Material: Steel
- Features: Window(s)
-
Supplier: Ruskin Company
Description: The ADC12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: Ruskin Company
Description: Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations. Available in many heater ranges, the ACCEH works well in any climate. Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control.
- Width: 44 to 48 inch
- Height: 72 to 144 inch
- Application: Access Doors, Commercial, Exterior Doors, Industrial, Interior Doors
- Type: Air Doors
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Fast, Reliable Line Access Our prefabricated steel doors seal out dust and rain but permit line inspections simply by lifting the handle - with no bolts to loosen and no covers to misplace. A variety of sizes and styles are in-stock and ready-to-go for quick and easy installation at
- Application: Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Cendrex Inc.
Description: Description The SFM access door does not require any framing or cutting of inner wallobstructions. It is designed to sit directly on the wall and can be installed easily with fasteners on the 4 corners.
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Cendrex Inc.
Description: the provided springs are hooked to the back of the panel, this door will be self closing and self locking thus meeting fire certification standards. The largest fire rated PFI-GYP doors available for vertical and horizontal installations are respectively: (48’’ x 48’’) and (24’’ x 36’’
- Application: Access Doors, Commercial, Industrial
- Features: Fire Rated, Other
- Material: Steel
-
Supplier: PS Industries
Description: The Pedestrian Flood Door is one of the most progressive products in the flood protection market today. The PD-520 is FM approved and is a watertight door for normal pedestrian use that also acts as a flood protection door. As long as the door is closed and latched, your
- Type: Entry Doors
- Application: Industrial
- Features: Other
- Material: Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: special tools. No loose parts or bolts to misplace. ONE-TOUCH INSPECTION DOORS 3-PART DESIGN The framework is made of high quality mild steel or stainless steel to ensure durability and long service life. The strong, long-lasting hinges and self-locking handles open and close
- Application: Industrial
- Features: Other
- Material: Steel
-
Supplier: PS Industries
Description: The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty
- Width: 24 inch
- Height: 24 inch
- Application: Access Doors
- Material: Steel
-
Supplier: Cendrex Inc.
Description: Description The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market.
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Cendrex Inc.
Description: Description The LHD door with its 2 1/2” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door specifications Material:
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Ruskin Company
Description: The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other, Window(s)
-
Supplier: Ruskin Company
Description: The ADC24-HP Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure for higher pressure.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: PS Industries
Description: devices. The PS Swing Door may be furnished pre-hung on the frame from the factory, or it is easily hung on the existing steel door frame by welding or bolting into place. Need an odd size or special application? This industrial door can be designed to meet most opening
- Type: Entry Doors
- Application: Industrial
- Material: Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: keeping people on their feet. SlipNOT® galvanized vault covers attach directly to manhole frames in the same fashion that traditional manhole covers do. Product Information: Galvanized steel access hatch thicknesses: ¼” and up Galvanized steel access hatch widths: Customer specific
- Application: Access Doors, Commercial
- Features: Other
- Material: Steel
-
Supplier: JELD-WEN, Inc.
Description: Popular panel designs to match your home style. Energy efficient, primed and ready for painting. Options include pet panel.
- Application: Exterior Doors, Residential
- Features: Fire Rated
- Type: Panel Doors
- Material: Steel
-
Supplier: Protective Structures, Ltd.
Description: The newly tested and redesigned StormDefend™ SD-LEF5 Steel Tornado Doors from Protective Structures, Ltd. offer optimal performance with a sleek style, incorporating many new features.
- Application: Exterior Doors
- Material: Steel
- Features: Window(s)
-
Supplier: Terra Universal, Inc.
Description: cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are
- Width: 32 to 36 inch
- Height: 80 inch
- Type: Cleanroom Doors
- Features: Fire Rated, Insulated, Window(s)
Find Suppliers by Category Top
Featured Products Top
-
traditional core materials, such as thermoplastic foam, honeycomb, wood and metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports equipment and insulated doors and windows. In the marine industry (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Applications Models and design prototypes Composite core, especially where flame retardation is important Honeycomb edge closeout for (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
challenges. High-Performance NdFeB Core NdFeB ring magnet delivers strong, consistent magnetic force (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Core Advantages of Explosion-Proof Oven 1. Strict Explosion-Proof Design for Absolute Safety Adopting a full-set explosion (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
launch. 2. Core Components and Function of a Thermal Vacuum Chamber A modern TVAC system is an integration of several sophisticated subsystems: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
States > Arizona > City of Scottsdale > Regulations > Scottsdale Municipal Code > [AZ Scottsdale Reg smc-31] 31 - Buildings and Building Regulations
Door openings between a private garage and the dwelling unit shall be equipped with either solid wood doors, or solid or honeycomb core steel doors not less than 13 /8 inches (35 mm) thick,, or doors in compliance with Section 715.3 …
-
States > Arizona > City of Tempe > Regulations > Tempe Municipal Code > [AZ Tempe Reg tmc-08] 08 - Buildings and Building Regulations
Door openings between a private garage and the dwelling unit shall be equipped with either solid wood doors, or solid or honeycomb core steel doors not less than one and three-eighths (1-3/8) inches (34.9 mm) thick, or doors in …
Indicates content that may require registration and/or purchase.