-
Pressure Sensor Chips - Sensors, Transducers - Pressure Sensors, Transducers -- 1069643-MLH350BSL62ESupplier: Win Source Electronics
Description: Win Source Part Number: 1069643-MLH350BSL62E Category: Sensors, Transducers>Pressure Sensors, Transducers Series: * Package: Bulk Standard Package: 5 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Honeywell Sensing and Productivity Solutions Other Names:
- Features: Pressure Sensor
-
Supplier: Newark, An Avnet Company
Description: MODEL FP2000 PRESSURE TRANSDUCER; CUSTOM SELECTION NUMBERS ARE: FPG1DR,1Y,2E,3D,5C,6A,14C
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:25psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Flush Diaphragm; Supply Current:-; Product Range:AB Series; Body Material:Stainless Steel RoHS Compliant: Yes
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235476-510E1A48F204PD Category: Sensors, Transducers>Encoders Series: 510 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 128 Output Type: Gray Code (Absolute) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235412-SS49E-F Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Bulk Standard Package: 10 Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 10mA Current - Output (Max): 1.5mA Axis: Single Sensing Range: 65mT ~
- Operating Temperature: -40 to 100 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235352-SR4P3-A1 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR4 Type: Omnipolar Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet Standard Package: 20 Output Type: Current Must Operate:
- Features: Photoelectric Sensors
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is manufactured from 17-4 PH stainless
- Working Pressure Range: 200 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Test & Measurement
Description: Honeywell Models 151/152 S-Beam Load Cells combine compact structure with enhanced precision and rigorous testing to form a reliable and durable tension and compression force transducer. The one-piece design achieves an accuracy of ±0.03 % full scale. The lower capacity (50 N and 100
- Force / Load Rating: 11.24 lbs
- Accuracy: 0.03 ±% Full Scale
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
More Information Top
-
Pneumatic and elektro‐pneumatische regulating devices
Newly, Interkama of the MV / P -MeRumformer was distinguished the millivolt on that with input and output unit pressure 0,2 to 1 kp/cmP,der a combination of the building elements … … is ElectriK-Tel-0-set-Systemsund of the UP- transducer . … multiplication rnit of a constant, Verhalt nis formation two Gro Ben, squaring and Radizieren has been received in the generating program a small pneumatic A n a 1o g r e c h e n … … that is built by Honeywell in license.
-
Operating meters
J e after MeBaufgabe is also undertaken a Radizierung in the MeBumformer. The so ausgefuhrt, daB are in thrust one directly the resistance thermometers and the thermoelements anschlieaen can, but also the processing of unit pressure signals (of for example A p / p- transducers ) moglich is. As novelty, the Honeywell GrnbH showed Frankfurt, a MeBumformer for detection of thermoelectric voltages the rnit forms …
-
Electrical regulating devices
1961 / No. 4 - Fur stands for the Tric- and Motric systems a novel dual or Simply-Ko m p e n s a t i o n s 1i n i e n s c h r e i b e r with the front … The recorder operates with a novel rotating transducer drive with Verstarker and motor follow-up mechanism. The E l e c t r i K T e l - 0 - groRe regard found S e t - S y s t e m of the Honeywell GmbH, Frankfurt a. M., with small mold regulators, specifically developed the Belange of the …
-
A new method for the determination of the oxygenation degree of hemoglobin spectra by inhomogeneous light paths explained on the analysis of spectra of the hum...
(At these values, P = 0 is. ) Fixed points rest see naturgem / iB very well to the l%stlegung of the constants of the … The MeBwer ~ e of fibernehmen wit in an elektronisehe Reehenmasehine (a DDP 516 yon Honeywell ). We the M6gliehkeit gesehaffen has itself auBerdem for it, the calculated oxygenation degree to output the fiber digital- to -analog RAM converter on a digital voltmeter.
-
Regulating devices
The output current serves under Zuhilfenahme of an electro pneumatic transducer or Positioners for the operation of pneumatic valves. That used Hartmnnn & Braun AG of Eingabe/Ausgabe-Bausteine,die together with a computer-central unit of the system IBM 1130 as complete ProzeDrechenanlage fur Uberwachungs-, optimizations and regulating tasks under the designation of H&B-PREAbaut become konnen. With the electronic temperature regulator V e r s a p a k kind 7276A, s. Abb. 4, the Honeywell GmbH presents Frankfurt / Main, a Gerat of europaischer production, which are particularly thought the plastic processing industry fur.
-
Power budget considerations for optically activated conventional sensors and actuators
… into a pulse-position modulated (PPM) signal, which in turn modulates an LED ( Honeywell SE3352-X04), and … … budget for the remote part of the system using a bellows-potentiometer pressure transducer is shown in … The optical power is then converted into electric current to control an elec- tric-to-pneumatic ( E/P ) convertor [7].
-
Pressure shock cleaning of textile and rigid filter mediums: Abreinigungsrelevante parameters
The recording of the pressure pulses occurred with sensors of the firms MicroSwitch, SensorTechnics and Honeywell in connection with an analog - to - digital converter -card PCI-1200 or PCI-6024 E of National instrument. ûen pmax, òp ± {t}dt and dp/dt i. d. R. by less than 1 % lay. After view of P I L Z, et al., the information of the residual pressure loss DpR …
-
Operating meters
The Honeywell GmbH presented two new differential-pressure-MeBumformer with electrical or pneumatic output FrankfurtiMain. It can with pneumatic (O,2 up to 1 kp/cm2 ) or to be supplied to electrical (0 to 20 mA) output signal. The transducer the Frede-Automatic KG shows an adjustable P region and can through few hand grips of a transducer with increasing characteristic in a such to be reconstructed with falling characteristic. e .
-
Massenspektrometrische analysis with aid of a process computer
1) DDP 416, Honeywell GmbH, Offenbach / Main. The cycle time amounts 0,96 p. The analog MeBwerte becomes iiber an AID transducer with connected Multiplexerd) that switches 16 in operation received. E PUBLIC RELATIONS central unit MUX, A/D of analog / digital-transducers, multiplexer, DE digital in operation, DA digital output, LS Lochstreifenstanzer.
-
The effect of winter drought on evaporation from a high‐elevation wetland
A pressure transducer (Sensotec 100, Honeywell , Columbus, OH) was connected to a snow pillow (3 m × 3 m cushion filled with antifreeze) to measure the hydrostatic pressure (Ph) created by the product of the snow density (ρs) and depth of the … To account for the ρa fluctuations, equation (3) was multiplied by 1 + (εwÀ2)( e/P ) [Webb et al., 1980], and Ta and e were adjusted to account for the adiabatic lapse rate (0.01°C mÀ1 ) and natural decrease in vapor pressure …
Indicates content that may require registration and/or purchase.