Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transducer Techniques, LLC
Description: CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Load pins are designed to replace standard load and clevis pins to provide real time force measurement in pulleys, clevis hooks, axles and roller bearings. Ruggedly designed and built to perform in harsh environments with shock and vibration resistance and all welded stainless
- Force / Load Rating: 2,000 to 2,248 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: DME Company
Description: Motorless Venturi Loader Operates on compressed air Perfect for transporting material from drying hopper granulators or boxes Easy-to-use & install the EZ Loader is fully automatic starting and stopping is controlled by the proximity sensor. Unit requires compressed air and 120/1/60 power,
- Bulk Container Type: Hopper
- Loader / Unloader: Loader / Filler
- Material Type: Polymers / Molding
-
-
Supplier: tecsis LP
Description: This heavy duty in-line load cell covers ranges to 40,000 lbs. Commonly used in land based and offshore oil and gas applications to monitor wireline and slickline tension during well intervention, logging, and tool retrieval, or for mast and hook weight.
- Force / Load Rating: 40,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces • Weight: 0.015 lb (0.007 kg) • Warranty: 3 years Extremely compact force measurement - Force / Load Rating: 20 lbs
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces • Weight: 0.015 lb (0.007 kg) • Warranty: 3 years Extremely compact force measurement - Force / Load Rating: 2 lbs
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces • Weight: 0.015 lb (0.007 kg) • Warranty: 3 years Extremely compact force measurement - Force / Load Rating: 100 lbs
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces • Weight: 0.015 lb (0.007 kg) • Warranty: 3 years Extremely compact force measurement - Force / Load Rating: 50 lbs
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Supplier: Mark-10 Corporation
Description: Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available
- Force / Load Rating: 11.24 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available
- Force / Load Rating: 0.2248 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available
- Force / Load Rating: 0.562 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available
- Force / Load Rating: 56.2 lbs
- Force Measured: Compression, Tension
- Device: Sensor Element / Chip
-
Supplier: Transcat, Inc.
Description: Product Highlights Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary Extension Rod, 6-inch Carrying Case
- Force / Load Rating: 224.8 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary Extension Rod, 6-inch Carrying Case
- Force / Load Rating: 220.5 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity x Resolution 300 x 1.5 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary
- Force / Load Rating: 300 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity x Resolution 400 x 2.0 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary
- Force / Load Rating: 400 lbs
- Device: Gauge / Indicator
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x
-
Supplier: Eaton Corporation - Sensors
Description: electrical business are ideally suited to handle high current loads found on such industrial vehicles as aerial lift trucks, fork lifts, refuse trucks, cement mixers, dump trucks, hook and ladder trucks, front end loaders, farm equipment and hundreds of other vehicles that are
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CS 3000N is a digital, battery-powered, heavy-duty Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO
- Force / Load Rating: 6,613 lbs
- Operating Temperature: 14 to 104 F
- Device: Gauge / Indicator
- Force Measured: Tension
-
Supplier: Transducer Techniques, LLC
Description: on the back. Choose engineering units on lb, oz, kg, N, or kN for loads up to 110 pounds with full scale accuracy of .5% in either tension or compression. The HFG series can be used for continuous or peak capture measurements. Standard accessories include a test hook, extension rod,
- Force / Load Rating: 11 to 110 lbs
- Operating Temperature: -65 to 200 F
- Force Measured: Compression, Tension
- Device: Gauge / Indicator
-
Supplier: Montalvo Corporation
Description: The TNT is a "plug and play" tension roller. Everything from the bearings to the load cells and cables are located inside the roller. Installation is a breeze with a simple one-wire hook-up. Additionally, the roller is a lightweight precision aluminum extrusion delivering reliability
- Operating Temperature: -4 to 185 F
- Application: "Live" Shaft Applications
- Output: Analog voltage signal
- Computer Interface: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
hook, extension rod, and compression plate. Empower your operations with precision. Upgrade to HFG series now. Learn More. (read more)
Browse Force and Load Sensors Datasheets for Transducer Techniques, LLC -
assessments, and include a complete kit of accessories. Series EK3 Basic Ergonomics Kits Include a Series 3 digital force gauge, software, USB cable, hand grips, padded attachments, snap hook, and (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
place of an existing pin that is present in the application hardware many times provides significant advantages when measuring and monitoring loads, as compared to other force sensor designs. That includes ease of pin installation and integration, direct force measurement in the load path of (read more)
Browse Datasheets for Strainsert -
Hooklift trucks use a series of hydraulic rams to load and unload demountable containers so that they can be transported to and from job sites. These trucks are typically used by waste management operations, construction companies and other businesses that must move large volumes of material to (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Gas Turbine Exhaust Gas Measurement
he Problem: Liquid Natural Gas requires a lot of power for gas compression. At this site 27 GE Frame 5 gas turbines, manufactured by Nuovo Pignone are used for this process. The original equipment exhaust gas sensors on these turbines are not robust enough to survive the long base load run times
More Information Top
-
Drilling Rig Sensor Data Validation in the Presence of Real-Time Process Variations
As a result of this counter- intuitive observation, software that use the hook load input to perform a drilling automation task may flag the hook load sensors as faulty, and an inexperienced driller might do the same when examining that data.
-
Instrumented Internal Blowout Preventer Improves Measurements for Drilling and Equipment Optimization
The IIBOP demonstrates increased sensitivity to load changes not found by the hook load sensor .
-
Problem Detection During Tripping Operations in Horizontal and Directional Wells
… calculated in the field, are a function of the measured hook load, which in turn is a function of many parameters that include but are not limited to: Cuttings bed, ledges, partially close boreholes, bridges, hook load sensor error, measured depth sensor …
-
Estimating Friction Reduction ForCasing Operations in High-Angle Wells in The Arctic Region - A Russia Case History
On closer look at the quality of data it is obvious the data streams (blue triangles – dynamic tripping in data from hook load sensor and green triangles – static hook load measurements) lack any degree of accuracy as the measurements do …
-
Automated Real-Time Hookload and Torque Monitoring
This project focused on the utilization of surface hook load sensor data .
-
Factors Limiting the Quantitative Use of Mud-Logging Data
The hook load sensor mounted on the dead line anchor (or directly on the dead line) is a weak point in the instrumentation.
-
Case Study--Field Implementation of Automated Torque-and-Drag Monitoring for Maari Field Development
… of sensor data shown in Fig. 6 verified that this problem was not caused by the drag monitoring filters, its hook load calculations or operations detection but that there must be a problem with the hook load sensor or measurement process itself.
-
Measuring Drill Pipe Buckling Using Continuous Gyro Challenges Existing Theories
Data sets were acquired from the rigs hook load sensor , a special surface weight sub, a commercially available down hole WOB sub; the geometry of drill pipe was measured using a commercially available continuous wire line gyro tool.
-
New Closed-Loop Control System Reduces Risk in Intervention Operations
Additional surface equipment needed for depth tracking includes a block height shaft encoder and a hook load sensor .
-
Re-Defining the Exploration Drilling Technique in the North Sea: The First Step
A newly developed hook load sensor and software package was utilised on this project, as well as new software to oalculate expected trip volumes.
Indicates content that may require registration and/or purchase.