-
Supplier: Pressure Washers Direct
Description: Spray Gun Holster •Engine & pump are perfectly balanced & easy to move •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve •Automatically releases pressure for
- Water Jet Pressure: 2,700 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Nelson Fastener Systems
Description: Aluminum 12 gage Weld Rate (Studs/min) Weld Voltage 70 14 80 12 90 10 100 8 Weight: welder only (lb) 16 Weight: welder, gun & cables (lb) 25 Dimensions L x W x H (in) 13.3 x 6.0 x 11.2 Gun Cable Length (ft) 19 Work Cable Length (ft) 12 Gun Connector Type 7 pin Weld Connector
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Sentry Group
Description: Designed to provide ETL verified fire protection for 1/2 hour up to 1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles.
- Depth: 23.6 inch
- Height: 59 inch
- Width: 22.8 inch
- Application / Type: Gun Safe
-
-
Supplier: Perma Vault Safe Company
Description: Pistol Locker Features: This Pistol Locker is made in the USA. Cushioned top and bottom. Heavy gauge steel construction. Convenient carry handle on the side. Affordable protection. Durable Powder Coat Finish Auto Mounting Bracket.
- Weight: 4 lbs
- Application / Type: Gun Safe
-
Supplier: Sentry Group
Description: The SentrySafe 10-Gun 55" Combination Lock Safe G1055C has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. It includes a carpted interior to protect pricless guns and collectibles. Features: Combination lock May be bolted
- Depth: 16.3 inch
- Height: 55.1 inch
- Width: 17 inch
- Application / Type: Gun Safe
-
Supplier: Sentry Group
Description: The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges
- Depth: 26.7 inch
- Height: 59 inch
- Width: 38 inch
- Application / Type: Fireproof Safe, Gun Safe
-
Supplier: Sentry Group
Description: Have quick, reliable access to firearms when it matters most. Equipped with a compression gas strut that allows for quick single-handed, whisper-quiet entry, the SentrySafe Quick Access Pistol Safe empowers customers to defend their homes and families in any unfortunate circumstance.
- Depth: 9.9 inch
- Height: 3.2 inch
- Width: 12 inch
- Application / Type: Gun Safe
Find Suppliers by Category Top
More Information Top
-
Productivity Increase Using the Combination of Formation Isolation Valve and Dynamic Underbalanced Perforation
designed to withstand much higher tensile and compressive loads than conventional electric line, allowing safe and efficient perforation operations in highly deviated or horizontal wells with long perforating gun strings.
-
Perforating in Overbalance - Is It Really Sinful?
When perforating these long horizontal sections (1000 m), deployment of the perforation guns on drillpipe has been regarded as the safest and most cost-efficient method.
-
Perforating in Overbalance - Is It Really Sinful?
When perforating these long horizontal sections (>1000 m), deployment of the perforation guns on drillpipe has been regarded as the safest and most cost-efficient method.
-
Reduction of Cost with New Well Intervention Technology, Well Tractors
Even the most demanding jobs such as running with long and heavy perforation guns on mono conductor cable with a safe ignition system for firing the guns have been pdormed. the Well Tractors abiity to pull coiled tubing into the horizontal well.
-
Developing an Integrated Sand Management Strategy for Kinabalu Field, Offshore Malaysia
As the well deviation increases and tends to horizontal , increasingly more of the perforations will be within the safe zone, and the most stable orientations are those closest to the gun TDC (0°).
-
EOS R-400 Stabilised Remote Weapon Station (SRWS - M101)
… 12.7 mm) M2 HB heavy machine gun, 5.56 mm M249 SAW, 7.62 mm M240B medium machine gun , 40 mm MK19 MOD … … available) Field of view: ( horizontal ) 3 to 28° Magnification … … µm Laser type: eye- safe , Class 1 (AS 2211 …
-
New Carrier Method for Propellants Offers Flexibility, Simplicity, and Performance
The new safe and reliable carrier-conveyed propellant system has been developed that can stimulate openhole, slotted liner, screened, and pre perforated completions in deviated and horizontal wells. … thousand feet using the sealed carrier design interconnecting carriers the same as standard tubing conveyed perforating guns .
-
James Belich and the Modern Maori Pa: Revisionist History Revised
Both Ensign Nicholl and the newspaper report claimed that the most effective fire came from the howitzers and mortars.59 Mair agreed, claiming that although the Maori defenders were ' safe against any horizontal fire', they 'suffered severely from the plunging fire'. 60Given the difference in performance against entrenched troops between guns delivering plunging fire at a high angle …
-
Riserless Light Well Intervention (RLWI)
As an example: the composite cable will enable safer and more efficient work within wells since the … Combined with the extended lubricator systems this enables us to run the composite cable in long, horizontal wells with a more powerful tractor and with heavier loads ( guns , logging tools, plugs, etc.).
-
Proforce Pf1 Light Armoured Vehicle
… ratio Steering power assisted Clutch model type Brakes main air operated disc, fail safe with ABS parking … … Rate of fire automatic Fire-control system commander's override Turret power control type by commander by gunner commander's override Main armament traverse angle speed indicator Cupola traverse Main armament elevation/depression armament front / speed Gun stabiliser vertical horizontal Range-finding device , Survivability …
Indicates content that may require registration and/or purchase.