Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: This part applies to such hose and couplings used with stationary hose-coiling, mobile hose-laying or hose-coiling, and mobile hose-dragging irrigation machines used in agriculture and forestry. It specifies test methods for specific physical
-
Description: This part applies to such hose and couplings used with stationary hose-coiling, mobile hose-laying or hose-coiling, and mobile hose-dragging irrigation machines used in agriculture and forestry. It specifies test methods for specific physical
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow.
- Inside Diameter: 1 inch
- Outside Diameter: 1.3 inch
- Working Pressure: 75 to 125 psi
- Temperature Range: 150 F
-
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow.
- Inside Diameter: 2 inch
- Outside Diameter: 2.49 inch
- Working Pressure: 35 to 75 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow.
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.531 inch
- Working Pressure: 135 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.438 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: SAE International
Description: components, if desired. The standard impulse machine is established for the following purposes: 1 As referee in the event of conflicting data from two or more nonstandard impulse machines. Such a referee machine might be built by an impartial testing activity. 2 A design guide
-
Supplier: Kitz Micro Filter Corporation
Description: HOSE-W-1 Product name Water Gun Water Gun with blade hose Water Gun with anti-bacterial growth function Coil hose Operation Temperature 5℃to 40℃ 5℃to 30℃ Maximum Operation Pressure 0.4MPa 0.2MPa Fluid Water only Enclosed parts and Other Specifications Straight shower nozzle 1/pk
- Fluid / Output Pressure: 58.0147357428788 psi
- Mounting: Handheld
- Automation / Control: None - Manual
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: free burner fuel tank Oil fired burner uses diesel fuel or kerosene Look for optional accessories like the swivel hose reel that mounts to the frame All hot water machines must be properly vented if operated indoors Gas and diesel powered models are fully portable, no electricity
-
Supplier: Mile-X Equipment, Inc.
Description: fired burner uses diesel fuel or kerosene Look for optional accessories like the swivel hose reel that mounts to the frame All hot water machines must be properly vented if operated indoors Thermal relief valve on pump Made In The USA Specifications: Model: 1450SHDE PSI/bar: 1450/100
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: sourcing components, assembly jigs, and test equipment. Our expertly designed, manufactured, and tested mechatronic solutions give your machine a faster time to market and your engineering team more time to innovate. Improve Machine Performance Minimize cycle times and maximize
- Stroke or X-Axis Travel: 4.330711 to 52.5590835 inch
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 8.1585 to 66.591 lbs
- Motor Voltage: 100 to 400 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of compound/resin
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
Find Suppliers by Category Top
Featured Products Top
-
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Spool Changer Gets Automated
Motion-control technology helped automate spoolchanging operations on machines that coil tubing, hose, wire, and other materials. Coiling machines from materialhandling equipment maker Tulsa Power in Oklahoma once relied on operators to swap out empty spools. The new cut-and-transfer (ACT) coilers
More Information Top
-
Special equipment for the production of consumer goods
Machine for coiling metal hoses .
-
Winding Machine - Winding Machine Manufacturers, Suppliers
Related Searches : braiding machine, vessel winding machine, tank winding machine, pipe winding machine, bobbin winding machine, winder, rewinding machine, crimping machine, coil winding machine , hose braiding machine, thread winding machine, electronic yarn clearer, sewing thread winding machine, high speed braiding machine, evenness…
-
Polymer Science and Technology: Plastics, Rubbers, Blends and Composites, Third Edition > Rubbers—Materials and Processing Technology
On completion of cure, the seals or clamps at the ends are cut and the lead cover is removed by slitting lengthwise in a stripping machine and the cured hose is coiled up.
-
Power and Energy Requirements of Small Hard-Hose Travelers
The effects of coiling the supply hose onto the machine ’s reel during operation was characterized by presenting “effective” C values (Hazen Williams equation).
-
Appendix B. Annotated Bibliography of Irrigation Standards
It applies to such hose and couplings used with stationary hose-coiling, mobile hose-laying or hose- coiling , and mobile hose -dragging irrigation machines used in agriculture and forestry.
Indicates content that may require registration and/or purchase.