-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Manhole Roller (Hose Guide) Sage Subcategory Number W9384 Shipping Wt. 30 Lb (13.61 Kg)
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless
- Maximum Pressure: 1,500 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 50 ft
-
Supplier: Southland Equipment Service
Description: Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease where longer lengths of hose are needed. Heavy duty spool and frame design to
- Maximum Pressure: 300 psi
- Hose Inside Diameter: 1 inch
- Type Of Reel: Hose Reel
-
-
Supplier: C & C Lift Truck, Inc.
Description: Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease where longer lengths of hose are needed. Heavy duty spool and frame design to
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Length: 45 ft
- Type Of Reel: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly
- Type Of Reel: Hose Reel
- Rewind Options: Spring
- Material Of Construction: Steel
-
Supplier: C & C Lift Truck, Inc.
Description: heavy-duty steel construction. Smooth non-snag roller guides reduce hose wear. Multi-position arm guide adjusts for wall, ceiling, or floor mounting. Powder coated for greater visibility. FOB Shipping Point. USA Made. 2 Year Manufacturer's Limited Warranty.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 6 inch
- Hose Length: 50 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly
- Maximum Pressure: 2,600 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.69 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Hannay Reels
Description: +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly
- Maximum Pressure: 4,800 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-750 3/4 x 50 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-1025 1 x 25 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1 inch
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-1045 1 x 45 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1 inch
- Type Of Reel: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material NBR Rubber
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose Material NBR
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Hannay Reels
Description: arbor to prevent damage from reverse winding. Standard Inlet/Outlet accepts 1 ½" vacuum hose. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify. 4-way
- Type Of Reel: Hose Reel
- Live Connection: Live Connection
- Rewind Options: Spring
- Material Of Construction: Steel
-
Supplier: Hannay Reels
Description: To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE
- Maximum Pressure: 10,500 psi
- Hose / Cable Length: 60 to 100 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.875 inch
-
Supplier: Hannay Reels
Description: +20°F to +400°F (-7°C to + 204°C). Consult factory for other temperatures. Specify mounting position when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized hydraulic cylinder and rugged saw frame accomplishing smooth and consistent downfeed • Back-tilt angle for longer blade life Blade Drive • Specially designed gearbox for high lateral pressure Blade Guidance & Lubrication System • Carbide blade guides with roller
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: • Cam lock carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation •
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: igus® inc.
Description: cables (LLC) and supply hoses triflex® RSE-System The RSE pull-back system consists of the following component parts: drylin® linear guide with carriage Elastic strap for retraction Fastening plates for variable connection on a variety of robot types Connection element without strain
-
Supplier: Dynatect Manufacturing, Inc.
Description: Less space required than any long travel carrier solution Up to 2X unsupported travel than any plastic carrier solution 50% less average installation time than long travel systems with guide troughs Price 10% less than long travel systems with guide troughs The only long travel carrier
- Inside Width: 2.19 to 4.09 inch
- Mounting Height: 16.53 to 62.67 inch
- Bend Radius: 6.64 to 28.38 inch
- Carrier Type: Enclosed Style
Find Suppliers by Category Top
Featured Products Top
-
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
joint is standard on the left. Optional configurations are available, must specify. 4-way roller assembly to guide hose. Constructed of heavy duty steel. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
when ordering mounting kits. Captive (4-sided) hose guide roller assembly. Black powder coat finish. Applications: Power Washing Steam Cleaning Spray Operations Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, so you must check with the factory before making a substitution. What happens if a hydraulic line breaks? The lift will not free fall. We only use double wire braid hose for our pressure lines so large ruptures are extremely unlikely (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Grainger.com
• Hose Roller Guide , For 1/4 to 3/4 ID HoseHose Roller Guide,For 1/4 to 3/4 ID Hose .
-
REELCRAFT 1/2", 50 ft., Hose Reel 300 psi Max. Pressure - Spring Return Hose Reels - 4NA93|D8850 OLP1 - Grainger Industrial Supply
Hose Roller Guide , For 1/2 to 3/4 ID Hose .
-
REELCRAFT Pneumatics - Grainger Industrial Supply
• Hose Roller Guide , For 3/8 to 1/2 ID HoseHose Roller Guide,For 3/8 to 1/2 ID Hose .
-
REELCRAFT 3/8", 50 ft., Hose Reel 4,500 psi Max. Pressure - Spring Return Hose Reels - 2CAG9|PW7600 OHP1 - Grainger Industrial Supply
Hose Roller Guide , For 3/8 to 1/2 ID Hose .
-
Air Hose Reels - Pneumatics - Grainger Industrial Supply
Hose Roller Guide ,For 1/4 to 3/4 ID Hose .
Indicates content that may require registration and/or purchase.