-
Supplier: OPW Engineered Systems
Description: An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific
- Port Size: 1½", 1¼", 1", 2½", 2", 3", 3/4", 4", 5", 6", 7/8"
- Port Direction: Elbow
- Connection: Female NPT
- Features: Other
-
Supplier: General Pump
Description: Industrial Hose Reel, Holds 100 feet of 3/8” Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: General Pump
Description: Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel brass joint
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
-
Supplier: Hannay Reels
Description: To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads
- Maximum Pressure: 600 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.8125 to 2.0625 inch
-
Supplier: Hannay Reels
Description: model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 125 to 275 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 300 ft
- Flange Diameter: 39 to 56 inch
- Core Diameter: 24 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Utility Parts Central, Inc.
Description: Hannay Hose Reel N617-19-20J Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT
- Type Of Reel: Hose Reel
-
Supplier: C & C Lift Truck, Inc.
Description: Built for Oxy-acetylene and "T" Grade gasses Built for rugged duty applications that demand extra strength. Triple support points to the center shaft. Pedestal style base and arms both sides of reel. Spark-free ratchet locks reel at desired hose length. Double-O ring sealed
- Maximum Pressure: 200 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: 1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 25 ft
- Flange Diameter: 23 inch
- Core Diameter: 11.25 inch
-
Supplier: ASTM International
Description: the reel to prevent unwinding of the hose and damage to the nozzle. The reel hub discharge shall be angled to provide a smooth tangential contact of the hose with the reel drum. The reel shall have an aromatic fuels tight rotating joint between
Find Suppliers by Category Top
Featured Products Top
-
The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Federal Register > Monday, August 18, 1997 > [62 FR 44038] Hazardous Materials: Cargo Tank Motor Vehicles in Liquefied Compressed Gas Service; Revisions and Re...
This situation is of greatest concern to RSPA because the possibility exists that a failure of a discharge valve, pump seal, hose reel swivel joint , or hose during unloading (transfer) may not be immediately detected.
-
Electrohydraulie Hardline MuItiplex Contral System for BOPT'S
For convenience, the electrical wires required by the trans- mission system are combined with the hoses ; therefore, an electrohydraulic swivel joint equips each reel .
-
09.28.05 -- Globalization Changes Structural Patterns In The European Thermoplastic Elastomers Market
The reel handles oxygen/gas hose in lengths of up to 100 ft, and features two swivel joint inlets and two outlet risers to handle twin gas welding hose...
Indicates content that may require registration and/or purchase.