-
Supplier: Fastener SuperStore, Inc.
Description: 1/4 X 1 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
- Inside Diameter: 0.21875 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.051 to 0.08 inch
- Number Size: 1/4"
-
Supplier: RS Components, Ltd.
Description: 1/4" Flat Washer Galvanized
- Inside Diameter: 0.307 inch
- Thickness / Working Height: 0.051 inch
- Finish: Galvanized
- Features: Other
-
Supplier: RS Components, Ltd.
Description: BZP Steel Metric Mudguard Washer Kit
- Outside Diameter: 0.787402 to 1.968505 inch
- Finish: Galvanized
- Features: Other
- Material: Steel
-
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.598 inch
- Outside Diameter: 0.776 inch
- Thickness / Working Height: 0.05 to 0.07 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Ebinger Manufacturing Corp.
Description: ZINC PLATED FINISH 5/16 INCH FASTENER SIZE STANDARD PACKAGING QUANTITY 100
- Number Size: 5/16"
- Washer Type: Fender Washer
- Finish: Zinc Plated
-
Supplier: PENCOM
Description: No Description Provided
- Inside Diameter: 0.812 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.177 to 0.122 inch
- Number Size: 3/4"
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1.25 inch
- Number Size: 1/4"
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: Minerallac Company
Description: STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.25 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.047 to 0.08 inch
- Washer Type: Fender Washer
-
Supplier: Bridgeport Fittings, Inc.
Description: STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 2-5/8 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
- Inside Diameter: 0.875 inch
- Outside Diameter: 2.625 inch
- Finish: Galvanized
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER FENW MODEL
- Inside Diameter: 0.3125 inch
- Outside Diameter: 1.25 inch
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Galvanised
- Finish: Galvanized
- Washer Type: Square / Rectangle Hole Washer
- Material: Steel
-
Supplier: Atkore International
Description: SPLIT TYPE ELECTROGALVANIZED FINISH 1/4 INCH INNER DIAMETER .25 INNER DIAMETER - DECIMAL 1/4 INNER DIAMETER - FRACTIONAL POWER-STRUT. BRAND WEIGHT 0.3 LB PER 100 PIECE STANDARDS AND SPECIFICATION FINISH ASTM B633 TYPE III C1 INNER DIAMETER - DECIMAL - UOM IN
- Inside Diameter: 0.25 inch
- Finish: Galvanized
- Washer Type: Lockwasher, Helical Spring
-
Supplier: Peco Fasteners, Inc.
Description: FASTENER SIZE 1/4 INCH FINISH/COATING HOT DIP GALVANIZED TYPE ROUND PACKAGE QUANTITY 50 PIECES
- Number Size: 1/4"
- Washer Type: Flat / USS Washer
- Finish: Galvanized
-
Supplier: PHD Manufacturing, Inc.
Description: LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 17/32 INCH INNER DIAMETER 2 INCH OUTER DIAMETER .53125 INNER DIAMETER - DECIMAL 2 OUTER DIAMETER - DECIMAL 17/32 INNER DIAMETER - FRACTIONAL 2 OUTER DIAMETER - FRACTIONAL 1/2 INCH FASTENER SIZE WEIGHT 0.05 LB INNER DIAMETER - DECIMAL - UOM IN OUTER
- Inside Diameter: 0.53125 inch
- Outside Diameter: 2 inch
- Washer Type: Fender Washer
- Finish: Galvanized
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1 inch
- Washer Type: Fender Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Ford Fasteners, Inc.
Description: EPDM Bonded Sealing Washers
- Outside Diameter: 0.4375 inch
- Finish: Galvanized
- Number Size: No. 8
- Washer Type: Self-sealing Washer
-
Supplier: PENCOM
Description: No Description Provided
- Inside Diameter: 0.506 to 0.518 inch
- Outside Diameter: 0.873 inch
- Thickness / Working Height: 0.125 inch
- Number Size: 1/2"
-
Supplier: Peco Fasteners, Inc.
Description: ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1 INCH OUTER DIAMETER .25 INNER DIAMETER - DECIMAL 1 OUTER DIAMETER - DECIMAL 1/4 INNER DIAMETER - FRACTIONAL 1 OUTER DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 INNER DIAMETER - DECIMAL - UOM IN OUTER DIAMETER - DECIMAL - UOM IN
- Inside Diameter: 0.25 inch
- Outside Diameter: 1 inch
- Washer Type: Fender Washer
- Finish: Zinc Plated
-
Supplier: G.L. Huyett
Description: Fender washers feature an outer diameter that is more than three times the size of the inner diameter. These flat, broad washers are usually thinner than other washers and are typically used in auto-body restoration or other sheet metal applications where there is a need
- Inside Diameter: 0.28 to 0.34375 inch
- Outside Diameter: 1 to 1.5 inch
- Thickness / Working Height: 0.051 to 0.08 inch
- Washer Type: Fender Washer
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1 inch
- Number Size: 1/4"
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1.5 inch
- Number Size: 5/16"
- Washer Type: Fender Washer
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
$30-$35 Fasteners - Grainger Industrial Supply
• Low Carbon Steel U-Bolt with 3/8-16 Thread, Hot Dipped Galvanized Finish Low Carbon Steel U-Bolt with 3/8-16 Thread, Hot Dipped Galvanized Finish. .... • Steel Fender Washer Steel Fender Washer .
-
$400-$500 Washers - Fasteners - Grainger Industrial Supply
Square Beveled Washer , Steel, Hot Dip Galvanized Finish, Fits Bolt Size 1 In, Inside Dia 1 1/8 In, Width 1... .... • Fender Washer Assortment, 316 SS, 318 Pc Fender Washer Assortment,316 SS,318 Pc .
-
$10-$15 Fasteners - Grainger Industrial Supply
Fender Washer and 18-8 Stainless Steel; Varies by Type, Fits Bolt Sizes, Inside Dia., Outside Dia. and Thickness. .... • Low Carbon Steel U-Bolt with 1/2-13 Thread, Hot Dipped Galvanized Finish Low Carbon Steel U-Bolt with 1/2-13 Thread, Hot Dipped Galvanized Finish .
-
Steel Flat Washers - Grainger Industrial Supply
Structural Flat Washer , Steel, Hot Dip Galvanized Finish, Fits Bolt Sizes 1/2 In, Inside Dia 17/32 In,... .... • Steel Thick Fender Washer Steel Thick Fender Washer .
-
CR4 - Thread: What Shelter Designs Work Using Corrugated Iron?
The building components in these huts are usually hot dipped galvanized coated and burning or welding without proper ventilation on anything with this type of coating can make you very sick. .... Another option would be to drill a hole all the way through the pvc pipe and use small bolts with fender washers on the nut side to prevent wind from pulling the nut back through the pvc and ripping the tin off.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…dingier dingbat dingoes dinkier dinning dinners diocese diorama diorite dioxide diploid diploma dipoles dipping dippers diptych directs … feelers feigned feinted felines felling fellest fellows felting females femoral fencing fencers fending fenders fennels ferment fermium … hosiery hospice hosting hostage hostels hostess hostile hostler hotbeds hotfoot hothead hotness hotshot hottest hounded housing houston … warmers warmest warmths warning warping warpath warring warrant warrens warrior warship wartime washing washers washday washout washtub … futurists fuzziness gabardine gabbiness gadabouts gainfully galantine gallantry galleries gallivant galloping gallstone galvanism galvanize gamboling gamecocks gamesters…
Indicates content that may require registration and/or purchase.