Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat
- Temperature Range: -13 to 122 F
- Response Time: 3 milliseconds
- Operating Temperature: -13 F
- Category: Sensor / Transducer
-
Supplier: Takex America, Inc.
Description: Description The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is useful for applications such as detection of passage or position of red-hot
- Temperature Range: 842 F
- Response Time: 25 milliseconds
- Electrical Output: Other, Voltage
- Category: Sensor / Transducer
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For challenging applications. Delivers up to 50 percent improved sensitivity to detect smaller metal contaminants when inspecting products that are wet, hot, chilled, cooling or packed in metallized film Maximum Sensitivity and Performance Multi Simultaneous Frequency & Product Signal
- Speed / Velocity: 32.80839895013125 to 196.8503937007875 ft/min
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Conveyed Media
- Features: NEMA / IP Enclosure, Other, Touch Screen Interface
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For challenging applications.Delivers up to 50 percent improved sensitivity to detect smaller metal contaminants when inspecting products that are wet, hot, chilled, cooling or packed in metallized film Maximum Sensitivity and Performance Multi Simultaneous Frequency & Product Signal
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Description: Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material for many high-performance applications. Its high hardness makes it an excellent abrasive powder for
-
Supplier: Sesotec GmbH
Description: complaints ■ Offers a rapid return on investment Frequently even smallest metal particles in the plastic melt are the cause of expensive malfunctions in injection moulding, extruding, and blow moulding. With the growing use of regranulate and regrind materials the proportion of such
- Application: Chemical / Material Processing, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Description: Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material for many high-performance applications. Its high hardness makes it an excellent abrasive powder for
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Optris Infrared Sensing, LLC
Description: machinery, measuring hot metals like steel, tungsten, and iron.
- Temperature Range: 482 to 2,912 F
- Spectral Range: 1.6 microns
- Response Time: 8 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: of 2.2 µm to 6.0 µm allows for low-temperature measurements of metals, metal oxides, ceramics, and materials with unknown or changing emissivity.
- Temperature Range: 32 to 932 F
- Spectral Range: 2.2 to 6 microns
- Response Time: 0.3 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris CT 1M pyrometer accurately measures temperatures from 485 °C to 2200 °C across different variants. With a specialized spectral range, compact size, and rapid response time, it suits hot metal applications. The series offers adaptability with various versions and outputs.
- Temperature Range: 905 to 3,992 F
- Spectral Range: 1 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: LECO Corporation
Description: Get fast and simultaneous measurement of nitrogen and oxygen to 1 ppm with the TC400. Using the inert gas fusion principle, it handles a wide variety of metals, refractories, and inorganic materials, and is upgradeable from single-to dual-element detection. The TC400 provides reliability and
- Analysis Method / Detection Technology: Carrier Gas Hot Extraction (HE), Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
- Elements Analyzed: Nitrogen (N) / Protein, Oxygen (O)
-
Supplier: Evident Scientific
Description: and Alloys Mg, Al, Si, and S Sensitivity Transition and Heavy Metals Rare Earth Elements (REEs) Value Solution Fast Measurement Time Broad Elemental Range Low Limits of Detection Outstanding Precision Hot Swap Battery for Continuous Operation
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: Fredericks Company - Televac
Description: Mass Spec. Leak Detectors, High Energy Physics, Lamp, Lighting & Laser Products Mfg., Mass Spectrometers, Metallurgical Processes, Night Vision / Electro-Optical Detector Mfg., Plasma Enhanced Deposition, Sterilization The Televac model 7FCS is specially designed for applications where
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: Metallurgical Processes, Night Vision / Electro-Optical Detector Mfg., Plasma Enhanced Deposition, Sterilization Televac Brings You The Best of All Worlds! Need an ultrahigh vacuum sensor that also works at medium vacuum? Bothered by hot filaments that sag and break? Have a process
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Description: Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features Temperature ranges
- Celsius Scale: 250 to 2,300 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Evident Scientific
Description: sorting and metal analysis, the DELTA Element provides fast ROI for Scrap, PMI, QA / QC and Jewelry / Precious Metals applications. With a powerful X-ray tube and Si-PIN detector, the DELTA Element is ideal for simple applications. It provides quick ID, screening, sorting and
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: ASTM International
Description: and metals included in the default material library of the instrument are listed in Table 1. 1.3 The method for alloy classification and sizing of wear debris is not limited to the list of alloys in Table 1. The instrument has the capability of including additional alloys and metals as
-
Supplier: Evident Scientific
Description: The DELTA Classic Plus with a 40kV tube and Si-PIN detector is ideal for simple applications. The DELTA Classic Plus provides quick ID, screening, sorting, and elemental and metals analysis. The DELTA Classic Plus is a proven, ruggedized analyzer, that is cost-effective, easy to use,
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Description: Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material for many high-performance applications. Its high hardness makes it an excellent abrasive powder for
- Density: 2.499998422182354 g/cc
- Shape / Form: Block
- Specialty Ceramic Type: Boron Carbide
- Features: Specialty Ceramic
-
Supplier: ValueTronics International, Inc.
Description: Functions: focus, snap, store, recall, auto ranging temperature measurement, histogram, menu, control panel Menu options: Emissivity, background temperature, temperature units, color palette (grey scale, iron bow, red, hot metal, pink, high contrast), auto-scale and fixed ranges, focus
-
Supplier: Schneider Electric, Automation & Control
Description: EMC) providing both environmental protection and continuity between the door and body of the enclosure. Aluzinc® Steel : the presence of 55% aluminium on the surface of the metal sheet ensures good reflection of electromagnetic waves. Aluzinc® is a steel substrate coated on both sides with an
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
, and they have chip detectors included in the engine for safety purposes. Aviation hydraulics are also another area of concern for oil analysis. The hydraulics need fire resistance for prevention of fires resulting from any accidents. Phosphate esters are widely used in those (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Challenges in Infrared Imaging: Low Emissivities of Hot Gases, Metals, and Metallic Cavities
. First, hot gases are studied, which - depending on the so called optical depth - may have e-values well below 0.01. Second, polished metals are important in practical work. Using the same specimen, e-changes occur when shifting from SW to LW camera systems. In order to better deal
More Information Top
-
European developments in dimensional measurement
The measuring system consists of an array of hot metal detectors (Fig.23), which feed information into the proces- sing electronics.
-
Hot-metal detectors and crop shear optimization
Hot metal detectors and crop shear optimization .
-
Advanced Research on Advanced Structure, Materials and Engineering
The Coilbox uses various hot metal detectors to detect the head and tail end of the transfer bar and presence of the coil in the Coilbox.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
A hot metal detector should be installed between the heating furnace and descaling box in order to realize the control of two states.
-
Shearing optimization of the rolled billet according to a minimum waste criterion
HMD - hot metal detector DT .
-
Experience in installing a computer control system in a hot strip mill
inputs from an X-ray thickness gage, radiation pyrometers, roll force load cells, tachometers, screw position sensors, and hot metal detectors to supply it with pertinent information.
-
Optical Sensing Technologies By Multimode Fibers
Fiber -optic phyrometer / hot metal detector .
-
Applied Optics In The European Coal And Steel Community Its Application To Quality Control
If the billet velocity is measured during positioning, then simple integration gives the movement with respect to a hot metal detector .
-
http://www.ndt.net/article/jrc-nde2007/papers/14_18-25.pdf
After the hot wire rod leaves the last mill stand on its way to cooling and coiling, a hot metal detector (or any other device) detects the approach of the rod to the test coil assembly and triggers the eddy current electronics.
-
Automatic Control System of Steel Bar Production Line Based on PLC Programming
Hot metal detector with temperature test range from 500 to1200 .
Indicates content that may require registration and/or purchase.