-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive
- Liquid Volumetric Flow Rate: 0 to 0.00132 GPM
- Operating Pressure: 2,900.754 psi
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Current
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.8 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00000018375 to 0.0000735 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Bronkhorst USA
Description: LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.0000735 to 0.03675 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.079251615 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
Find Suppliers by Category Top
Featured Products Top
-
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities.
(read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study Over long distances, the safest and most economic method of transporting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
repeatable for continuously accurate flow measurement. All of this is possible with a minimal straight pipe run of 0 to 3 diameters upstream and 0 to 1 diameters downstream from the meter. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Lightweight, Compact Digital Liquid Flow Meter For Any HPLC Pump
The HPLC liquid flow meter is designed for use at the end of the HPLC flow system.
-
Ethanol Steam Reforming for Hydrogen Production over Bimetallic Pt–Ni/Al2 O3
The liquid flow rate metered on the HPLC pump was converted into total and individual gas flow rates by assuming ideal gas behavior and utilizing water/ethanol ratios, molecular weights and liquid densities [17].
-
Preferential oxidation of methanol and carbon monoxide for gas cleanup during methanol fuel processing
metered with mass flow controllers, while liquid flow rates were metered using HPLC pumps.
-
Preferential oxidation of methanol and carbon monoxide for gas cleanup during methanol fuel processing
metered with mass flow controllers, while liquid flow rates were metered using HPLC pumps.
-
Calcium carbonate catalyzed alcoholysis of fats and oils
A high- performance liquid chromatography ( HPLC ) pump capable of metering flow at set points between 0.5 and 10 mL/min pumped the mixture through about 0.9 m of 1.6-mm tubing that rapidly brought the contents to reaction temperature in…
-
New products
The Phenomenex PhenoFlow FM 1000 liquid flow meter system is designed to provide the HPLC user with a portable external monitor for systems set-up and fluidics performance monitoring.
-
Book reviews
The Phenomenex PhenoFlow FM 1000 liquid flow meter system is designed to provide the HPLC user with a portable external monitor for systems set-up and fluidics performance monitoring.
-
Noninvasive fluid flow measurements in microfluidic channels with backscatter interferometry
…measure fluid velocity within picoliter volumes or on‐chip noninvasively, is important toward fully realizing the potential of microfluidics and micrototal analysis systems, particularly in applications such as micro‐high‐performance liquid chromatography ( HPLC ) or in metering mixing where the flow rate must be quantified.
-
Noninvasive fluid flow measurements in microfluidic channels with backscatter interferometry.
…within picoliter volumes or on-chip noninvasively, is important toward fully realizing the potential of microfluidics and micrototal analysis systems, particularly in applications such as micro-high-performance liquid chromatography ( HPLC ) or in metering mixing where the flow rate must be quantified.
-
Supercritical fluid extraction of vegetable oil seeds
The cooled liquid CO2 then flowed through pressure and flow- metering devices into the HPLC oven.
Indicates content that may require registration and/or purchase.