Products/Services for HSLA 70 Square Tubing

  • Tubing-Image
    Tubing - (2415 companies)
    Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...
  • Squares-Image
    Squares - (92 companies)
    Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees. How to Select Squares. Squares are used...
  • Plastic Tubing-Image
    Plastic Tubing - (606 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Medical Tubing-Image
    Medical Tubing - (179 companies)
    Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
  • Rubber Tubing-Image
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Cores and Tubes - (40 companies)
    ...and-plug options. Most plastic tubes and plastic cores are round or square. Wall styles are designated as thin wall, medium wall, or thick wall. In terms of cap-and-plug options, some products are sealed on one or both ends. Suppliers may also...
  •  
    Shrink Tubing - (489 companies)
    Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
  •  
    Metal Tubes - (779 companies)
    Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
  •  
    Tube Fittings - (1140 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Tube and Pipe Bending Machines - (315 companies)
    Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Development of Composite Coiled Tubing for Oilfield Services
    Data presented with a line connecting the stars and squares indicate the test was first conducted at … The data indicates for a test condition of combined pressure and bending that the CCT specimens performed orders of magnitude better than 70 ksi yield HSLA steel tubing in the number of cycles the tubing can endure prior to failure.
  • Handbook of Structural Steel Connection Design and Details, Second Edition > Welded Joint Design and Production
    ASTM A441: Covers the intermediate-manganese HSLA steels that are readily weldable with proper procedures. Minimum mechanical properties vary from 42- to 50-ksi yield to 63- to 70 -ksi tensile. ASTM A500: Covers cold-formed welded and seamless carbon steel round, square , rectangular, or special-shape structural tubing for welded, riveted, or bolted construction of bridges and buildings and for general structural purposes, and is commonly used in the United States.
  • ZASMHBA0003100
    … yield strengths "<345MPa periphery of 1625 mm (64 in.) and (50 ksi) with atmosphericcorrosion resistance twice that of wall thickness of 16 mm (5/8in.) carbon or seamless tubing with maximum periphery of … … 485MPa tempered wrought fittings ( 70 ksi) As.rolled plate … … weldabilityare important Railway tank cars Welded layered pressure vessels Welded pressure vessels Round, square , or specially shaped … processing that further improves the mechanical properties of some HSLA steels and p r o d u …
  • Transit Bus Design Effects Utilizing Improved Steel or Fiber Reinforced Composite Structures
    The lumped masses were spaced laterally by a distance equal to about 70 % of the bus … It was observed that vertical pillars constructed using 38mm × 38mm (1.5 in. × 1.5 in.) mild steel square tubes deformed extensively under fairly mild rollover impacts, allowing the bus to roll onto its roof and continue rolling. The high strength HSLA 350 steel pillar design was constrained to occupy the same external volume as …
  • http://qspace.library.queensu.ca/jspui/bitstream/1974/731/1/Kilfoil_Leo_J_200709_MSCE.pdf
    main cross-section of the hydroforming die is square , as shown in Figure 2.26, but it that there is a 0.5 mm diametral clearance between the hydroforming die and the tube . During THF, the pressure inside the tube can range from 70 -700 MPa. A recent pre-bend and hydroforming study of the same DDQ, HSLA and DP600 .
  • Axial Crash Testing of Advanced High Strength Steel Tubes
    CONCLUSIONS Drop tower crash tests were performed on a variety of hot-rolled, cold-rolled, and hot-dip coated steel tubes with a 70 -mm outer diameter produced by electric resistance welding and laser welding. … was found to depend on the product of ultimate tensile strength and thickness- squared (UTS × t2). … Stibich A. M. and Shi M. F. , “A Comparison of the Response of HSLA and Dual Phase …
  • ZASMHBA0001025
    … toughness while improving yield strength · The accelerated cooling of, preferably, controlled-rolled HSLA steels to produce … … niobium and/or vanadium Hot-formed welded and seamless high-strength low-alloy structural tubing Normalized high-strength … Square , rectangular, round, and special-shape structural welded or seamless tubing Plate, bar, and shapes <~ 150 … … copper content is specified; yield strengths of 310 to 485 MPa (45 to 70 ksi) in six …
  • ZAUTB2001P193
    Many of the proprietary microalloyed HSLA steels have carbon contents as low as 0.06% or even lower, yet are still able to develop yield strengths of 485 MPa ( 70 ksi). Hot-formed welded and seamless high-strength low-alloy structural tubing Normalized high-strength low-alloy structural … Square , rectangular, round, and special-shape structural welded or seamless tubing Plate, bar, and shapes 150 mm …
  • Design of dynamic recrystallisation controlled rolling schedules for seamless tube rolling
    tube … an SRM entry temperature of 1000°C, see Table I) are presented as open squares in Figs. la … … with the dynamic recrystallisation behaviour of plain C and high strength low alloy ( HSLA ) steels during isothermal … 1· 70 .


Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
New England Tubing Technologies
New England Tubing Technologies
Atlantic Rubber Company, Inc.
New England Tubing Technologies