-
Supplier: Hi-Tech Seals, Inc.
Description: Our mwd pipe screens are made from 304SS with the collars and spear points made from 17-4HT steel. The screens then go through a QPQ process which further enhances the strength of the pipe screen. These screens are designed to resist wash in the harshest down hole environments.
- Features: Other
- Applications: Screening
- Metal: Stainless Steel
-
Supplier: Tadlock Pipe & Rental, Inc.
Description: largest inventories of tubing workstrings from 1" to 3 1/2", and our specialty... high pressure premium workstrings. For your convenience Tadlock provides convenient 24 hour rental service, seven days a week. Tadlock Pipe carries a large selection of tubing, drill pipe and
- Diameter: 5 1/2"
- Drill Pipe Type: Standard Drill Pipe
-
Supplier: Eckel Manufacturing Company, Inc.
Description: also offers sliding heads with wrap-around dies which provides an evenly applied pressure to the pipe and a greater pipe gripping coverage which in return reduce tubular damage. This tong not only offers the operator the speed options down to the slow speed parameter now demanded by
- Use: General Industrial
- Product Type: Tongs / Grabs
-
-
Supplier: Optimal Handling Solutions
Description: Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER 4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE 4-1/2 INCH, 5 INCH, 6 INCH CONDUIT SIZE 8 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
- Features: Other
- Material: PVC Coated Steel
-
Supplier: Greenlee Textron, Inc.
Description: VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO
- Cutting Diameter: 4.25 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Steel
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: AASHTO Publications
Description: Iowa DOT in partnership with TC3. Various applications are covered including jack and bore, sliplining, pipe jacking, horizontal directional drilling (HDD), cured-in-place pipe (CIPP) lining for culvert rehab, lining with cementitious or polymer materials for pipe and manholes,
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China OCTG Pup Joint manufacturer Landee supplies API Spec 5CT OCTG Pup Joint API SPEC 5DP for for Tubing, Casing, Drill Pipe with Threaded Protector. Product: OCTG Tubing / Casing / Drill Pipe Pup Joint, API Spec 5CT Grade: J55, K55, L80, N80, C95, P110 pipe Joint
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH
- Cutting Diameter: 4.125 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Hobart Brothers, an ITW Company
Description: welding any 5L material from X65, X70, and X80. Smooth, yet forceful arc, that provides good penetration and fusion with excellent control, resulting in X-ray quality welds Applications Single or multiple pass, DCEP, All Position Industries High-yield X65, X70, and X80 pipe steels;
- Diameter / Thickness: 0.15625 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Caterpillar Oil & Gas
Description: designed for reconditioning and reuse at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: designed for reconditioning and reuse at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: reconditioning and reuse at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
More Information Top
-
Surface BOP System Operational Experience Offshore Brazil in 1,900 m of Water
The upper completion was deployed using a hydraulic tubing hanger running assembly (THRA) run on 5-1/2” HT55 drill pipe .
-
Innovative ERD Well Construction for Severe Losses and Wellbore Instability Environment
Further to manage torque and drag limitations, 5 ½” 23.5ppf, S-135, HT55 drill pipes were planned to be used till 8 ½” hole.
-
Field Data Supports the Use of Stiffness and Tortuosity in Solving Complex Well Design Problems
In the planning stages of the current well it was determined that triaxial stresses imposed on the 5 ½” ( HT55 - 375 connection) drill pipe would be high (80% of the tensile yield stress for S-135 drill pipe tube) in the 8 …
-
Planning, Execution and Lessons Learned From the GWA13 Extended Reach Drilling Well - Goodwyn Gas/Condensate Field, NWS, Australia
A mixed string of conventional 5Y&in. high torque drillpipe ( HT55 ) and wedge threaded 5%-in. high torque drill pipe (WT56) was used in GWA13.
-
First Australasian Batch Conductor Drilling - World Record Size - Ahead of Time Estimate
The 24” ICDT assembly was make up as illustrated in Figure 5, consisting of 10 ft drill pipe pup joint, 3 ft 6-5/8” Reg x 5- 1/2” HT55 cross over and the 24” ICDT.
-
The Challenge Of Selecting Appropriate Drill String Enhancing Features For Drilling In The Middle East Harsh Environment
5 1/2" 21.9# G105 API pipe internal 5 1/2" 21.9# G105 API pipe annulus 5 1/2" 21.9# G105 API pipe combined 5 1/2" 21.9# G105 w/ HT55 internal 5 1/2" 21.9# G105 w/ HT55 annulus 5 1/2" … Figure 6 – Comparison of pressure losses thought various drill pipe sizes in a 12-¼ in …
-
Near Balance Drilling Benefits Addressed Through a Blowout Probability Model
The e-cd™ Sub (Figure 3) is a dual flapper tool with a side entry port, which is run in hole on top of drill pipe stands. … /2” FH connections, as well as other more recent connections (e.g., GP- HT55 and GP-XT57).
-
Next Generation Drill Pipe for Extended Reach, Deepwater and Ultra-deep Drilling
… lost re-configuring the top drive from 6-5/8 FH to 5-1/2 HT55 or XT57 tool … Fewer sizes of drill pipe will reduce the number of handling tools and BOP rams.
-
ENBD, the proprietary Eni Managed Pressure Drilling with Uninterrupted Mud Circulation: Technical Update after the First Year's Activity
The ability to apply a Continuous Circulation method to conventional jointed pipes has improved the safety and efficiency of conventional drilling , overall (risk mitigation). … ½” FH connections, as well as other more recent connections (e.g.: GP- HT55 and GP-XT57).
-
White Rose Project Drilling and Completion Performance Evolution: A Case Study
… that debris around the hang-off packer slips was the most likely cause of the stuck pipe . Drilling and completion performance on the project has been above expectation, even as well complexity increased. … well design to minimize vibrations to the greatest extent possible. c) The rig’s HT55 drillstring was upgraded …
Indicates content that may require registration and/or purchase.