-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Height: 132 inch
- Weight: 0.62 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 90 %
-
Supplier: STEGO
Description: Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
- Controller Type: Humidity Controller
-
Supplier: Cincinnati Sub-Zero Products
Description: now manually control, run or stop a profile and view a snapshot of current activity like actual/setpoint values, alarm, datalogging, profile, security, IP address information and more. The home screen is also customizable to view up to five loops at one time.
- Number of Inputs: 8 inputs
- Number of Control Outputs: 15 outputs
- Features: Chart Recorder, Datalogger, Temperature Controller
- Temperature: Cooling Control, Heating Control
-
Supplier: STEGO
Description: Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
- Controller Type: Humidity Controller
-
Supplier: STEGO
Description: freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature. Switching difference (humidity) 4 % RH (±1 %
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
- Controller Type: Humidity Controller
-
Supplier: STEGO
Description: Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
- Controller Type: Humidity Controller
-
Supplier: Thermalogic Corporation
Description: Multi-function Temperature and Process Controls for Demanding Applications Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package.
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Features: Multi-Function Controller, Temperature Controller
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Power supply: DC 12V(AC24V optional) Signal output: RS485 control output or relay output Dimension: W86*H86*D24.9(mm) WORK METHOD Along with the HVAC control board from Cubic, the sensor reads the actual state with a target state, then the control system draws a conclusion what
- Control Signal: Analog Voltage, Serial / Digital
- Type: DC Voltage Input
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, HVAC Controller, Humidity Controller
-
Supplier: Thermalogic Corporation
Description: Microprocessor Based Indicating Temperature and Process Controls Indicating microprocessor based 1/8 DIN and Touchscreen
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Interface: Digital Front Panel
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: Thermotron Industries
Description: and thermocouples are used to control and monitor stresses delivered to the product under test. The HALT HASS controller can be configured to monitor run-time on wear items and automatically alert the operator when periodic test chamber maintenance is required. Vibration and
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Distech Controls, Inc.
Description: 2 Digital inputs (software configurable),1 digital auxiliary output (triac)
- Number of Inputs: 3 inputs
- Number of Control Outputs: 6 outputs
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Thermotron Industries
Description: Thermotron’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows®-based interface. Specialized versions
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: OMEGA Engineering, Inc.
Description: programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 3 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 3 zones
- Control: Advanced / Nonlinear Control
-
Supplier: Define Instruments
Description: This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Control: Advanced / Nonlinear Control
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 3 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Control: Advanced / Nonlinear Control
- Temperature: Cooling Control
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY, RELAY/RS232/485 O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No
-
Supplier: Thermalogic Corporation
Description: Microprocessor Based Non-Indicating Temperature and Process Controls Non-indicating microprocessor based controls for more complex applications where more elaborate computing power is required.
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: Conviron
Description: The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the
- Features: Chart Recorder, Datalogger, Multi-Function Controller, Temperature Controller
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Media: Gas / Air
- Controller Type: Humidity Controller
-
Supplier: Smart Fog
Description: Smart Fog® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Control: Advanced / Nonlinear Control
- Temperature: Cooling Control
-
Temperature Controllers - Temp And Humidity Controller, 1/8 Din; Thermocouple Type Omega -- 02AH4071Supplier: Newark, An Avnet Company
Description: TEMP AND HUMIDITY CONTROLLER, 1/8 DIN; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:265VAC; Output Voltage Min:20VAC; Product Range:CNiTH Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY, RELAY/LAN/SERIAL O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No
-
Supplier: OMEGA Engineering, Inc.
Description: The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser over the
- Number of Inputs: 8 inputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Conviron
Description: With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact,
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Features: Datalogger, Multi-Function Controller, Temperature Controller
- Interface: Digital Front Panel
-
Supplier: Viconics Technologies Inc.
Description: exceptional temperature control, now provides additional outputs to control modulating (0-10V) humidifiers, and a discreet output to activate dehumidifying equipment. To further reduce installation costs and additional peripheral items, these series of devices feature embedded
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller, Humidity Controller
- Control: Limit / Set Point Control, PID Control
-
Supplier: Thermotron Industries
Description: This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12” touchscreen displays the intuitive, Windows®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Thermalogic Corporation
Description: Analog Based Non-Indicating Temperature and Process ControlsAn extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls)
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Standards and Compliance: Other
Find Suppliers by Category Top
More Information Top
-
Mitigation of Hydrogen Gas Generation from the Reaction of Water with Uranium Metal in K Basins Sludge
Because the postulated mechanism of corrosion inhibition would be through its action as a desiccant, the uptake of water from saturated 60°C vapor was measured by exposing weighed amounts of Nochar to water vapor in a closed temperature - controlled humidor .
-
Electrocatalytic hydrogenation in a fuel cell reactor on the example of the acrylic acid
…capacitor), (g) water trap; measuring points: PI1 pressure in hydrogen bottle, PIC2 pressure control and - display on hydrogen side, PIC3 pressure control and - display on hydrogen side, TIC1 temperature control and - display in the humidifier , TIC2 temperature control and - display in the…
-
Laboratory test on moisture adsorption-desorption of wall paintings at Mogao Grottoes, China
3.1.2 Temperature control unit The humidors are put into the plant growth cabinet (TPG-1260-5×400-TH, Australia) that is re- garded as a temperature console cabinet for AT con- trol (Fig. 8).
-
Baseball cheaters can't hide from the laws of physics | EurekAlert! Science News
The physicists did find that a ball was less lively if kept under the controlled temperature and humidity of a humidor , as practiced by the Colorado Rockies starting in 2002.
-
Federal Register > Tuesday, May 10, 2016 > [81 FR 28974] Deeming Tobacco Products To Be Subject to the Federal Food, Drug, and Cosmetic Act, as Amended by the ...
Accessory examples also include humidors that solely control the moisture and/or temperature of a stored product and a burner that solely provides an external heat source to initiate but not maintain combustion of a tobacco product.
-
Newborn-intensive medicine
Long time breathing apparatus for infants, e.g., baby log with Respirator monitor heated humidifier , heated hose system, O2- and temperature control CPAP system with surge tank and manometers Pleurasaugdrainage stepping bucket for wastes, Schmutz laundry, with of the space of separated…
-
What technique of humidification for invasive and non invasive ventilation?
We demonstrated that these insufficient performances were in ratio with the system of complex control of the humidifiers of last generation based on the temperature at the output of the chamber of humidification, performances being vice versa proportional to the temperature of…
Indicates content that may require registration and/or purchase.