-
Supplier: Sauereisen, Inc.
Description: Electrical Potting Cement No. 76 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications.
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may also be cast or gunite applied to protect concrete from
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: KOSTER American Corporation
Description: SB Bonding Emulsion is a carboxylated styrene butadiene copolymer latex. It is designed to be used as an additive for Koester NB-1 as well as with hydraulic cements. It imparts excellent improved protection from aqueous solution of salts, acids, and alkalis. The product is free
-
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Material Type: Calcium Aluminate
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
-
Supplier: ASTM International
Description: This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is interground with the clinker during manufacture of the cement. Cement, mortar, and concrete shall be tested and
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing
-
Supplier: ASTM International
Description: Portland cement, blended hydraulic cement, hydraulic cement, or masonry cement; Type S or SA hydrated lime; Class N, F, or S pozzolan; aggregates; glass fibers; and additives. Physical properties of the packaged materials shall conform to the flexural
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35SG is a hydraulically-setting, calcium aluminate cement. No. 35SG is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No. 35SG can eliminate
- Shrinkage: 0.053 %
- Max Use: 1,148.888888888889 C
- MOR / Flexural Strength: 1,000 psi
- Compressive / Crushing Strength: 8,000 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No. 35 can
- Max Use Temperature: 1,148.888888888889 C
- MOR / Flexural Strength: 1,000 psi
- Compressive / Crushing Strength: 3,000 psi
- Max Use: 1,148.888888888889 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in
- Shrinkage: 0.13 to 0.5 %
- Max Use: 1,000 C
- Compressive / Crushing Strength: 6,400 psi
- Max Use Temperature: 1,000 C
-
Description: DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing, patching and filling voids (bugholes) in concrete and
- Max Use Temperature: 4.444444444444445 to 35 C
- MOR / Flexural Strength: 795 to 1,270 psi
- Bond & Processing: Epoxy, Polymer Bond
- Features: Fiberboard / Fiber Reinforced
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing
- Shrinkage: 0.4 %
- Max Use: 650 C
- Compressive / Crushing Strength: 1,000 psi
- Max Use Temperature: 650 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,537.7777777777778 C
- MOR / Flexural Strength: 900 psi
- Compressive / Crushing Strength: 7,000 psi
- Max Use: 1,537.7777777777778 C
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,260 C
- MOR / Flexural Strength: 200 psi
- Compressive / Crushing Strength: 550 psi
- Max Use: 1,260 C
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA A179, Mortar and grout for unit masonry. It supersedes the previous editions published in 2004, 1994, and 1976. The changes in this edition include the following: a) adding Portland-limestone cement and blended hydraulic cement as
-
Supplier: Caterpillar Oil & Gas
Description: system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14; painted per Offshore Paint specification, 325 micron epoxy paint system. Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for easy
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
More Information Top
-
ZIMR4603P145
The 8 15% water generally added during processing is mainly used to develop the hydraulic cement bond (6 10%) and to make the concrete flow (2 6%), allowing its proper installation.
-
Technical area status report for low-level mixed waste final waste forms. Volume 1
Hydraulic cement bonds with water that has the salt either dissolved or in suspension.
-
CERAMIC ABSTRACTS
… a vertical passage through the courses for the height of the wall, a flexiblejoint comprising flexibleplastic bond- ing material such as asphalt filling tGo adjacent vertical passages and the horizontal mortar spacestherebetween, and substantially rigid hydraulic cement bonding material located in all …
-
Gas Migration After Cementing Greatly Reduced
Cement hydraulic bond tests are an indication of how down-hole differential pressure on the cement and casing can cause cement bond failure.
-
A Laboratory Investigation of Cementing Horizontal Wells
The sections were then drilled so that the measurement of the casing- cement hydraulic bond could be con- ducted.
-
Bounding Studies of Cementing Compositions to Pipe and Formations
Hydraulic bonding of cements is defined as the ability of cement to help prevent fluid communication.
-
A Study of Cement-Pipe Bonding
Introduction The two types of bonds to be considered in this presentation are shear and hydraulic bond between cement and pipe.
-
Confirmation Of A Wel ?S Mechanical Integrity
Permeable formations usually experience better hydraulic bond because cement slurry loses water to the formation and develops a higher compressive strength.
-
Primary Cementing Improvement by Casing Vibration During Cement Curing Time
Hydraulic bonding of cement to pipe has been measured in the laboratory since the early 1960's.
-
Cements for Long Term Isolation - Design Optimization by Computer Modelling and Prediction
Zonal isolation is mainly dependent on the hydraulic bond of cement to the interfaces and the permeability and integrity of the cement sheath.
Indicates content that may require registration and/or purchase.