Products/Services for Hydraulic Cylinder Flow Restrictors

  • Flow Orifices and Flow Restrictors-Image
    Flow Orifices and Flow Restrictors - (133 companies)
    Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Specifications...
  • Electrohydraulic Valve Actuators and Hydraulic Valve Actuators-Image
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    ...and consists of a cylinder, piston, spring hydraulic supply and return line, and stem. The cylinder is separated into two chambers. The top chamber contains the spring and the lower chamber contains the hydraulic oil. The piston moves vertically along the stem...
  • Air Valves-Image
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...and use cage style construction to hold the seat ring. Double-port valve bodies used for throttling restrict the fluid passing through them. They can be used as a throttling valve because it is easy to position them to control the flow. Double-port systems...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...could be a disc, slat or flexible material, like a diaphragm. The closure device can be used to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow...
  •  
    Hydraulic Cylinders - (813 companies)
    ...by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders are typically allowed to run at their maximum natural speed. This maximum speed is determined by cylinder size, port size, air pressure, bore...
  •  
    Plug Valves - (479 companies)
    ...cover, and plug. The body usually does not include a bonnet. The plug is a cylindrical, tapered, or generally cone-shaped device that can be raised or lowered within the seat to maintain, restrict, or. completely shut off flow. Plug valves are simple...
  •  
    Pressure Gauges - (1162 companies)
    ...such as medical gas cylinders and fire extinguishers. Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. They can be used for visual monitoring of air and gas pressure for compressors...
  •  
    Pressure Relief Valves - (1009 companies)
    ...viscosity sensing. miscellaneous related products. Applications. Valves are devices designed to maintain, restrict, or meter the flow of materials through pipes, hoses, tubing, or entire systems. They generally function by allowing flow while...
  •  
    Ball Valves - (2118 companies)
    Maintains and regulates high volume,. high pressure, and high temp flow. Difficult to clean, leads to contamination. Rugged construction and long. service life. Low purchase and maintenance cost. Able to function without side loads. Permits inspection...

Product News