-
Supplier: IMI Bimba
Description: Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source.
- Supply Ports: 1
- Outlet Ports: 2 to 10
- Size: #10-32
- Body Material: Aluminum, Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or
- Supply Ports: 1
- Outlet Ports: 5
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or
- Supply Ports: 1
- Outlet Ports: 7
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: General Pump
Description: including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and
- English Size: 0.5 inch
- Fitting Type: Bulkhead, Hydraulic Fitting
- Features: English, Hose Fitting
-
Supplier: General Pump
Description: including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and
- English Size: 0.375 inch
- Material: Brass/Bronze
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Tee
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to ¼ NPT
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Spraying Systems Co.
Description: the tapered edge wide angle spray pattern. Mounts on spray manifold or header with overlapping spray patterns for uniform spray distribution across the sprayed area. A large diameter orifice minimizes clogging and maintains an excellent pattern, even as nominal nozzle wear occurs.
- Maximum Pressure: 7 to 60 psi
- Maximum Flow: 10.0399203184089 to 29.39387691339816 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts:
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1″ female pipe thread to accommodate
- Supply Ports: 1
- Outlet Ports: 4
- Size: 1", 1/4", 3/4"
- Application: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: Standard & Custom Manifolds Continental Hydraulics can offer you a wide range of manifolds from standard to custom. We work to provide you the best solutions. Contact us for further information.
- Application: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: Princess Auto Limited
Description: 1-Position D05 Valve Subplate
- Maximum Pressure: 4,500 psi
- Maximum Flow (Liquid): 28 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Almo Manifold & Tool Co.
Description: powering the other. Pictured above is the combination of a directional circuit and three pump circuits all in one manifold, creating a clean compact system.
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock - Increased
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: Princess Auto Limited
Description: 3-Position Series D03 Valve Manifold
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: International Hydraulics
Description: D03 Mount 2-Station Manifold Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: Vektek, LLC
Description: For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: Bosch Rexroth manufactures customized manifolds to serve a full range of hydraulics systems and applications. We design, machine, assemble and test to your application. And our hydraulics applications assistance engineers are ready to work with you to help select the right
- Body Material: Aluminum, Ductile Iron
- Type: BSPP, Flange, NPT
- Application: Hydraulic Fluid
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied
- Supply Ports: 4
- Outlet Ports: 3
- Maximum Pressure: 6,000 psi
- Size: 1/8", Metric
-
Supplier: Spectrum Associates, Inc.
Description: Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters.
- Maximum Pressure: 4,000 psi
- Body Material: Aluminum, Stainless Steel
- Application: Hydraulic Fluid
- General: Integral Manifold Valves
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon shipment.
- Supply Ports: 2
- Outlet Ports: 3
- Maximum Pressure: 3,000 psi
- Body Material: Ductile Iron
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 1-Position D03 Valve Subplate
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
Find Suppliers by Category Top
Featured Products Top
-
ensuring stable flow, coolant purity, and energy-efficient circulation between the coolant distribution unit (CDU) and cold plates. At the core of the system is a comprehensive portfolio of high-performance polymer piping, valves, manifolds, and connection (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
structural stress on plastic rack manifolds and distribution piping networks. Equipped with a simplified single-cable layout, a dust and water-tight IP68-rated housing, flexible process connections including PP-H spigots, stainless steel tri-clamps, and other options on request, and standard data bus (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
base emulsion and dissolving additives. The basic single-stage High Shear Mixer features a four-blade rotor turning at tip speeds around 3,000-4,000 ft/min within a close tolerance fixed stator. It imparts mechanical and hydraulic shear by continuously drawing product into the rotor and expelling it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Popeye Project: ROV Interface
- Accommodates an approximate 50 to 400 foot offset between the Hydraulic Distribution Manifold and the individlkd Subsea Trws (HFL lengths for the Phase 1 installation are 120 ft for Well A-2 and 200 ft for Well A-l).
-
The Scarab / Saffron Fields Development, Subsea System
The design was to use a single hydraulic distribution manifold (HDM) fixed to the base of subsea distribution assemble (SDA), During detailed engineering phase the configuration was changed to use two retrievable HDMs which gave redundancy to the system, improve the availability …
-
Popeye Project: Subsea System
The UTS assembly consists of a guide- lineless guidebase, an electrical distribution unit (EDU), and a hy- draulic distribution manifold (HDM).
-
Perdido Development: Subsea and Flowline Systems
Each dynamic umbilical is located on a common mudmat (UTA mudmat) with a Hydraulic Distribution Manifold (HDM).
-
Surface BOP System Operational Experience Offshore Brazil in 1,900 m of Water
SBOP – Direct hydraulic using rigs HPU with SBOP hydraulic distribution manifold and electric remote panels (drillers station and toolpushers office).
-
Surface BOP System for Subsea Development Offshore Brazil in 1900 m of Water
SBOP – Direct hydraulic using rigs HPU with SBOP hydraulic distribution manifold and electric remote panels (drillers station and toolpushers office).
-
Structural Integrity Series: Part 3
Fig. 2: Photograph of one hydraulic distribution manifold equipped with servovalves .
-
Technical Improvements Incorporated in One Company's Subsea Umbilical and Distribution Systems
HDM – Hydraulic Distribution Manifold where all chemical services are routed through logic caps • .
-
Diverless Hard-Pipe Connection Systems for Subsea Pipelines and Flowlines
… the base structures, has been used in a number of recent subsea completions for this purpose, The tool can also be used as a preliminary measurement tool for positioning and orientation of various subsea components (i.e., wellheads, hydraulic distributions manifolds etc.).
-
International Air and Space Symposium (Evolution of Flight) > Design and Development of the HondaJet
Eight-Channel Hydraulic Distribution Manifold .
Indicates content that may require registration and/or purchase.