-
Supplier: G.L. Huyett
Description: Hard-to-reach or hidden machine lubrication fittings can be connected to an accessible location by tubing or whip hose leading from the fittings to header or junction blocks. Different styles of blocks are available that come equipped with three or six hydraulic fittings (also
- Supply Ports: 3 to 6
- Outlet Ports: 3 to 6
- Size: 1/8"
- Type: NPT
-
Supplier: HydraForce, Inc.
Description: decrease harvesting efficiency. An ideal application for the HSPECxx-34 valves are lift, lower and tilt functions of a harvester header. The HSPECxx-34 valves can provide smooth and responsive raising/lowering of the header. These stable electrohydraulic control valves ensure the
- Valve Size: 3 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: Spraying Systems Co.
Description: the tapered edge wide angle spray pattern. Mounts on spray manifold or header with overlapping spray patterns for uniform spray distribution across the sprayed area. A large diameter orifice minimizes clogging and maintains an excellent pattern, even as nominal nozzle wear occurs.
- Maximum Pressure: 7 to 60 psi
- Maximum Flow: 10.0399203184089 to 29.39387691339816 GPH
- Material: Brass
- Media: Chemicals, Water
-
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock - Increased
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Princess Auto Limited
Description: 3-Position Series D03 Valve Manifold
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts:
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1″ female pipe thread to accommodate
- Supply Ports: 1
- Outlet Ports: 4
- Size: 1", 1/4", 3/4"
- Application: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: Standard & Custom Manifolds Continental Hydraulics can offer you a wide range of manifolds from standard to custom. We work to provide you the best solutions. Contact us for further information.
- Application: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: Princess Auto Limited
Description: 1-Position D05 Valve Subplate
- Maximum Pressure: 4,500 psi
- Maximum Flow (Liquid): 28 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Almo Manifold & Tool Co.
Description: powering the other. Pictured above is the combination of a directional circuit and three pump circuits all in one manifold, creating a clean compact system.
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: International Hydraulics
Description: D03 Mount 2-Station Manifold Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Vektek, LLC
Description: For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: Bosch Rexroth manufactures customized manifolds to serve a full range of hydraulics systems and applications. We design, machine, assemble and test to your application. And our hydraulics applications assistance engineers are ready to work with you to help select the right
- Body Material: Aluminum, Ductile Iron
- Type: BSPP, Flange, NPT
- Application: Hydraulic Fluid
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied
- Supply Ports: 4
- Outlet Ports: 3
- Maximum Pressure: 6,000 psi
- Size: 1/8", Metric
-
Supplier: Spectrum Associates, Inc.
Description: Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters.
- Maximum Pressure: 4,000 psi
- Body Material: Aluminum, Stainless Steel
- Application: Hydraulic Fluid
- General: Integral Manifold Valves
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon shipment.
- Supply Ports: 2
- Outlet Ports: 3
- Maximum Pressure: 3,000 psi
- Body Material: Ductile Iron
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 1-Position D03 Valve Subplate
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
Find Suppliers by Category Top
More Information Top
-
Optimizations in the Design and Operation of an Offshore Hydraulic Pumping System
These pumps were circulating 11,000 B/D [ 1750 M /d] of power oil at 3,000 psig [20.7 MPa] through a common header to the control manifolds to operate the individual downhole hydraulic pumps.
-
Fire Resistant Fluids for Steam Turbine Electrohydraulic Control Applications
The fluid next passes through a check valve into a common high pres- sure header and is then supplied to the turbine hydraulic system from a manifold .
-
Diana Subsea Production System: An Overview
The 4-well northern manifold is the smaller of the two manifolds and configured with a single 10” header and 9” hydraulic isolation valve.
-
Dalia Subsea Production System, Presentation and Challenges
… temperature transmitters and pigging sensors - Provide facility to inject biocide into the main headers - Distribute chemicals via the small bore injection lines, electrical signals and hydraulic power to the trees and production headers - Heat conservation in the manifold piping system in the …
-
Tordis Field Development: Single Satellite Wells With Subsea Manifold Centre
Two manifold- mounted MCM's in addition to controlling and monitor- ing the manifold header valves and some analogue sensors, will control the distribution of hydraulic supplies out to all satellite tree modules and control chemical injection requirements throughout the system.
-
Design Optimisation of Laminaria/Corallina Fields Subsea Facilities
The lower framing of the manifold contains the production, test and gas lift headers , and the hydraulic services distribution.
-
Albacora Manifold Hydrate Plug Formation:Cause And Solution
- In both manifolds there was no circulation of diesel between the hydraulic chokes and the production header , to take the water out of the lines.
-
TOGI Subsea Station: Technical Overview
Manifold module with production isolation valves (6"), gas header , chemical and hydraulic distribution headers with isolation valves, centrally located kill hub and cables for electrical distribution.
-
Water and Wastewater Engineering: Design Principles and Practice > SECONDARY SETTLING, DISINFECTION, AND POSTAERATION
There are two types of hydraulic suction systems: the organ pipe, or riser pipe, and the manifold or header system.
-
Troika Subsea Production Template and Manifold System
The hydraulic umbilical is connected directly to the manifold , from which hydraulic fluid, methanol, and corrosion inhibitor is distributed to the headers and trees.
Indicates content that may require registration and/or purchase.