-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Capacity / Opening: 1.25 inch
- Clamping Width: 2.17 inch
- Features: Other
- Material: Steel
-
Supplier: Transcat, Inc.
Description: module, 0 to 5000 psi Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Transcat, Inc.
Description: module, 0 to 10,000 psi Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: 0-3000 psig Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: module, 0-15,000 psi Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
- Environmental Properties: Pressure / Vacuum
-
Supplier: Hannay Reels
Description: construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive
- Maximum Pressure: 350 psi
- Hose / Cable Length: 125 to 200 ft
- Flange Diameter: 22.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" or 2" I.D. hose Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 to 350 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Diameter: 0.625 inch
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a strap brake. Standard inlet: 90° 304 SST swivel with EPDM seals (available in 1/2" through 2" FNPT (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Drill Stem Test Assemblies for Floating Vessels
First', it contains one or more fail-safe ball valves which are held open by pressure which is applied from the surface through a hydraulic hose strapped to the tubing.
-
Hydraulic fracturing and overcoring stress measurements in a deep borehole at the Stripa Test Mine, Sweden
The packers were inflated through hydraulic hoses strapped to the steel tubing along with the electrical cable.
-
Earth Sciences Division annual report 1980
The Hydril tubing also provided the The packers were inflated through two 3/16 in. (4.8 mm) Eastman Hytron hydraulic hoses strapped t o the Hydril tubing along with the electrical cable.
-
Diverless Flowline Connection System - Description Of System And Results Of Land Based Test
A hydraulic hose bundle strapped to the drill string provides power to the tool.
-
Construct with fiber-plastic-composites
The − greatest part of the world production is used as gain fibers in tires, wedges and toothed belts , hydraulic system hoses , thawing etc..
-
Construct with fiber-plastic-composites
The − greatest part of the world production is used as gain fibers in tires, wedges and toothed belts , hydraulic system hoses , thawing etc..
-
Plastics
Application examples sealings flexible clutches insulating caps, sealing plug, toothed wheels, of electrical connections, V- belt , Druckluft- and hydraulic system hoses , cable jackets, plugs, inner coatings of fire hoses, soles for Langlauf-Skischuhe,Fussballstiefel,Fuss- ballblasen, fuse clips for ski poles and …
-
Plastics and its properties
Application examples sealings flexible clutches insulating caps, sealing plug, toothed wheels, of electrical connections, V- belt , Druckluft- and hydraulic system hoses , cable jackets, plugs, inner coatings of fire hoses, soles for Langlauf-Skischuhe,Fussballstiefel,Fuss- ballblasen, fuse clips for ski poles and …
Indicates content that may require registration and/or purchase.