-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL/ALUMINUM CAPACITY 1.655 INCH X 1.853 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 25 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
- Type: Ejector Punch
- Shapes: Round
-
Supplier: icotek Corp
Description: recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for KEL-FW High-quality padded transport case Suitable for hydraulic punch drivers by icotek or
-
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes: Type II, Type III,
Find Suppliers by Category Top
More Information Top
-
Pumping Equipment for the Oil Refining and Petrochemical Industry
As technological tools for assembly operations, over the past 10 years VNIIAÉN has been producing hydraulic devices, such as power nut - drivers and jacks, for moment and momentless tightening of stress-relieved threaded joints with a thread diameter of up to 130 …
-
Dubbel
… sitting rings of rubber, GG, Cu alloys, high alloy steels, Stellite or nitrifying steel according to fluid, pressure and temperature; valve spindle 3 and nut 4; stuffing box 5 … … spindle; valve or spindle drive 6 (handwheel, electromotive, hydraulic , pneumatic or electromagnetic drive …
-
Dubbel
… sitting rings of rubber, GG, Cu alloys, high alloy steels, Stellite or nitrifying steel according to fluid, pressure and temperature; valve spindle 3 and nut 4; stuffing box 5 … … spindle; valve or spindle drive 6 (handwheel, electromotive, hydraulic , pneumatic or electromagnetic drive …
-
Dubbel
… sitting rings of rubber, GG, Cu alloys, high alloy steels, Stellite or nitrifying steel according to fluid, pressure and temperature; valve spindle 3 and nut 4; stuffing box 5 … … spindle; valve or spindle drive 6 (handwheel, electromotive, hydraulic , pneumatic or electromagnetic drive …
Indicates content that may require registration and/or purchase.