-
Supplier: Radwell International
Description: OIL-LEVEL GAUGE AB31-21/127T. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SSI Technologies, LLC
Description: The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums (≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Seetru Limited
Description: (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 176 F
- Features: Level Gauge, Liquid
-
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Material Temperature Range: 250 F
- Features: Level Gauge, Liquid
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Description: Oil level gauge with thermometer for improved diagnostics • Increased Lifespan • Submerged pump to protect from cavitation • Design and Flexibility • Quieter operation • Vertical orientation to save floor space • Ease of Use • Easy-to-fill reservoir to prevent spills • Highly
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Description: pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics • Increased Lifespan • Submerged pump to protect from cavitation • Design and Flexibility • Quieter operation • Vertical orientation to save floor space • Dual
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine
- Operating Pressure: 2,000 psi
- Total Power: 20 HP
-
Supplier: Cole-Parmer
Description: for|calibrating pressure gauges, transducers, transfer standards,|recorders, digital calibrators, etc. and provide the necessary|link between International Standards laboratories and many|instrument shops and calibration labs.|Pressurements Hydraulic Deadweight Testers, generally
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: for|calibrating pressure gauges, transducers, transfer standards,|recorders, digital calibrators, etc. and provide the necessary|link between International Standards laboratories and many|instrument shops and calibration labs.|Pressurements Hydraulic Deadweight Testers, generally
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: for|calibrating pressure gauges, transducers, transfer standards,|recorders, digital calibrators, etc. and provide the necessary|link between International Standards laboratories and many|instrument shops and calibration labs.|Pressurements Hydraulic Deadweight Testers, generally
- Environmental Properties: Pressure / Vacuum
-
Supplier: MOUVEX-Blackmer
Description: stainless steel materials to withstand the harsh environmental and operation conditions. The light weight cooler with a small hydraulic oil reservoir, reduces the concern and hazard of costly spills. The easy to read restriction gauge mounted on the front of the Hydrive
- Liquid Flow Rate: 15 to 32 GPM
- Maximum Working Pressure: 75 psi
- Temperature Range: 180 F
- Technology: Air-Cooled
-
Supplier: jbj Techniques Limited
Description: oil level gauges, filler and breather filler. » Screw-in heating rods for hydraulic oil. » Plunger heater. » Customised design possible. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product
- Capacity: 16.642836 gallons
- Material: Aluminum
- Mounting Style: Base Mount
- Integrated Level Gauge Options: Float
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.4755096 to 3.170064 gallons
- Operating Pressure: 406 to 450 psi
- Maximum Operating Temperature: 41 to 104 F
- Operation: Electric, Hydraulic
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.4755096 to 3.170064 gallons
- Operating Pressure: 75 psi
- Maximum Operating Temperature: 41 to 104 F
- Operation: Electric, Hydraulic
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and
-
Supplier: Certex UK
Description: gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Honeywell Sensing & IoT
Description: refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Displacement To Power Ratio High displacement to power ratio ensures long life and exceptional reliability. Engine Oil Cooler Engine oil cooler maintains the integrity of the oil to provide a cool operating engine. Injection System Protection Dual fuel filters and a water
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Description: 1. Description PST-006 pressure transmitter uses the world advanced level silicone piezo-resistance and electric ceramic core measurement technology. PST-006 series products have the stainless steel housing, simple and pretty appearance, with the characteristics of anti-overloading, shock
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Wabash MPI
Description: as an option for speed and convenience. Precision ground platens are parallel and level to +/-.001 in/ft. Heavy slab construction minimizes deflection. Self-contained hydraulic system includes an efficient load sensing, variable volume, pressure compensated pump, hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump Oil valve
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level gauges Remote oil filter Oil fillers Lubricating oil Fumes disposal Mounting System Structural steel base Front engine
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Mufflers Flywheels and Flywheel Housings Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
using an integrated switch-transmitter-gauge device, the customer was able to realize several benefits: Predictive maintenance – With the 4-20mA signal, the customer was now able to trend the level of hydraulic pressure and arrest any problem before it reached abnormal (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
conditions. It enables simultaneous 360° continuous transmission of power, data signals, hydraulic oil and compressed air, solving the core challenge of multi-media rotary connection in heavy-duty equipment. With a highly modular design, 1500A/690V high-power carrying capacity, observation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
program will keep important assets such as engines, gearboxes, hydraulic systems, turbines, compressors, generators and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled down time. Analysis of bunker fuels is also a critical application when (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Deburring Nonleaded Steel on welded parts Competitive Prices Industries/Applicati ons Metals Ships & Decktop Equipment Oil Field Construction Equipment Recycling Aircraft Industry Injection Molding Machines Show Business Hydraulic Test Stands Energy (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
particle count and the general cleanliness level. This is particularly important for hydraulic systems as well as some main engine applications. Laser or direct imaging ties to ISO 4406 or NavAir Codes in those situations. For fluid degradation, look at oxidation by infrared and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Lab 40 model includes a particle counter which provides critical analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Process modeling and capability feedback for integrated injection molded product development
Hydraulic Oil Level Gage .
-
Logging Skidder Failure Studies Using Oil Analysis
Some skidder designs include hydraulic oil level sight gauges on the reservoir which eliminates one source of contamination while other skidders require oil level be checked by removing screw plugs on horizontal surfaces making it difficult to prevent dirt from entering the…
-
Manning and automation of naval surface combatants : a functional allocation approach using axiomatic design theory
Gages measuring hydraulic oil level / .
-
Dow Corning Pharma 50 Tubing 3 8 x 50 ft pk from Cole-Parmer
We are looking at using it as a oil level sight gauge for a hydraulic reservoir.
-
Applied Mechanics and Mechanical Engineering III
(4) The information of speed sensor, limit switch, oil temperature gauge of hydraulic system, oil level signal decision and alarm .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2001 > [F...
q The front dash panel of the operator's compartment included: a tachometer, an engine temperature gauge, a transmission temperature gauge, a hydraulic oil temperature gauge and a fuel level gauge.
-
Technical and economic evaluation of selected compact drill rigs for drilling 10,000 foot geothermal production wells
A hydraulic systemtank level indicator and A hydraulic system oil temperature gauge .
Indicates content that may require registration and/or purchase.