-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Inner Bellows Gripper (IBG) is a specialized gripper designed for gripping components via a bore. This gripper is particularly useful for handling components that cannot be gripped using conventional grippers. Different sizes of the IBG gripper are
- Actuation: Electric, Hydraulic, Pneumatic
-
-
Supplier: ROHM GmbH
Description: Technical Features: Centrically clamping in compact design made of high-strength, hard-coated aluminum alloy All functional parts made of hardened steel for maximum service life Wedge hook principle with pneumatic actuation (hydraulic actuation available on request) Position monitoring with
- Gripping Force: 208 to 505 N
- Number of Grips: 2
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: gripper is built for a wide range of options and accessories (hydraulic or pneumatic operation, safety spring for internal or external clamping, Viton seals, and magneto resistive or inductive sensing) allow these grippers to be used in a number of applications. Its shielded
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for hydraulic powered gripping applications, confined spaces in harsh environments, and welding applications with protective boot option. The 2P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or hydraulic powered operation. Optional
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for hydraulic powered gripping applications, confined spaces in harsh environment applications, and welding applications with protective boot option. Destaco’s 3P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or hydraulic powered
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
Find Suppliers by Category Top
More Information Top
-
Review of Current Activities In Offshore Wind Energy
With a pile hydraulic gripper for piles up to 5.5 meter diameter and a main boom of over 100 meters, Jumping Jack is prepared for the next generation of offshore turbines.
-
Innovative Mono-Column Support Structure
Thirdly, the pile grippers required hydraulic lines which were vulnerable to damage during installation.
-
Structure Optimization of the Pressing Block Tooth in Underwater Skirt Pile Gripper of Offshore Oil Platform--《Machine Design & Research》2006年06期
SUN Zhi-juan,MENG Qing-xin,ZHOU Dao(College of Mechanical and Electrical Engineering,Harbin Engineering University,Harbin 150001,China);Structure Optimization of the Hydraulic Cylinder in Underwater Skirt Pile Gripper of Offshore Oil Platform[J];Mechanical Engineering & Automation;2007-02 .
-
Contact finite element analysis of the pressing block tooth in underwater skirt pile gripper of offshore oil platform--《Machinery》2006年12期
SUN Zhi-juan,MENG Qing-xin,ZHOU Dao(College of Mechanical and Electrical Engineering,Harbin Engineering University,Harbin 150001,China);Structure Optimization of the Hydraulic Cylinder in Underwater Skirt Pile Gripper of Offshore Oil Platform[J];Mechanical Engineering & Automation;2007-02 .
-
The drilling technique in the change of the times ‐ of the spoon drill of the Stone Age up to the vollhydraulischen large rotary drilling apparatus
Came the large movement with the Benoto pile drilling apparatus into the development from hydraulic tubing machines and drilling grippers .
-
Performance Analysis of Drive‐Line Steering Methods in Excavator‐Mounted Sheet‐Piling Systems
A complete three-link plus gripper and vibratory-unit sheet- piler system has been modeled including exact kinematic transformation from a Cartesian workspace to system vari- ables, a hydraulic actuator circuit with local PID … … controllers, and a nonlinear soil- pile interaction problem.
-
The special civil engineering, Current stand, of the Geräte‐ and process engineering
… of 1300 mms can be guided out on 1500 m (in several phases) development and insert of submarine- hydraulic - system -pile driver, that in … … the production of drilling piles bis 3000 mm diameter … … 100 m in the gripper drilling method, construction basic …
-
Geotechnik
The wall can as gegreiferte wall e.g. with cable gripper or hydraulic system grippers (by sealed walls until about 12 m depth also Abb. 4.3-31 trainings of drilling pile walls .
-
Machines in the construction operation
… bore rushes ahead something to hold the loosening of the bottom in the pile region so low … The material aushub of the borehole takes place over a mechanical or hydraulic drilling gripper (2) with the cable excavator.
-
Geotechnik
139 HW piles . 286 hydraulic system grippers .
Indicates content that may require registration and/or purchase.