-
Supplier: Radwell International
Description: GEAR PUMP, SAE-AA FLANGE, 3675-PSI, CCW ROATION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 2.9 to 32.1 HP
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.69 increasing Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear
-
Supplier: Weichai Power Co., Ltd.
Description: valves for boost, control and cooler circuits, replaceable cartridge filter. SAE high pressure ports. SAE mounting flange with ANSI or SAE spline shaft, through shaft SAE A, B, B-B and C. Boost pressure pumps for internal and external suction, integrated cold start relief
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft,
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: KTR Corporation
Description: connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: Mile-X Equipment, Inc.
Description: spline shaft rotates 360° for clutch and engine alignment Air/Hydraulic foot pump provides hands free operation and easy, convenient lifting Metered pump provides safe lowering of load Two-stage flash chromed rams inhibit rust from entering hydraulic system
-
Supplier: KTR Corporation
Description: BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the
- Bore Diameter: 0.5905515 to 4.9212625 inch
- Coupling Diameter: 1.574804 to 10.629927 inch
- Coupling Length: 1.968505 to 11.417329 inch
- Angular Misalignment: 0.3 to 1 degrees
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant to dust, rain, water jets, mud (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
allied industries and fulfill all environment protection rules. Due to the fact that 90% o pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. The HZSM-type is used in tank farms, for offloading rail cars and trucks, filling (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Journal of Spacecraft and Rockets > Space Transportation System Solid Rocket Booster Thrust Vector Control System
The hydraulic pump is attached to the APU gearbox mounting pad with the hydraulic pump shaft spline directly coupled to the gearbox spline.
-
Functional Materials and Nanotechnology
The coaxiality between the working hydraulic pump shaft and the internal spline was unsure after the dual variable shaft fixed in the shell of the transmission.
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
OEM Flow Control High Pressure Hydraulic Pumps,Thru-drive Rear Cover Quick details OEM Flow Control High Pressure Hydraulic Pumps Pressure and Flow control Splined shaft Thru-drive Rear Cover...
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
OEM Flow Control High Pressure Hydraulic Pumps,Thru-drive Rear Cover Quick details OEM Flow Control High Pressure Hydraulic Pumps Pressure and Flow control Splined shaft Thru-drive Rear Cover...
-
Nonmetallic Pump Shaft Couplings for Reduced Noise and Increased Life
Engine driven hydraulic pumps are connected to their power takeoff shaft spline couplings.
-
Electrical insulation of an AC propulsion motor for the DEEPSTAR 20,000
One splined shaft is coupled to a 5 hp hydraulic pump and the second is reduction-geared to produce 89 rpm at rated power output.
-
Federal Register > Monday, March 19, 2007 > [72 FR 12727] Airworthiness Directives; Eurocopter France Model AS350B, AS350B1, AS350B2, AS350B3, AS350BA, AS350C,...
Service Bulletin No. 29.00.04, Revision 1, dated January 27, 2004, which specifies reducing the lubrication ‡interval and installing an O-ring seal in the groove of the hydraulic pump drive shaft in order to prevent early wear of the splines .
-
Federal Register > Friday, June 30, 2006 > [71 FR 37515] Airworthiness Directives; Eurocopter France Model AS350B, AS350B1, AS350B2, AS350B3, AS350BA, AS350C, ...
Service Bulletin No. 29.00.04, Revision 1, dated January 27, 2004, which specifies reducing the lubrication interval and installing an O-ring seal in the groove of the hydraulic pump drive shaft in order to prevent early wear of the splines .
-
Structure Improvement on Dual Variable Gear Shaft of the Transmission for ZL50 Wheel Loader
The problem of the hardness of the spline which connects the dual variable gear shaft and the working hydraulic pump can not meet the requirements after heat treatment caused by unreasonable design was solved.
Indicates content that may require registration and/or purchase.