Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, 315 BAR, .13 I, RED/GREEN INDICATOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Fluid, Regulators
-
Supplier: Barksdale Control Products
Description: Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
-
Description: TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel seat and stem provide excellent wear resistance in harsh applications. Ideal for
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with
- Pressure Rating: 3,000 to 5,000 psi
- Controlled Pressure Range: 300 to 3,000 psi
- Flow (Cv): 17.5
- Media Temperature: -30 to 185 F
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are available. Hardened
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Description: TESCOM™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened stainless steel seat and stem provide excellent wear
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Accuris
Description: VALVES, AIRCRAFT HYDRAULIC FLOW REGULATOR
-
Supplier: Accuris
Description: VALVE, AIRCRAFT, HYDRAULIC, FLOW REGULATOR
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for hydraulic flow regulators (also known as flow control valves). The hydraulic flow regulator is intended for use in a civil or a military aircraft hydraulic
-
Supplier: Radwell International
Description: PUMP, VARIABLE DISPLACEMENT, AXIAL POSITION, SERIES 20, 22 CM MAX DISPLACEMENT, 33 LT/MIN @ 1500 RPM, 210 OPERATING PRESSURE, MAX 210 BAR PRESSURE REGULATOR, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: HYDRAULIC FILTER, GR 6, COALESCING ELEM, REGULATOR FILTER, 4/BOX. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its
- Maximum Discharge Flow: 0.21645 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Pre-Fill Boosters Kit provides a complete compact power source for our Hydraulic Production Vises. This air-operated booster provides enough hydraulic volume to power up to (6) Jergens Hydraulic Production Vises. Features, Benefits, & Product
- Technology Type: Hydraulic
-
Supplier: Continental Hydraulics
Description: direct pressure regulator governor spring for fast on/off response. The pump group is complete with hydrostatic axial compensation distribution plates that improve the volumetric efficiency and reduce wear of the components. The pressure regulator adjustable load spring keeps the pump
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional pressure reducing/relieving valve which
- Pressure Rating: 4,600 psi
- Features: Hydraulic Fluid, Pressure Reducing Regulators, Regulators, Solenoid Valves, Spool Valves
-
Supplier: MFP Automation Engineering
Description: Parker Hannifin offers more filter types, configurations and filter solutions than any other company. Parker filter engineers collaborate with customers at the earliest stages of design to develop optimum filter system solutions. Parker filter systems are mission-critical to almost every industry,
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection of units and options that
- Pump Type: Hydraulic Pumps
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
-
Supplier: Continental Hydraulics
Description: connections and reduce space requirements. Continental Hydraulics has a full range including check, flow control, relief, reducing, sequencing, shuttle valves and counterbalance valves. Manufactured to NFPA and ANSI/ISO’s standards. Bodies are manufactured of aluminum (3000 PSI). Our bodies
- Pressure Rating: 3,000 psi
- Features: Cartridge / Manifold Valves, Check Valves, Control Valves, Hydraulic Fluid, ISO, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Rotork plc
Description: Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient capture of vented media. Age hardened stainless steel allow seat (MP35N)
- Pressure Rating: 10,000 psi
- Features: Air, Hydraulic Fluid, Regulator (general), Stainless Steel
- Actuation: Pneumatic
-
Supplier: SAE International
Description: The following is a list of the most common terminology used in describing hydraulic control systems. The hydraulic control system of an automatic transmission may include oil pumps, pressure regulator, governor, and control valves.
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, adjustable, pressure-compensated, restrictive-type hydraulic flow regulating valve.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Cartridge / Manifold Valves, Hydraulic Fluid, Pressure Reducing Regulators, Regulators, Steel
-
Supplier: Radwell International
Description: WATER REGULATOR ASSEMBLY,COLD WATER. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
-
Supplier: SAE International
Description: The following is a list of the most common terminology used in describing hydraulic control systems. The hydraulic control system of an automatic transmission may include oil pumps, pressure regulator, governor, and control valves.
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge.
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
- Features: Cartridge / Manifold Valves, Hydraulic Fluid, Pressure Reducing Regulators, Regulators, Steel
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pressure-compensated, non-adjustable flow regulator, intended for use in fixed displacement hydraulic circuits requiring partial pump flow diversion on a priority basis.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and close drip-tight when downstream pressure becomes greater than upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Our planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth.
However, the reality is that one in three people do not have access to clean drinking water, and projections show that, at current trends, more than half of the world’s population will...
(read more)
Browse Hydraulic Pressure Regulators Datasheets for Rotork plc -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, and reducing equipment downtime and maintenance costs for engineering, mining and industrial machinery. Premium Wear & Corrosion Resistant Materials: The inner tube is made of high-quality oil-resistant synthetic rubber, which resists hydraulic oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
working pressure (21 MPa) and long service life, reducing unplanned downtime. Tailored solutions – Our engineering team offers custom diameters, lengths, and layline options to match your exact hydraulic circuit designs, so you can standardize inventory and simplify (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Different Types of Pressure Control Valves
Pressure-control valves are found in practically every pneumatic and hydraulic system. They help in a variety of functions, from keeping system pressures below a desired limit to maintaining a set pressure level in part of a circuit. Different types of pressure control valves include relief
More Information Top
-
Oil hydraulic system
The pressure valve as mechanically- hydraulic regulator changes the flow cross-section A between two limit positions steplessly.
-
Oil hydraulic system
The pressure valve as mechanically- hydraulic regulator changes the flow cross-section A between two limit positions steplessly.
-
New Progressing Cavity Pump ( NPCP ) for Multiphase and Viscous Liquid Production .
The NPCP is composed of a Progressing Cavity Pump (PCP) and a system of Hydraulic Regulators (HR) installed inside the pump in between the cavities.
-
Multiphase Progressive Cavity Pumps Operated In Harsh Conditions
Therefore the Hydraulic Regulator Progressive Cavity Pump (HRPCP) concept was developed.
-
Fluid technique in motor vehicles
Zero stroke regulators are the simple hydraulic regulators for pumps for effective energy use that work according to Abb. 4.13.
-
Hydraulic system
Conveying current regulators are the hydraulic regulators for maintenance of a constant conveying current by variable drive rotation speed of the pump.
-
Vie path manual motor vehicle technology
The integration into the ABS-safety concept ensures the monitoring of the effectiveness of the braking force distribution in contrast with the hydraulic regulator .
-
Hydraulic system
Zero stroke regulators are the simple hydraulic regulators for pumps for effective energy use that work according to Abb. 6.40.
-
Improvement of Algorithms for Pressure Maintenance Systems in Drum-Separators of RBMK-1000 Reactors
Operating experience with hydraulic regulator systems shows that the possibility of increasing the speed of their re- sponse to commands from the pressure regulator by increas- ing the speed of the electric drive that moves the shaft is lim- ited by the …
-
Successful Deployment of a New Generation of Progressive Cavity Pump in a High GOR Argentinean Heavy Oil Field
It consists in modifying the traditionnal PCP design by adding hydraulic regulators .
Indicates content that may require registration and/or purchase.