-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts:
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: HydraForce, Inc.
Description: A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use our
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand, Pilot Operated
-
Supplier: Vektek, LLC
Description: Single Path SAE Ported/Manifold Mount Rotating Unions
- Pressure Range: 5,000 psi
- Speed Range: 380 rpm
- Temperature Range: 40 to 160 F
- Length: 2 inch
-
Supplier: Vektek, LLC
Description: Single Path SAE Ported/Manifold Mount Rotating Unions
- Pressure Range: 5,000 psi
- Speed Range: 380 rpm
- Temperature Range: 40 to 160 F
- Length: 2.6 inch
-
Supplier: Vektek, LLC
Description: Single Path SAE Ported/Manifold Mount Rotating Unions
- Pressure Range: 5,000 psi
- Speed Range: 380 rpm
- Temperature Range: 40 to 160 F
- Length: 2.36 inch
-
Supplier: Jet Edge
Description: unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon shipment.
- Supply Ports: 2
- Outlet Ports: 3
- Maximum Pressure: 3,000 psi
- Body Material: Ductile Iron
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 960 psi
- Temperature Range: -22 to 248 F
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8″, 3/4″ and 1″ respectively for the three RAM body sizes. The breather port air area may be reduced
- Supply Ports: 1
- Outlet Ports: 2
- Size: 1", 3/4", 3/8"
- Application: Hydraulic Fluid
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied
- Supply Ports: 4
- Outlet Ports: 3
- Maximum Pressure: 6,000 psi
- Size: #10-32, Metric
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Princess Auto Limited
Description: 1-Position D03 Valve Subplate
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: International Hydraulics
Description: D03 Mount 2-Station Manifold Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock - Increased
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Princess Auto Limited
Description: 3-Position Series D03 Valve Manifold
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: Princess Auto Limited
Description: 2-Position Series D03 Valve Manifold
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Continental Hydraulics
Description: Standard & Custom Manifolds Continental Hydraulics can offer you a wide range of manifolds from standard to custom. We work to provide you the best solutions. Contact us for further information.
- Application: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 1-Position D05 Valve Subplate
- Maximum Pressure: 4,500 psi
- Maximum Flow (Liquid): 28 GPM
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Almo Manifold & Tool Co.
Description: powering the other. Pictured above is the combination of a directional circuit and three pump circuits all in one manifold, creating a clean compact system.
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Bosch Rexroth Corporation
Description: Bosch Rexroth manufactures customized manifolds to serve a full range of hydraulics systems and applications. We design, machine, assemble and test to your application. And our hydraulics applications assistance engineers are ready to work with you to help select the right
- Body Material: Aluminum, Ductile Iron
- Type: BSPP, Flange, NPT
- Application: Hydraulic Fluid
Find Suppliers by Category Top
More Information Top
-
Carriage-TechnologieHydraulique of handling, Technology, of the carriages | Techniques of the Ingénieur
It controls only a hydraulic member, a rotary dispenser that sends the oil under pressure in amount controlled towards the cylinder of stickup of wheels.
-
Design of a compact hydraulic actuation mechanism for active ankle-foot prostheses
To this end, a man- ifold that integrates all the components to operate hydraulic cylinder and the rotary valve to adjust impedance of pros- thetic ankle were designed.
-
Modeling and Co-simulation of Hydraulic Power Steering System
The pump is driven by the engine, circulated the oil in the closed-loop hydraulic circuit, and the rotary valve which connects with the discharge and inlet manifolds of the vane pump can generate the differential oil pressure acting on the power …
-
MAC Manifold - A Revolutionary Concept In Deepwater Production
The most significant feature of the design is the fact that all the process valves on the manifold are manual (non-actuated) types … … shafts fitted with a standard rotary torque tool interface rather than having an hydraulic actuator on each) Each …
-
Retained Gas Sampler Calibration and Simulant Tests
Outside the hot c e l l i s situated: the control cabinet,(which houses the instrumentation, collector side tube and fittings, auxiliary manifold , diluent reservoir, mercury positive displacement … … vacuum pumps (turbo-molecular and rotary vane), and the extruder hydraulic pump.
-
Reports by enterprise managers
In sinter production, spring seals have replaced hydraulic seals on the upper part of the sinter machine gas offtakes, rotary scrapers have been installed to clean the conveyor belts … … clearing of spillages from below the sinter machine gas manifold has been mechanized.
Indicates content that may require registration and/or purchase.