-
Supplier: SAE International
Description: for driving simulators. Usually, brake feedback systems in simulators rely on passive elements like springs and dampers to emulate the force. This does not allow the implementation of an arbitrary nonlinear pedal force characteristic. In this paper we propose an active pedal feedback
-
Supplier: SAE International
Description: The optimization of the new HVC system prototype is done using a multi-objective tool that integrates the hydraulic/mechanical simulator reproducing the physical model, with an optimization software. The latter tool can be used choosing a specific approach among different
-
Supplier: Baker Hughes Incorporated
Description: horizontal well patterns and hydraulic fracturing design. In addition, you can easily import digital elevation models from the US Geological Survey for managing large data volumes and connect to the GEM™ reservoir simulator. Complex geology JewelSuite software manages structural
-
-
Supplier: Technical Toolboxes, Inc.
Description: The Process Hydraulics Toolbox is a flexible, user-friendly program for calculating flow rates and pressures in pipes and piping networks. It is based on a novel method for solving hydraulic problems and it regards all flow rates and equipment inlet and outlet pressures as unknowns or
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: SAE International
Description: In this paper, we propose a hardware and a software design method considering functional safety for an electro-mechanical brake (EMB) control system which is used as a brake actuator in a brake-by-wire (BBW) system. A BBW system is usually composed of electro-mechanical calipers, a pedal
-
Supplier: Acromag, Inc.
Description: have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.). MIL-STD-1553 is designed for use in one of three forms: Bus Controller (BC) – There is only one Bus Controller at a time on any
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
Find Suppliers by Category Top
More Information Top
-
Multi-Stage Large Scale Hydraulic Fracturing in Horizontal Well, a First in India
Information obtained from the microseismic was used in hydraulic fracture simulator software to generate a Discrete Fracture Network (DFN) model to allow visualization of the generated discrete fracture network.
-
AWWA M32 - Distribution Network Analysis for Water Utilities
An essential component of the system software is a hydraulic simulator , a program that computes the behavior of the hydraulic system over time under a given control routine or operating plan.
-
Numerical analysis of a hydraulic gear micro motor
They also developed the hydraulic gear machines simu- lator (HYGESim) software , which is used to calculate radial loads, pressure gradients along the motor, and wear in the internal walls of the housings.
-
Development of High Pressure Fuel Pump by using Hydraulic Simulator
OUTLINE OF HYDRAULIC SIMULATOR The hydraulic and the mechanical elements of the developed pump were modeled in a hydraulic simulator with control system software , MATLAB/SIMULINK (trademark), and the motion of moving parts and pump pressure and flow rate were analyzed.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6994/3/Lucifora_Daniel_J_201201_MASC.pdf
A drilling process software simulator , based on hydraulic blasthole drill data originally developed .
-
Comparing Low and High-Level Hybrid Algorithms on the Two-Objective Optimal Design of Water Distribution Systems
=unifor- mity coefficient, demand, actual head (evaluate by means of a hydraulic simulator , e.g. EPANET software , Rossman 2000) and minimum head of node j; nr=number of reservoirs; Qk and Hk=discharge and actual head of reservoir k; npj=number of …
-
Real-Time 3-D Hydraulic Fracturing Simulation: Theory and Field Case Studies
A description of the hardware/ software and real time hydraulic fracturing simulator is discussed below.
-
Electro Hydraulic Power Steering System
Internal Document 7 Kokotovic V. V. ,“Multi Channels High Performance Road Load Simulators Servo Hydraulic Control Design and software development” .
-
http://cadair.aber.ac.uk/dspace/bitstream/handle/2160/177/Thesis3-5-06.pdf?sequence=1
One could envisage a design analysis system that used the FIL for interpretation and allowed the use of alternative simulators for electrical, hydraulic and software based subsystems, and any others found necessary.
-
Establishing Modelling Standards For Transient (Real-time On-line, Trainer & Engineering Study) Simulations
Enbridge uses the Stoner Pipeline Simulator software to implement three transient hydraulic analysis applications : .
Indicates content that may require registration and/or purchase.