-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360° in both
-
Supplier: RYCO Hydraulics, Inc.
Description: RYCO RTI and RFI Tank Top Filters are designed for return line installation on the top of hydraulic oil reservoirs on earth moving, construction, agricultural and industrial equipment. Tank Top / Return Filers feature all aluminium cast construction with one-piece
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Configuration: Return-line (closed loop)
-
Description: Application Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out dirt from the installation runback. Design Size
- Maximum Pressure: 145.0377 to 232.06032 psi
- Maximum Liquid Flow: 712.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
-
Supplier: Eaton
Description: flow back of dirty oil into the tank. TRS 226 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical Tank volume: 0.45 gallons TRS 625 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical
- Maximum Pressure: 145 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Description: Application Designed for operating at pressures up to 16 bar and for mounting directly on to the oil tank, thus filtering the oil immediately before reuse. The duplex return line filters DR series are designed to be used when an uninterrupted flow is required or when maintenance
- Maximum Pressure: 145.0377 to 232.06032 psi
- Maximum Liquid Flow: 712.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Novaflex Group
Description: Recommended for the transfer of petroleum products with an aromatic content of up to 55%. Novalite has a unique design utilizing a flat corrugation design permitting extreme ease when flexing. Novalite is excellent for the transfer of other oily products, such as fats, greases,
- Inside Diameter: 1 to 6 inch
- Outside Diameter: 1.55 to 6.75 inch
- Temperature Range: -40 to 180 F
- Specialized Construction: Corrugated
-
Supplier: Chemdet, Inc.
Description: corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 2,238 to 3,816 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: Eaton
Description: 24340 - A6 Installation position: vertical Tank volume: 0.2 gallons HPZ 90 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: (master gauge for holes) DIN 24340 - A6 Installation position: vertical Tank volume: 0.1 gallons
- Maximum Pressure: 4,568 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: UL Standards & Engagement
Description: 31, Installation of Oil-Burning Equipment. Lube oil tanks are limited to Combustible Class IIIB oils, such as motor crankcase oils, hydraulic/transmission oils, machine/cutting oils, or similar fluids. Covered options may include dispensing
-
Supplier: UL Standards & Engagement
Description: tanks of either single, double or multiple wall construction. 1.3 Tanks covered by this Standard are fabricated, inspected, and tested for leakage prior to shipment from the factory as completely assembled vessels. 1.4 This Standard covers tanks where the primary tank may
-
Supplier: UL Standards & Engagement
Description: installed in cooking oil storage systems used in commercial kitchens, in accordance with ; c) Lube Oil Tanks designed for storage, dispensing and collection of Class IIIB motor oils (such as lubricating, transmission, cooling, etc.), working oils (such as
-
Supplier: UL Standards & Engagement
Description: installed in cooking oil storage systems used in commercial kitchens, in accordance with ; c) Lube Oil Tanks designed for storage, dispensing and collection of Class IIIB motor oils (such as lubricating, transmission, cooling, etc.), working oils (such as
-
Supplier: Houghton International, Inc.
Description: Hydrashield™ FR Series fluids are clear, amber, fully synthetic ester type hydraulic fluids. They do not contain mineral oil, phosphate esters, chlorinated hydrocarbons or water. They are designed to be chemically stable when operating conditions place severe physical demands on the
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: Filtertech, Inc.
Description: the oil droplets only need to rise a short distance to come into contact with the tube above. Since the polypropylene is oleophilic (oil attracting), the oil droplets readily adhere to the tube surface. Over time, the oil droplets which collect on the tube surfaces and
-
Supplier: DeZURIK, Inc.
Description: DeZURIK custom designed low-pressure hydraulic accumulator systems are available to provide a tremendous range of power to drive single or multiple low-pressure hydraulic cylinder valve actuators in a wide variety of industry applications. Low pressure hydraulic accumulator
-
Supplier: RYCO Hydraulics, Inc.
Description: Tank Breathers and Fillers filter air entering hydraulic tank. They are designed for installation on the oil reservoir, to filter contaminants from the air as it leaves and enters the reservoir due to changes in oil level as the system operates. We have a range of
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: injection strategy, insulated timing cover, sculpted crankcase and gear train refinements. Hydraulics Cat® hydraulics deliver power and precise control to keep material moving. Component Layout The 324D hydraulic system and component locations have been designed to provide a
- Operating Weight: 54,660 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: mounts are rubber-isolating mounts matched with the engine package. Further noise reduction has been achieved through design changes to the isolated top cover, oil pan, multiple injection strategy, insulated timing cover, sculpted crankcase and gear train refinements. Hydraulics
- Operating Weight: 80,464 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Earth Moving and Landscaping Machines - 328D LCR Hydraulic Excavator -- 328D LCR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: through design changes to the isolated top cover, oil pan, multiple injection strategy, insulated timing cover, sculpted crankcase and gear train refinements. Hydraulics Cat® hydraulics deliver power and precise control to keep material moving. Component Layout The
- Operating Weight: 72,500 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Description: Durable and compact, Parker D-Pak Hydraulic Units provide a fixed displacement power option for a variety of industrial applications. Featuring a unique vertical design, D-Pak units reduce footprint and operational noise. Additionally, Parker filtration helps ensure a longer service
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Supplier: Rotork plc
Description: GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the hydraulic cylinder. This pressurised hydraulic oil is used to drive our industry
- Features: Hazardous, Hydraulic, Other
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Description: pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics • Increased Lifespan • Submerged pump to protect from cavitation • Design and Flexibility • Quieter operation • Vertical orientation to save floor space • Dual rated 50/60 Hz
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: CS UNITEC
Description: operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2"
- Weight: 16 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 2,800.000000000003 watts
- Power: Electrical Tools, Power Tools
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
-
Supplier: RYCO Hydraulics, Inc.
Description: Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be installed on the
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: RYCO Hydraulics, Inc.
Description: Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be installed on the
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor drive
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P100WM Automotive and Light Duty Oil Filter Crusher Ideal for crushing automotive and light duty truck oil filters. It is designed to mount to a shop wall near the lube and waste oil areas. A threaded drain below the machine allows the waste
-
Supplier: Lewmar Limited
Description: logical step forward from the current successful range. This design is in keeping with Lewmar's environmental concerns and has no hydraulic motors or hoses in the water. Unlike many manufacturers, all of this componentry is housed inside the hull, preventing pollution in the event of
-
Supplier: Eaton
Description: Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic
- Maximum Liquid Flow: 185 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Metal / Porous Metal, Paper
-
Description: modulating services. For linear applications, actuators shall be of the linear hydraulic design. This document applies to actuators with a maximum allowable operating pressure from 150 psig to 2250 psig using direct piped natural or sour gas segregated from the actuator by means of gas
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Lewmar Limited
Description: logical step forward from the current successful range. This design is in keeping with Lewmar's environmental concerns and has no hydraulic motors or hoses in the water. Unlike many manufacturers, all of this componentry is housed inside the hull, preventing pollution in the event of
-
Supplier: Lewmar Limited
Description: logical step forward from the current successful range. This design is in keeping with Lewmar's environmental concerns and has no hydraulic motors or hoses in the water. Unlike many manufacturers, all of this componentry is housed inside the hull, preventing pollution in the event of
Find Suppliers by Category Top
Featured Products Top
-
unloading efficiency, operational safety, and equipment reliability. It is also suitable for customized hydraulic applications requiring compact design, reliable pressure control, and consistent performance. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response Follow us on: (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company
More Information Top
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
Experiences of fluid flow modelling in the design of mobile hydraulic oil tanks .
-
Advanced Technologies in Manufacturing, Engineering and Materials
But so far, during the actual engineering design , hydraulic performance of oil tank isn’t much taken into consideration in most cases, mainly it is just taken as a device to collect fluid from impeller outlet and export fluid to cycle cooling pipe…
-
Scientific.Net: Materials Science
The Design of Hydraulic Stripping Attachmentâs Oil Tank .
-
Encyclopedia of Tribology
Presented at IMC-2003 the 18th international maintenance confer- ence, 2003, Clearwater Beach, Florida. http://www.reliabilityweb. com/art04/branham.pdf L.H. Chuan, Design of open oil tank of hydraulic system. Hoist. Conv.
-
CR4 - Thread: Corrosion Protection For Oil Tank Of A Hydraulic System
I've been participating in a design of an oil tank for a hydraulic system.
-
portable winch - offers from portable winch manufacturers, suppliers, exporters & wholesalers
portable drill rig is adopted fission style in design , including power unit, hydraulic oil tank , manipulation platform ...
-
Design and verification of a non-invasive oil temperature measurement instrument
Most of the existing oil temperature measurement technologies are just designed for hydraulic tanks , but practice shows that the oil temperature in the pipe is quite different with which in the tank, for the latter is influenced by multitude of parameters such…
-
DYS430 Type Multifunctional Hydraulic Brick Machine from Zhengzhou Dearye Heavy Industry Machine Manufacturing Co., Ltd , China
The hydraulic oil tank of DYS430 multifunctional hydraulic brick machine is designed with automatic oil heating and cooling systems and oil purification devices, which adopts repeated continuous filtering to ensure the optimal working conditions of hydraulic oil.
-
Encyclopedia of Lubricants and Lubrication
Filter Design for Lubricating Oil and Hydraulic Systems, Fig. 2 Tank attachment filter function (Source: HYDAC [1]) .
Indicates content that may require registration and/or purchase.