-
Supplier: Jergens, Inc.
Description: Jergens 130mm Hydraulic Self-Centering Vise Jaw Insert Kits are designed for the extra secure holding of raw material and first operations. Features, Benefits, and Product Specifications: Material: Case Hardened Steel Gripping inserts can be easily installed in modified soft
-
Supplier: Carr Lane Manufacturing Co.
Description: Our Hilma NC-series vises are ideal for precision, high-production machining on vertical machining centers. Fixed and sliding jaws are precision ground to accept top-jaw tooling. Finest-quality construction for excellent rigidity and durability. The hydraulic version
- Jaw Opening: 0.324015923 to 0.486614436 inch
- Jaw Width: 0.12400006696 to 0.18600010044 inch
- Throat Depth: 0.05270081586 to 0.0837008326 inch
- Weight: 41 to 129 lbs
-
Supplier: Jergens, Inc.
Description: Universal 4" (100 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined
- Weight: 32 lbs
- Vise Actuation: Hydraulic
- Specialty Jaws: Soft Material Jaws
- Vise Type: Universal Vise
-
-
Supplier: Jergens, Inc.
Description: Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined
- Weight: 65 lbs
- Vise Actuation: Hydraulic
- Specialty Jaws: Soft Material Jaws
- Vise Type: Universal Vise
-
Supplier: Jergens, Inc.
Description: Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup
- Weight: 60 lbs
- Vise Actuation: Hydraulic
- Specialty Jaws: Soft Material Jaws
-
Supplier: Carr Lane Manufacturing Co.
Description: 3600 psi max
- Vise Mounting: Fixed Base
- Vise Actuation: Hydraulic
- Vise Features: Light-duty
- Vise Type: Machine / Mill Vise
-
Supplier: Mile-X Equipment, Inc.
Description: Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air
-
Supplier: Dapra Corporation
Description: Compact, yet effective, vise that always holds tight Available in jaw widths of 3.5" (90mm), 5" (125mm) or 6.3" (160mm) Quick preselection of clamping range High clamping precision Innovative handling High variability and flexibility Available with hydraulic spindle or
-
Supplier: Kurt Manufacturing
Description: The manually and hydraulically actuated HD and HDL Vises are high-density, doublelock, clusterlock, heavy-duty systems with multiple clamping stations and machinable jaws. The HD and HDL CarvLock Vises are compact to allow for maximum workholding across a full range of machining
- Vise Actuation: Manual
- Material: Steel
- Vise Type: Toolmakers Vise, Twin / Multi-station Vise
-
Supplier: Cosen Saws, USA
Description: height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 50mm (2") • Hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • PLC controlled
- Cutting Capacity: 12.6 to 15 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Supplier: Cosen Saws, USA
Description: station Material Feeding & Clamping • Multiple indexing • Hydraulically controlled feed vise • Double retracting vise • Split vise jaws • Full stroke hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates •
- Cutting Capacity: 24.4 to 30 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Cosen Saws, USA
Description: Clamping • Split vise jaws • Full stroke hydraulic vise • Ductile cast iron vises with replaceable hardened wear plates Safety • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change •
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: swivel vise jaws Heavy 16” blade wheels Enclosed gear case Double frame construction Trouble-free hydraulic cylinder Ring gear and pinion drive Dead axles Chip-free frame Zerk fittings at lube points
- Cutting Capacity: 4 to 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: guides Centralized controls Accurate, hydraulic control Four-speed drive 45° swivel vise jaws Heavy 16” blade wheels Enclosed gear case Double frame construction Trouble-free hydraulic cylinder Ring gear and pinion drive Dead axles Chip-free frame Zerk fittings at lube
- Cutting Capacity: 4.5 to 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Cosen Saws, USA
Description: Precision feed pressure & feed rate dual valve system • Work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws • Full stroke hydraulic vise • Ductile cast iron vises with replaceable hardened wear plates • Take-in roller to
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: by a dual system of counterbalance springs working with a hydraulic cylinder Saw head raised hydraulically after each cut Cast iron band wheels Swing away control panel Exclusively patented 3 jaw vise allows for faster set up Exclusive 6 contact point blade adjustable guide
- Cutting Capacity: 12 to 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
Find Suppliers by Category Top
Featured Products Top
-
%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Code of construction practice production technique
Image 7-13 Hydraulic vise 1 clamping jaw on the left; 2 clamping jaw right; 3 hydraulic cylinders; 4 guiding shaft; 5 mounting plate; 6 base plate; 7 guiding shaft; 8 fixing pin guiding shaft .
-
Utility Workshop Vises - Grainger Industrial Supply
• Hydraulic Vise w/Foot Pump, Jaw Width 8 In., Max.
-
Bench Vises - Vises - Grainger Industrial Supply
• Hydraulic Vise w/Foot Pump, Jaw Width 8 In., Max.
-
ZASMHBA0003300
Hydraulic C-clamp Notched pin Vise jaw Vise jaw Incident bar .
-
Hydraulic vises
The hydraulic vise (see Fig. 1) consists of a body 1, base plate 2, movable 6 and stationary 4 jaws , clamping screw 7, and a double-acting cylinder 3 connected to the screw by means of a coupling 5.
-
Torsional split Hopkinson bar tests at strain rates above 104 s−1
The clamp, shown schematically in Fig. 2, is made up of two steel vise jaws that are connected at the top with a notched pin and pressed against each other at the lower end by a hydraulic C- clamp.
-
Dual-Dexterous-Vises: Preliminary design and tests of a flexible fixturing system
To reduce structural deflection, the action line of the hydraulic clamping force (in a structure similar to Vise A of the test prototype, referring to Fig. 10) is elevated to coincide the center line of the rotary jaw so that induced torques …
-
ZASMHBA0003980
Hydraulic pressure is used for providing the power for the upsetting cylinder, movement of the receding anvil as the upset grows, and providing the clamping force for the vise jaws .
Indicates content that may require registration and/or purchase.