Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment.
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: COSA Xentaur Corporation
Description: responds immediately to changing hydrogen levels for improved operations and safety. Unlike thermal conductivity-based hydrogen analyzers, the CHA measures hydrogen directly and specifically. Built around a polymer membrane with proton-conducting properties, the CHA
- Response Time: 120 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: The H2SENSE Model 5000 / 5100 have full range hydrogen gas sensor inside and are designed for process analyzing. Our patent solid state thin film palladium alloy hydrogen sensor is hydrogen specific and does not have cross sensitivity with other gas so it provides the most
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Response Time: 30 seconds
- Measurement Type: %Volume
-
-
Supplier: Roscid Technologies
Description: The Model H2S-Tracer is simple, accurate and very economic measurement of Hydrogen Sulfide at ppm levels.
- Instrument Type: Analyzer
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S), Toxic Gas
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: ABB Measurement & Analytics
Description: via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Accuris
Description: ANALYZER, HYDROGEN PORTABLE
-
Supplier: Accuris
Description: ANALYZER, HYDROGEN GAS
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Hydrogen Sulfide Analyzer (H2S Analyzer) measures H2S in ambient air and in industrial processes with extremely high precision, sensitivity and accuracy. No longer do you have to wait a long time to measure hydrogen sulfide gas with high reliability – LGR’s H2S
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: ABB Measurement & Analytics
Description: stored on the instrument’s hard drive. LGR's Hydrogen Fluoride Analyzer provides the high quality data necessary for the most demanding trace gas monitoring applications. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Fluoride (HF), Water Vapor
-
Supplier: Accuris
Description: ANALYZER, CARBON AND HYDROGEN
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 430 Series Process Hydrogen analyzer utilizes a temperature-controlled TC cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital
- Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking
- Operating Temperature: 14 to 113 F
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
-
Supplier: Analytical Industries Inc.
Description: into skids or existing process measurement platform Overview The GPR-7500 (A)IS hydrogen sulfide analyzer sets the standard for online H2S measurement. Using low-power electrochemical sensor technology, this user-friendly device delivers cost-effective, minimal maintenance, H2S
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: Process Sensing Technologies USA
Description: A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second measurement
- Operating Temperature: 5 to 131 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Pem-Tech, Inc.
Description: Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: Accuris
Description: Continuous Analyzer for Hydrogen Chloride in Flue Gas
-
Supplier: Process Sensing Technologies USA
Description: A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume
- Instrument Type: Analyzer, Monitor
- Features: Self Calibration
-
Supplier: CIQTEK Co., Ltd
Description: tested to meet the needs of many research fields. The product has a high-temperature and high-pressure adsorption testing function and a unique PCT isotherm and hydrogen absorption and desorption pressure platform, which can be widely used in rare earth alloy material hydrogen storage
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption)
-
Supplier: CIQTEK Co., Ltd
Description: EASY-H 2210 and EASY-H 2420 high-pressure and high-temperature gas adsorption analyzer are high-performance adsorption and desorption isotherms testing instruments independently developed by CIQTEK, which adopts the static volumetric method. EASY-H 2210 and EASY-H 2420 high-pressure and
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption)
-
Gas Chromatographs - Sensor Gas Chromatograph - Hydrogen/Carbon Monoxide/Methane Analyzer -- SGHA-P2Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Environment One Corporation
Description: E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon
- Number of Channels: 1
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Siemens Process Instrumentation
Description: CALOMAT 62 | for hydrogen and noble gases in corrosive gases Measures hydrogen and noble gases in corrosive gases The CALOMAT 62 is a thermal conductivity analytical device specially designed for applications in corrosive gases. Concentration of gas components such as Cl2, HCl, and NH3
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Chlorine (Cl2), Combustible Gas, Hydrogen (H2), Hydrogen Chloride (HCl), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Roscid Technologies
Description: The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX) Specifications Measuring range ppm : 100 – 100000 ppm H2 Calibration:
- Response Time: 70.0000000000002 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Analytical Industries Inc.
Description: Key features Wide variety of measurement ranges from 0...1 % to 0...25 % Sensor options for measurement in helium, carbon dioxide or hydrogen gases Hazardous area-rated for key global markets Gas temperature compensation Loop-powered configurations available Overview GPR-x500 analyzers
- Instrument Type: Analyzer
- Features: Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: LECO Corporation
Description: Hydrogen determinations are delivered quickly and precisely with the DH603 using residual, diffusible, and total hydrogen measurements. This robust instrument determines the amount of residual hydrogen (or diffusible and residual hydrogen when equipped with the optional
- Elements Analyzed: Hydrogen (H)
-
Supplier: Siemens Analytical Products
Description: Analyzer parts. Benefits Universally applicable hardware basis Integrated correction of cross-interference, no external calculation required Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (optional) Electronics and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Chlorine (Cl2), Hydrogen (H2), Hydrogen Chloride (HCl)
- Electrical Outputs: Analog Current, Switch
-
Supplier: Panametrics
Description: Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon dioxide for enhanced
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point
- Electrical Outputs: Analog Current
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in paramagnetic or fuel
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: -40 to 104 F
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: needed, it's an ideal solution for online real time gas analysis. Laser Raman Spectrometer Gas Analyzer LRGA-6000 is based on the principle of laser Raman scattering, which enhances, collects, processes and identifies the characteristic Raman scattering spectra of the gas to be measured and
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2), Water Vapor
Find Suppliers by Category Top
Featured Products Top
-
Analytical Industries Inc. Hydrogen Sulphide Analyzers are engineered to deliver dependable detection and measurement of hydrogen sulphide gas in a wide range of industrial environments. With responsive and accurate sensing technology, these analyzers support (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
sample conditioning the analyzer can determine the organic chlorides or hydrochloric acid (HCL) content in gases and volatile liquid hydrocarbon streams. This paper describes the use of, on-line or in lab analyzers based on the dry colorimetric technique, in performing these measurements. This technique is shown to have distinct advantages over traditional competing techniques like Microcoulometry and Wickbold. (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
gas analyzer systems for hydrogen monitoring Insufficient rejection of process heat can reduce the efficiency of electricity-production and increase the risk of mechanical failure. Exponentially increasing energy demands worldwide and largely (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
Moisture and gas impurities can compromise performance and safety in power generation environments. Panametrics analyzers—including the dew.IQ, PM880, and XMTCpro—deliver fast, stable, and accurate measurements for a (read more)
Browse Moisture Meters Datasheets for Panametrics -
index of the efficiency of the electrolyzer. Maximizing an electrolyzer’s safety and efficiency requires highly reliable and accurate sensor technology. As a recognized leader in process analyzers, Panametrics offers a complete system for hydrogen, oxygen and moisture measurement for water electrolysis. Learn more at https://lnkd.in/e_pqnWBn (read more)
Browse Moisture Meters Datasheets for Panametrics -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
contamination can impact product quality or system performance. This analyzer is widely used in specialty gas production, semiconductor processing, hydrogen applications, and other purity-critical industries. Its high sensitivity and stable performance make it a trusted solution for ultra-trace oxygen monitoring. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
A new white paper by Control Instruments, "Monitoring Combustible Gases in Kilns," discusses the hurdles involved with monitoring combustible gas concentrations for safety and key points to consider. Heating all sample-wetted parts of the analyzer and sampling (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Hydrogen Content Analyzer for Fuel
Measuring the hydrogen content of fuel is an important parameter that can provide useful information about the fuel's composition, quality, and performance. The hydrogen content of a fuel can be an indicator of its energy content, as hydrogen is one of the primary sources of energy in many fuels.
-
Aurora TDLAS Analyzers for Hydrogen Recycle Applications
The objective of the petroleum refining process is to convert crude oil into useful and profitable end products such as gasoline, jet fuel, diesel oil, liquefied petroleum gas and fuel oils. Hydrogen is widely used in these downstream refining processes for the following reasons:
-
Achieve Unmatched Sensitivity and Real-time Measurement Performance of Your Hydrogen and Nitrogen Impurities with Quantum Cascade Laser Analyzers
Assuring hydrogen and nitrogen gas purity is critical across multiple processing industries and applications. For several key processes, the purity of the gas must be precisely monitored and controlled to ensure the product is within specification and avoid damage to equipment or process line
-
What are the Best Analysis Techniques to Ensure Quality of Hydrogen in Production?
We are often asked which analysis techniques are most suitable for ensuring the purity of hydrogen in production. Our article on the Process Sensing Technologies blog provides a quick overview of the available technologies and types of analyzer for measuring both hydrogen purity and detecting trace
-
Rapid Online Analysis of Acetylene for Hydrogenation Reactor Control Optimization (.pdf)
, analysis would allow tighter acetylene hydrogenation process control (patent pending). Since 1999, The Dow Chemical Company has been aggressively pursuing solutions to this unmet need. To catalyze a commercial solution, Dow formed a strategic partnership with several external partners (Analytical
-
Online Gas Analysis of Hydrogen-cooled Generators
Emerson provides several Rosemount Analytical gas analyzer technologies to meet the process control and purity monitoring needs of air separation plants.
-
Process Gas Monitoring in Petroleum Refineries
Emerson provides Rosemount Analytical gas analyzer technology for on-line analysis of ammonia plant streams. Strategically placed gas analyzers improve the process efficiency and the purity of the end product. Ammonia is used in the production of a variety of products including fertilizer, nitric
-
HRVOC Analysis (.pdf)
Continuously monitor Total HRVOCs, at least every 15 minutes (cooling towers and flares). 2. If use a Total HRVOC Analyzer: * No on-line speciation is required * Total HRVOC reporting satisfies rules * Speciation module available (if required monthly) 3. If use a GC Analyzer: * Report total HRVOC
More Information Top
-
System 80+{trademark} standard design: CESSAR design certification. Volume 15: Amendment I
Hydrogen Analyzers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89741/857467927.pdf?sequence=1
of two hydrogen analyzer cells, redundant air pumps, an air-to-air .
-
Standardized Technical Specifications for Westinghouse PWRs
Hydrogen Analyzers .
-
Standard technical specifications for Westinghouse pressurized water reactors
COMBUSTIBLE GAS CONTROL Hydrogen Analyzers .
-
A Rapid Analyzer of Hydrogen Content in Solids
This work describes a new type of analyzer for the hydrogen content in materials, the capabilities of which allow the above drawbacks of conventional hydrogen analyzers to be eliminated to a considerable degree.
-
Draft Regulation on Electric Vehicles of Category L.
Hydrogen Analyser .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
The applicant indicated that the containment hydrogen sample and purge system was not credited for this function, and that the safety-related hydrogen analyzers (which the applicant classified as part of the miscellaneous instrumentation system, reviewed in Section 2.3.2.9 …
-
Power Systems Development Facility Gasification Test Run TC11
Hydrogen Analyzer Data.............................................................................................3.3-27 3.3-4 .
Indicates content that may require registration and/or purchase.