-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply is crucial. These systems ensure that when one gas source, such as a cylinder, runs out, the supply switches to another source without stopping the gas flow. Below is an overview of three types: the Semi Automatic Gas Changeover Manifold System, the Manual
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Exhaust Gas Scrubber Systems creates a unified solution for the safe delivery and effective neutralization of Ammonia (NH3) and Hydrogen Chloride (HCL). Gas Cabinets serve as the first line of defense, providing a secure, fire-rated enclosure for high-purity gas
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Universal Air & Gas Products Corp.
Description: We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge dryer/filtration
- Type: Gas Dryer
-
Supplier: Universal Air & Gas Products Corp.
Description: We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge dryer/filtration
- Maximum Temperature: 5 to 1,030 SCFM
- Maximum Pressure: 232.06032 psi
-
Supplier: SAE International
Description: DI of hydrogen after intake valve closure was found to be preferable in order to overcome problems related to backfiring and air displacement from hydrogen's low density. HCCI combustion of hydrogen was initially enabled by means of a pilot port injection of n-heptane preceding
-
Supplier: CSA Group
Description: applications with premixed oxy/fuel or air/fuel gas supply systems, e.g. downstream of gas mixers or a generator to produce hydrogen/oxygen mixture by electrolytic decomposition of water.
-
Supplier: Festo Corporation
Description: Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
- Maximum Pressure: 0 to 290.0754 psi
- Maximum Flow (Liquid): 3,880.8 GPM
- Temperature Range: 14 to 140 F
- Size: 1/2"
-
Supplier: Festo Corporation
Description: manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm
- Maximum Pressure: -13.053393 to 145.0377 psi
- Size: 3/8"
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: sub-base PAML-CP-90-HP3-G114 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
- Maximum Pressure: 0 to 725.1885 psi
- Temperature Range: 41 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Setting values secured by locking the rotary knob Without pressure gauge Size: mini
- Maximum Pressure: 21.755655 to 145.0377 psi
- Maximum Flow (Liquid): 264 GPM
- Temperature Range: 23 to 122 F
- Size: 1/2"
-
Supplier: Environics, Inc.
Description: precise gas standards for rapid multi-point calibration of analyzers. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes
- Maximum Pressure: 9.7175259 to 73.0990008 psi
- Temperature Range: 32 to 104 F
- Size: 1/4"
- Valve Power: 115 VAC, 230 VAC
-
Supplier: Environics, Inc.
Description: that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD, 6-VALVE, ISO STANDARD. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold
- Application: Gas
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Linde North America, Inc.
Description: The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series 9500 and 9510 Gas Regulator Tower Panels can be equipped with either brass components (Series 9500) or
- Application: Gas
-
Description: Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components using
- Application: Gas
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and accumulation zones when designing a hydrogen monitoring strategy. Hydrogen Storage Systems Bulk storage tanks, cylinder storage rooms, and gas transfer systems all require continuous monitoring because leaks commonly occur around valves, regulators, and connection (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
detector’s operating range, commonly 10, 25, or 50 ppm. Store cylinders upright in cool, dry environments to maintain stability. Verify expiration dates before each use to avoid degraded calibration gas. 2. Begin with a zero (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
emissions require that diesel engines return fuel gas and oil mist that leak from cylinder blocks into the intake passage system. As a result, gas containing hot oil mist passes through the hose that runs between the turbocharger and the intercooler. Fluoroelastomers are the ideal plastic for hoses (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
for many of today’s high-performance electronics. Unlike traditional cylindrical electrolytics, a THA/THAS capacitor has a sealed, laser welded aluminum case that eliminates the need for space wasting end seal gaskets. The design includes a valve to vent hydrogen gas, reducing swelling by (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
atmosphere options in more detail. Active Gases Active gases for a protective atmosphere include carbon dioxide (CO2), hydrogen (H), nitrogen (N2) (although rarely used), and oxygen (O2). They are used to add extra heat to the welding process and, in small and (read more)
Browse Datasheets for Environics, Inc.
More Information Top
-
Value-Added Chemicals from Animal Manure
The 30 ml catalyst bed was fed with a continuous flow of hydrogen gas from a cylinder manifold and with a continuous flow of feedstock solution from a twin piston high-pressure, syringe metering pump.
-
Proportional counting of tritium gas generated by polymer electrolyte membrane (PEM) electrolysis
The high purity propane gas travels from the gas cylinder to the manifold , while the hydrogen is generated and sent from the electrolyzer to the manifold.
-
Hydrogen Fuel Cell Vehicle Fuel Economy Testing at the U.S. EPA National Vehicle and Fuel Emissions Laboratory
Emergency stop buttons are located on the vehicle driver's aid, in the test cell control room and next to the Hydrogen Safety Manifold in the compressed- gas - cylinder storage hallway.
-
Facility Safety Plan B360 Complex CMLS-411r0
• Hydrogen and other flammable gas experiments using manifold or cylinder /tank storage to ensure that adequate alarm systems, proper ventilation, and equipment are used.
-
Industrial Gases
electrolysers are used to supply pure hydrogen which would otherwise be delivered in manifolded compressed gas cylinders , perhaps because cylinder H2 is locally expensive or because a strong security of supply is demanded; some semiconductor facilities have electrolysis equipment, although liquid hydrogen …
-
Advances in Computer Science and Engineering
The diesel engine was modified to work on dual fuel mode by attaching hydrogen and LPG gas cylinder in connection with the intake manifold through flame traps, mass flow meters, followed by a one way non-return valve and common flame arrestor.
-
Federal Register > Thursday, September 19, 2002 > [67 FR 59091] Office of Hazardous Materials Safety; Notice of Applications for Exemptions
To authorize the transportation in commerce of hydrogen and nitrogen gas mixtures in manifolded DOT-Specification cylinders .
-
Journal of Energy > Distribution Equipment in Hydrogen Service-Phase II Walter
Com- mon manifolds supply hydrogen , methane, and nitrogen from gas cylinders .
-
Deliberate ignition of hydrogen-air-steam mixtures in condensing steam environments
… time t moles ofN2 at time t hydrogen manifold final pressure hydrogen manifold initial pressure universal gas constant (8.314e-6MPa m3/g-moleK) hydrogen manifold final temperature hydrogen manifold initial temperature volume of a standard44 L gas cylinder (0.044m') initial (pretest …
-
Cold Fusion by Sparking in Hydrogen Isotopes
The reactor can be connected through a manifold to a gas cylinder containing deuterium, nitrogen, hydrogen , or argon (see gas analysis in Table I) or a vacuum pump (Alcatel 1004 A).
Indicates content that may require registration and/or purchase.