-
Supplier: Det-Tronics
Description: accuracy, reliability, and repeatability. The sensing element is packaged in a rugged housing and protected by an ingress protection filter, and sintered stainless steel flame arrestor, making it suitable for installation in Class I, Division 1 locations. Functional Ingress protection
- Operating Temperature: -40 to 149 F
- Operating Humidity: 5 to 95 %
- Response Time: 4.999999999999998 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Universal Air & Gas Products Corp.
Description: Body Condensate Level Indicator Differential Pressure Indicator Filter Elements Internal Automatic Drain Manual Drain Applications Air Cylinders Blow Molding Dust Collectors Pneumatic Hand Tools Pre-filter for Refrigerated and Regenerative Dryers
- Maximum Temperature: 5 to 1,030 SCFM
- Maximum Pressure: 232.06032 psi
-
Supplier: Cole-Parmer
Description: 510 cc/minute, one generator can supply 99.9995% pure hydrogen for up to several FID’s. Based on cylinder gas savings alone, a Parker Balston® hydrogen generator pays for itself in less than a year. |All Parker Balston hydrogen generators meet NFPA requirements and
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Body Condensate Level Indicator Differential Pressure Indicator Filter Elements Internal Automatic Drain Manual Drain Applications Air Cylinders Blow Molding Dust Collectors Pneumatic Hand Tools Pre-filter for Refrigerated and Regenerative Dryers
- Type: Gas Dryer
-
Supplier: WEH Technologies Inc.
Description: Coalescing filter for hydrogen fueling stations and vehicles Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was developed to
- Filtration Grade (Micron Rating): 0.3 µm
- Configuration: In-line
- Range: Micro Filtration
- Features: Other
-
Description: replaceable gold-lined sample cell that the gas of interest is flowing through. The beam then passes into an optical assembly of highly specialized filters and a unique multi-element detector. Comprehensive Software Architecture The 6511 embedded Operating System (OS) software
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: ASTM International
Description: shall be applicable to natural gas, biogas, or renewable natural gas when they have been blended with hydrogen and have been compressed for use as a fuel for internal combustion engines in motor vehicles. 1.6 The user shall determine if the volumetric measuring elements
-
Supplier: ASTM International
Description: 1.1 This practice is intended as a guide for the use of a flame photometric detector (FPD) as the detection component of a gas chromatographic system. 1.2 This practice is directly applicable to an FPD that employs a hydrogen-air flame burner, an optical filter for selective
-
Supplier: Analytical Systems Int’l. Keco
Description: The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then
- Operating Temperature: -40 to 180 F
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Brooks Instrument
Description: sccm air No more than 1.5% long-term drift Valve adjustment and operating ranges: fifteen turns for 0-10, 0-30, 0-60, 0-100, 0-150 or 0-200 psig out range Bubble-tight shut-off on helium at 7 bar Pressure gauge connection Elastomer or metal diaphragm Replaceable stainless steel inlet filter
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door sensor Application: Semiconductor Photovoltaic Solar energy
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Take a closer look at the challenges posed by hydrogen leaks, the risks involved and the need for precautionary measures to ensure the safe adoption of hydrogen technologies. Hydrogen (H2), the lightest and most abundant element, exhibits key properties that (read more)
Browse Gas Sensors Datasheets for MSA Safety -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
technologies is ideal for applications demanding precise monitoring of hydrogen levels and UVB radiation, making it a valuable asset in both industrial and research environments. There is a rapidly increasing demand for dependable detection methods to enhance safety. The S16495 photodiode is (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Compatibility is Key: The media must be chemically compatible with the fluid or gas being filtered and withstand operating temperatures. Common Pleated Media: Polyester (PET): Good general-purpose, wide chemical compatibility (water, many (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
is capable of detecting a wide range of flammable (methane, ethylene, sour gas) or toxic gases (ammonia, carbon dioxide, hydrogen chloride, hydrogen sulfide) for a broad range of industrial, oil and gas production, and petrochemical processing applications. Its patented technology helps eliminate (read more)
Browse Gas Instruments Datasheets for MSA Safety -
-contact temperature measurement. Features: A thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz. Applications: Excellent for gas (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
This versatile instrument includes: * Gas sampling tube * (4) alkaline AA batteries * Shoulder strap * Filter element * Instruction manual/inspection certificate A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger to employees and frequently is the source of obnoxious odor (read more)
Browse Gas Instruments Datasheets for MSA Safety
More Information Top
-
Power Systems Development Facility
Later studies included testing of water- gas shift reactions with a catalytic filter element and a fixed bed reactor, direct oxidation of hydrogen sulfide (H2S) in a fixed bed reactor, and CO2 capture in a batch reactor.
-
Automatic Gas Analyzers for Hydrogen in the Volumetric Concentration Range 10–6 –1.0%
The sensing element is entirely selective with respect to hydrogen since at its inlet there are special filters absorbing the main associated gases : NO2, H2S, H2O, alco- hol, hydrocarbons, CO, CO2, etc.
-
Experimental-industrial reactor for synthesis of carbon nanostructural materials by chemical gas-phase deposition on a catalyst
…• modifying additives to special-purpose concretes; • fillers for composite structural nanomaterials; • electrically conducting polymeric composites; • gas -distributing layers in fuel elements ; • components of lubricants; • hydrogen accumulators; • a broad spectrum of filters ; • carbon electrodes of…
-
Sensor Selective Gas Analyzer for Small Concentrations of Hydrogen Sulfide
It should be noted that hydrogen in air is the most “dangerous” associated gas since by means of a filter it is almost impossible to protect the sensitive element from it.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for stainless steel components exposed internally and/or externally to gas or air for accumulators, de-ionized water flush tank, drain tanks, filter /strainers, flow elements , hoses, hydrogen sensors, pipe, pumps, sample coolers shell…
-
Power Systems Development Facility Gasification Test Campaign TC25
…included: • Operating the fluid bed dryer system • Testing the developmental coal feeder • Testing instrumentation enhancements • Evaluating hot gas filter materials • Evaluating catalytic filter element concepts and carbon dioxide … Technology (MPT) of its hydrogen membrane • Assisting with…
-
SOME ELECTRICAL PROPERTIES OF THE PLUTONIUM-URANIUM MIXED OXIDE SYSTEM
Coprecipitation with ammonia from nitrate solutions containing a total heavy- element concentration of 100 gm/C ; Filtration and drying of the ammonium diuranate - plutonium hydroxide coprecipitate; Reduction in helium - 6 percent hydrogen gas at 750°C; Ball milling and screening of the mixed-oxide…
-
Advanced Turbine System (ATS): Task 1, System scoping and feasibility study
…address the more stringent cleanup of particulate and corrosive substances proper material selections for the critical elements , heat tracing of fuel lines, proper gas pressure in design, adequate inlet air filtration system, and proper safety consideration for the high hydrogen contents, etc.
-
Bacterial Processes of the Methane Cycle in Bottom Sediments of Lake Baikal
…evaluation of the activity of meth- anogenic and methanotrophic bacteria showed that these bacteria take an active part in the biogeochemi- cal filtration of flows of juvenile gases ( hydrogen , car- bon dioxide, methane … the cycles of biogenic elements and in the regulation…
-
Results of basic and applied research in hydrogen membrane technology
Reduction of the operating temperature for the gas separation process makes it possible to avoid penetration of impurities (CO, CO2, CH4, NO2, N2, etc.) contaminating the hydrogen through the diffusion filters and elements of the apparatus construction.
Indicates content that may require registration and/or purchase.