-
Supplier: Stellar Technology
Description: The Series ST150 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors incorporate 316 stainless steel wetted parts to meet the hydrogen compatibility requirements needed for many aerospace sensor
- Working Pressure Range: 0 to 7,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel, using a high
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Quantachrome Instruments
Description: High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Methane (CH4) / Natural Gas
- Mounting Type: Fixed
-
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Pem-Tech, Inc.
Description: keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Pem-Tech, Inc.
Description: using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bulk source and splits it into multiple branches to feed various process tools. Typically constructed from 316L stainless steel or high-purity plastics, VMBs are equipped with manual or pneumatic valves, pressure transducers, and nitrogen purge ports. This allows maintenance on a
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
meet the rigorous demands of the hydrogen industry. Our sealing technologies are engineered to withstand extreme pressures and temperatures, offer exceptional resistance to hydrogen embrittlement, and ensure compatibility with hydrogen in its various states. Through continuous research and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
energy, semiconductor fabrication, and chemical processing, safety systems must evolve to meet new operational challenges. Hydrogen offers significant advantages as a clean and efficient industrial gas, but its unique physical characteristics make leak detection a critical component of facility safety (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
meet the rigorous demands of the hydrogen industry. Our sealing technologies are engineered to withstand extreme pressures and temperatures, offer exceptional resistance to hydrogen embrittlement, and ensure compatibility with hydrogen in its various states. Through continuous research and (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
parameters but our range concentrates on displacement or position, load and pressure. What is a displacement transducer? A displacement transducer is a device which converts a length, movement or position into an electrical or digital signal. There are many different types but (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
scrubber tail gas treatment cabinets. Gas Cabinets in BSGS Gas cabinets are engineered enclosures designed to store and deliver high-purity specialty gases, such as silane, ammonia, or hydrogen chloride, used in sensitive processes. They feature robust safety (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Measurement and Calculation of Electrochemical Potentials in Hydrogenated High Temperature Water, including an Evaluation of the Yttria-Stabilized Zirconia/Iro...
The measurement is conducted by pumping down the inside of the tube nncl then valving the pump out of the circuit so that the pressure transducer registers the buildup of hydrogen gas within the tube.
-
Performance study of a hydrogen powered metal hydride actuator
The rudi- mentary elements of the assembly comprises of a metal hydride hydrogen storage reactor, hydrogen gas filter, gate valve, pressure transducer and an actuator with spring mounted actuation rod.
-
Recent Developments in the Application of Phosphorescent Iridium(III) Complex Systems
Bottom: A 16-well LED photoreactor allowing a parallel array of 16 pressure transducers to monitor the kinetics of hydrogen gas evolution.
-
Deliberate ignition of hydrogen-air-steam mixtures in condensing steam environments
The vessel was instrumented with pressure transducers , gas grab sample bottles, hydrogen microsensors, thermocouple rakes, and cameras.
-
Hydrogen storage of carbon materials by physisorption
The pressure transducer (PT-lOl) measure the hydrogen gas pressure in the entire section of Part-I.
-
Hydrogen, Calcium, and Potassium Ion-Sensitive FET Transducers: A Preliminary Report
The device then be- comes sensitive to the ambient hydrogen partial pressure , and thus serves as a hydrogen gas -sensing transducer .
-
Two-Step Low-Pressure Direct Injection System for Hydrogen Fuelled Engines
A thermal gas -flow meter was adopted to measure hydrogen flow, while pressure transducers gauged the cylinder head, the intake pipe and the intermediate chamber.
-
Lyman-alpha emission via resonant energy transfer
Neon and hydrogen gas pressures were measured, using a temperature-stabilized capacitive pressure transducer (MKS Baratron model 390HA-01000, 270B signal conditioner) which can measure pressure values down to 0.001 mbar.
-
Synthesis of multi-walled carbon nanotubes in high yield using Mm based
AB2
alloy hydride catalysts and the effect of purification on their hydrogen adsorptio...
PT is a pressure transducer (SYSCON Pvt Ltd, India) to measure the hydrogen gas pressure in the entire unit.
-
Hydrogen Technology
In this method, the sam- ple is held in an autoclave which is connected, through high-pressure valves, either to a pressure transducer for recording pressure change or to a gas burette to measure the hydrogen evolved.
Indicates content that may require registration and/or purchase.