-
Supplier: Mystaire, Inc.
Description: quality, thermal plastics to provide for ease of cleaning and maintenance. The main chamber is constructed of polycarbonate and the base is high density polypropylene. A major advantage of polypropylene is the fact that it is non-hydroscopic, non-stick and does not breakdown when exposed to
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: Indium Corporation
Description: General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4
- Purity: 99.99 %
- Features: All Oxoanions, Other Metals (Al, In, Sn, Pb, etc.), Sulfates
- State of Matter: Powder
-
Supplier: GEA Process Engineering Inc.
Description: Spray Dryer Size 12.5 For gentle drying of sticky, hydroscopic and thermoplastic products Produces non-dusty, agglomerated, easy-to-use powders Ideal for product development purposes or production of agglomerated powders.
-
-
Supplier: Plastifab Industries
Description: resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
- Chemical System: Acetal
- Form / Shape: Plate
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
- Chemical System: Acetal
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
- Chemical System: Acetal
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
- Chemical System: Acetal
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: TelephoneStuff.com
Description: end-face - Mildly hydroscopic, it will absorb small amounts of water and dissolve light water-based oils - US and Foreign patents pending
-
Supplier: Knight Optical (UK) Ltd
Description: Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 23.000000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Description: User-adjustable high/low-temperature safety ULT-80 Model Ultralow temperatures to meet application needs (down to -80°C) Fast cooling with up to 600w to minimize time to setpoint Optional sealed reservoir cover prevents moisture buildup, keeps hydroscopic bath fluid dry ULT-95 Model Ultralow
- Temperature Range: -80 to 10 C
- Power: 250.00000000000003 watts
- Volume: 15.141650137031933 liters
- User Interface: Analog Front Panel, Digital Front Panel
-
Supplier: Knight Optical (UK) Ltd
Description: Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
Find Suppliers by Category Top
More Information Top
-
Frontiers of Manufacturing Science and Measuring Technology II
Development of Hydroscopic and Fast-Dry Sportswear Fabrics .
-
Polycations. II. Chiral ammonium dendrimer synthesis
… residue (dry weight 1.07 g, 81.7% yield), which was ex- tremely hydroscopic , exhibited spectra and …
-
Application of anti-symmetric flexural modes for the detection of moisture
While the wedge tips are coated a thin layer of hydroscopic film, the velocity of ASF mode …
-
LABORATORY DIRECTED RESEARCH AND DEVELOPMENT ANNUAL REPORT TO THE DOE - DECEMBER 2001.
that at any given size, particles typically contain multiple chemical compounds leading to complex hydroscopic properties.
-
Abstracts of the 24th Annual Congress of the European Society for Gynaecological Endoscopy (ESGE), 7th -10th October 2015, Syma – Budapest – Hungary
Cervical Preparation with Hydroscopic Dilatator Before Hysteroscopy: Effect On Pain Scores and Ease of the Procedure .
-
Polycations. III. Synthesis of polyphosphonium salts for use as antibacterial agents
… vacuum to give 3 (5.60 g, 97.9% yield) as a mildly hydroscopic solid that exhibited …
-
An assessment of the air quality modeling efforts in southwest Wyoming
Sulfates, nitrates, and some organic species are hydroscopic , meaning that the particles will gain water fi-om …
-
Evaluation of the Magnesium Hydroxide Treatment Process for Stabilizing PFP Plutonium/Nitric Acid Solutions
Hydroscopic compounds (e.g., the alkali oxides and hydroxides) readily react with moisture and carbon dioxide horn …
-
Seca Coal-Based Systems Program
The hydroscopic material(s) is identified (if it exists at all) and substituted with a non-hydroscopic …
-
Expansion Model Test of Expansive Soil in Different Stress State
Expansive soil is distributed widely in many areas of China, and its hydroscopic expansion charac- teristics always …
Indicates content that may require registration and/or purchase.